location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-db1301no AMD Athlon 300U Laptop 39,6 cm (15.6") Fuld HD 8 GB DDR4-SDRAM 128 GB SSD AMD Radeon 530 Wi-Fi 4 (802.11n) Windows 10 Home Sort, Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-db1301no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
5AU50EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0193905015511 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 8909
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 24 Apr 2025 13:15:01
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 07 Dec 2019
Product end of life date
Bullet Points HP 15-db1301no AMD Athlon 300U Laptop 39,6 cm (15.6") Fuld HD 8 GB DDR4-SDRAM 128 GB SSD AMD Radeon 530 Wi-Fi 4 (802.11n) Windows 10 Home Sort, Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Muslingeskal Sort, Sølv
  • - AMD Athlon 300U 2,4 GHz Processorkerner: 2
  • - 39,6 cm (15.6") Fuld HD 1920 x 1080 pixel SVA LED-baggrundsbelysning 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 2 x 4 GB
  • - 128 GB SSD DVD±RW
  • - AMD Radeon 530 2 GB AMD Radeon Vega 3
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 41 Wh 65 W
  • - Windows 10 Home 64-bit
More>>>
Hurtig og pålidelig ydeevne
Hurtig og pålidelig ydeevne

En bærbar computer, hvor du kan surfe, streame[4] og meget mere med AMD-processor[3] og grafikkort-indstillinger. Omfattende kvalitetstests sikrer, at du kan blive ved... og ved.

Kompakt, stilfuld og transportabel.
Kompakt, stilfuld og transportabel.

Et lille, kompakt og stilfuldt design gør, at denne flotte bærbare computer er nem at tage med på farten. Denne bærbare HP-computer på 39,6 cm har et poleret tastatur og et hængsel i matchende farver. Den har et smart design og er lige så flot, som den er god.

Oprethold kontakten, og bliv underholdt
Oprethold kontakten, og bliv underholdt

Hold forbindelsen, og bliv underholdt med et HP Fast Charge-batteri, der holder længe, og en skærm med detaljeret visning. Desuden kan du let gemme og lytte til din yndlingsmusik samt se film eller billeder takket være masser af opbevaringsplads.

SD- og microSD-kortlæser
SD- og microSD-kortlæser

Du skal bare sætte et SD- eller microSD-kort i. Så får du mere lagerplads til flere film, billeder og musik eller nem adgang til indhold, du har gemt på et af dine nuværende kort.

HP Fast Charge
HP Fast Charge

Når den bærbare computer er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter.

Ethernet-port
Ethernet-port

Hvis du har en ustabil trådløs forbindelse, kan du hurtigt tilslutte et Ethernet-kabel og få en driftssikker internetforbindelse, der gå uden om eventuelle problemer med den trådløse forbindelse.

Design
Produkttype *
Laptop
Produktfarve *
Sort, Sølv
Formfaktor *
Muslingeskal
Oprindelsesland
Kina
Display
Skærm diagonal *
39,6 cm (15.6")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
SVA
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
AMD
Processorserie *
AMD Athlon
Processormodel *
300U
Processorkerner
2
Processortråde
4
Processor boost frekvens
3,3 GHz
Processorfrekvens *
2,4 GHz
Processor-cache
4 MB
Processor cache type
L3
Processor litografi
14 nm
Thermal Design Power (TDP)
15 W
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
2400 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
2 x 4 GB
Lagring
Samlet lagringskapacitet *
128 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
128 GB
Antal installerede SSD'er
1
SDD-kapacitet
128 GB
SSD-formfaktor
M.2
Optisk drevtype *
DVD±RW
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD
Grafik
Diskret grafikadaptermodel *
AMD Radeon 530
Diskret grafikadapterhukommelse
2 GB
On-board grafikkort *
Yes
Diskret grafikadapter *
Yes
On-board grafikkort, model *
AMD Radeon Vega 3
Indbygget grafikadapter basefrekvens
1000 MHz
Lyd
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Frontkamera signalformat
720p
Front kamera HD type
HD
Netværk
Wi-Fi
Yes
Bedste Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi-standarder
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenne type
1x1
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-version
4.2
Porte & Grænseflader
Antal USB 2.0-porte *
1
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
1.4b
DVI-port
No
Kombineret hovedtelefon/mikrofon-port
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
Yes
Tastatur i ø-stil
Yes
Tastatur i fuld størrelse
Yes
Windows taster
Yes
Software
Operativsystemets arkitektur
64-bit
Forudinstalleret software
Dropbox
Prøvesoftware
Microsoft Office 365, McAfee LiveSafe
Operativsystem installeret *
Windows 10 Home
Specifikke funktioner for mærket
HP JumpStart
Yes
HP CoolSense
Yes
HP højttalertype
HP Dual Speakers
HP lydkontakt
Yes
HP frontkamera
HP TrueVision HD
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
41 Wh
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Batteriets vægt
210 g
Strømstyring
Vekselstrømsadapter strøm
65 W
Sikkerhed
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Silver, ENERGY STAR
Vægt & størrelser
Bredde
376 mm
Dybde
246 mm
Højde
22,5 mm
Vægt *
1,85 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
305 mm
Pakkehøjde
520 mm
Pakkevægt
3,1 kg
Emballage indhold
AC-adapter inkluderet *
Yes
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2019-12-01 23:04:19
Dk har samlet 18 ekspertanmeldelser for HP 15-db1301no AMD Athlon 300U Laptop 39,6 cm (15.6") Fuld HD 8 GB DDR4-SDRAM 128 GB SSD AMD Radeon 530 Wi-Fi 4 (802.11n) Windows 10 Home Sort, Sølv og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%