location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G9 Intel® Core™ i9 i9-13900K 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation AI Workstation Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G9
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
5F103EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197497546514 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 18747
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 19 Jul 2025 07:33:55
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Oct 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 G9 Intel® Core™ i9 i9-13900K 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation AI Workstation Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Præstation Workstation Sort 700 W
  • - Intel® Core™ i9 i9-13900K Processorkerner: 24
  • - 64 GB DDR5-SDRAM 4800 MHz 2 x 32 GB
  • - 1 TB SSD
  • - NVIDIA RTX A4000 16 GB Intel® UHD Graphics
  • - Ethernet LAN
  • - Windows 11 Pro
More>>>
Dit nye sammenligningsgrundlag for workstation-styrke på indgangsniveau

Udviklet til at fungere upåklageligt, så du kan gengive, simulere og ray-trace i realtid uden overophedning eller udfald.

Bygget til at blive udvidet. Kraft til at vokse

Med plads til udvidelse og adgang uden værktøj kan du nemt opgradere og tilføje komponenter i takt med, at dine behov kræver mere.

ISV-certificeret

Arbejd trygt med viden om, at din pc er certificeret til førende softwareprogrammer, som giver maksimal ydeevne[3]

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

Mindre, funktionelt design

Det slående nye design har kanter foran og bagpå, så du nemt kan flytte dit system.

Intel® Core™ i9-processor

Få førsteklasses ydeevne til intense opgaver som gengivelse og videoredigering med en Intel® Core™ i9-processor. [4]

Adgang uden værktøj

Udvikl dit arbejde. Udvikl dit udstyr. Med et dæksel, som kan skydes til side uden brug af værktøj, kommer du nemt ind i din Z, så du kan tilpasse den til dine behov.

Termisk styring

Redesignet til at holde hardwaredele afkølet og lydsvage, uanset hvor meget du presser den. Du kan trygt regne med at køre systemet ved maksimal belastning hele døgnet.

Støvfilter

Hjælp med at holde dit system rent, mens du sidder på fabrikken eller værkstedet med støvfiltret, som kan tilgås fra fronten. [5]

Optimal ydeevne

Z's brancheførende termik holder processoren og grafikkortet afkølet, så de kan yde maksimalt i længere tid.

Kan rengøres

Udviklet til at blive tørret af med de fleste husholdningsrengøringsmidler og rengøringsklude, når HP's retningslinjer for rengøring følges. [6]

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i9
Processorgeneration
13th gen Intel® Core™ i9
Processormodel *
i9-13900K
Processorkerner
24
Processortråde
32
Processor boost frekvens
5,8 GHz
Performance-kerner
8
Effektive kerner
16
Basisfrekvens af performancekerne
3 GHz
Basisfrekvens af effektiv kerne
2,2 GHz
Boostfrekvens af performancekerne
5,4 GHz
Boostfrekvens af effektiv kerne
4,3 GHz
Processor-cache
36 MB
Processor cache type
L3
Bus type
DMI4
Hukommelse
Intern hukommelse *
64 GB
Maksimal intern hukommelse *
128 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 32 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
4800 MHz
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express
NVMe
Yes
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA RTX A4000
Diskret grafikadapterhukommelse
16 GB
Diskret grafikhukommelsestype
GDDR6
Antal diskrete grafikadaptere
1
4
Intel
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Netværk
Ethernet LAN *
Yes
Wi-Fi *
No
Porte & Grænseflader
Antal USB 2.0-porte *
3
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
6
Antal DisplayPorts
2
DisplayPort-version
1.4
Ethernet LAN-porte (RJ-45)
1
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Ekspres x1 (Gen 3.x) slots
2
Udvidelsessokler
PCU Ekspres x4 (Gen 3.x) slots
2
PCI Express x16 (Gen 5.x) slots
1
Design
Kabinettype *
Tower
Antal 3.5" bays
2
Antal 5.25" bays
1
Antal 2.5" bays
1
Produktfarve *
Sort
Oprindelsesland
Kina, Tjekkiet
Præstation
Markedspositionering
Præstation
Lydchip
Realtek ALC3205-VA2-CG
Indbyggede højttaler(e)
Yes
Antal højttalere
1
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Produkttype *
Workstation
Software
Operativsystem installeret *
Windows 11 Pro
Forudinstalleret software
HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP PC Hardware Diagnostics Windows; ZCentral Remote Boost; HP Image Assistant; HP Manageability Integration-kit; Performance Advisor 3.0
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle status
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Intel® Trusted Execution Teknologi
Yes
Udfør deaktivering af bit
Yes
Intel® Flex Memory Access
Yes
CPU-konfiguration (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP sikkerhedsværktøjer
HP Secure Erase; HP Sure Click; 6. generations HP BIOSphere; HP Sure Admin; Sæt med hættesensor (ekstraudstyr); 6. generations HP Client Security Manager; 7. generations HP Sure Start; 4. generations HP Sure Recover; 2. generations HP Sure Sense; 5. generations HP Sure Run
HP administrationsværktøjer
HP Driver Packs; HP Management Integration Kit til Microsoft System Center Configuration Management Gen4; HP System Software Manager (download); HP BIOS Configuration Utility (download)
HP Software medfølger
HP PC Hardware Diagnostics UEFI; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit
AI fra HP
AI Workstation
HP GTIN (EAN/UPC)
197497546514
HP segment
Forretning
Strømstyring
Strømforsyning *
700 W
Godkendelser
Lavt halogen
Yes
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, TCO
Bæredygtige teknologier og materialer
Ocean-bound plastik i højttalerkabinet; 45 % genanvendt genbrugsplast; 25 % ITE-udledt plast fra lukket kredsløb; Bulk-emballage tilgængelig; 80 Plus® Gold-strømforsyninger tilgængelige; Støddæmpende indlæg i kassen er 100 % fra bæredygtige kilder og kan genanvendes; Ocean-bound plastik i højttalerkabinet og systemblæser; Indeholder genbrugsmetal
Vægt & størrelser
Bredde *
356 mm
Dybde *
169 mm
Højde *
385 mm
Vægt *
7,2 kg
Pakkebredde
518 mm
Pakkedybde
295 mm
Pakkehøjde
490 mm
Emballage indhold
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Tilslutning til tastatur
Ledningsført
Display
Skærm inkluderet *
No
Andre funktioner
Antal ledige interne hukommelsesudvidelsesstik
2
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)