location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro SFF 290 G9 Bundle Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pro
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro SFF 290 G9 Bundle
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
6D3C3EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197029314604 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 6717
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 19 Jul 2025 06:21:57
Datoen af den seneste ændring af databladet i Icecats system
Brochure (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro SFF 290 G9 Bundle Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dokumenteret produktivitet PC Sort 180 W
  • - Intel® Core™ i3 i3-12100 3,3 GHz Processorkerner: 4
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel UHD Graphics 730
  • - Ethernet LAN 10,1000,100 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Windows 11 Pro
More>>>
Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

Høj ydeevne og fantastisk mobilitet

Få en exceptionelle kombination af hurtig ydeevne, forbindelse og hastighed med en 12. generations Intel Core™-processor, der lader dig starte, skabe og oprette forbindelse hurtigt og pålideligt.[2]

Simpel pc-administration

Du bruger mindre tid på at få de rigtige opdateringer med HP Support Assistant.[1]

Klar til at yde

Du kan nemt klare dine daglige opgaver med en Intel-processor[2], kraftfuld hukommelse, drivere og grafik.

Udvidelse til fremtiden

To båse og to slots i fuld højde giver dig mulighed for også at udvide i fremtiden.

Få hjælp til at beskytte dine data

Beskyt din investering og dine data med firmware eller separat TPM, HP DriveLock[4] og et fysisk stik til sikkerhedslås.[5]

Vær med til at beskytte vores fælles fremtid

HP Pro SFF 290 G9 leveres i en genanvendelig yderemballage, som stammer fra 92 % bæredygtige kilder.[6]

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i3
Processorgeneration
12th gen Intel® Core™ i3
Processormodel *
i3-12100
Processorkerner
4
Processortråde
8
Processor boost frekvens
4,3 GHz
Processorfrekvens *
3,3 GHz
Processor-cache
12 MB
Processor cache type
L3
Bus type
DMI4
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
2x DIMM
Hukommelsesur hastighed
3200 MHz
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
4
Intel
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel UHD Graphics 730
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Producent af WLAN-controller
Realtek
WLAN-controller model
Realtec RTL8822CE
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.0
Porte & Grænseflader
Antal USB 2.0-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
4
Antal VGA-porte (D-sub)
1
Antal HDMI-porte *
1
Ethernet LAN-porte (RJ-45)
1
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Ekspres x1 (Gen 3.x) slots
1
PCI Express x16 (Gen 4.x) slots
1
Design
Kabinettype *
SFF
Farvenavn
Sort
Antal 3.5" bays
1
Slot til kabellås
Yes
Produktfarve *
Sort
Introduktionsår
2022
Oprindelsesland
Kina
Præstation
Markedspositionering
Dokumenteret produktivitet
Bundkort chipsæt
Intel H670
Lydchip
Realtek ALC3867
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Trusted Platform Module (TPM)
Yes
Produkttype *
PC
Trusted Platform Module (TPM) version
2.0
Software
Operativsystem installeret *
Windows 11 Pro
Forudinstalleret software
Bing-søgning for IE11; HP Audio Switch; HP-dokumentation; HP Support Assistant; McAfee LiveSafe™; Køb Office (sælges separat); HP JumpStarts; HP Setup integreret OOBE; Xerox® DocuShare® 30 dages gratis prøveversion
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle status
Yes
Udfør deaktivering af bit
Yes
CPU-konfiguration (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP JumpStart
Yes
HP Support Assistant
Yes
HP dokumentaiton
Yes
HP sikkerhedsværktøjer
Øje til hængelås; Trusted Platform Module (TPM) 2.0; Integreret tilbehør kabellås; Tynd kabellås
HP GTIN (EAN/UPC)
197029314604
HP segment
Forretning
Strømstyring
Strømforsyning *
180 W
Strømforsyning indgangsspænding
100 - 240 V
Strømforsyningens indgangsfrekvens
50 - 60 Hz
Driftsbetingelser
Driftstemperatur (T-T)
0 - 40 °C
Relativ luftfugtighed ved drift (H-H)
10 - 90%
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Bæredygtige teknologier og materialer
15 % genanvendt genbrugsplast; 80 plus® Bronze-strømforsyninger kan tilkøbes
Vægt & størrelser
Bredde *
95 mm
Dybde *
303 mm
Højde *
270 mm
Vægt *
4,2 kg
Pakkebredde
196 mm
Pakkedybde
498 mm
Pakkehøjde
346 mm
Pakkevægt
6 kg
Emballage indhold
Mus inkluderet
Yes
Tilslutning til tastatur
Ledningsført
Display
Skærm inkluderet *
No
Tekniske detaljer
Generel produktsikkerhedsforordning (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Andre funktioner
Antal ledige interne hukommelsesudvidelsesstik
1
Fabriksgaranti
1 års (1/1/1) begrænset garanti omfatter 1 år med reservedele, arbejdskraft og reparation på stedet. Vilkår og betingelser varierer fra land til land.
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)