location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14-dk0002no AMD A9 A9-9425 Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sort, Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-dk0002no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
6KR44EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0193905015405 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 8935
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 24 Apr 2025 13:15:01
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 17 Oct 2019
Product end of life date
Bullet Points HP 14-dk0002no AMD A9 A9-9425 Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sort, Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Muslingeskal Sort, Sølv
  • - AMD A9 A9-9425 3,1 GHz Processorkerner: 2
  • - 35,6 cm (14") Fuld HD 1920 x 1080 pixel IPS LED-baggrundsbelysning 16:9
  • - 8 GB DDR4-SDRAM 1866 MHz 1 x 8 GB
  • - 256 GB SSD
  • - AMD Radeon R5
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 41 Wh 45 W
  • - Windows 10 Home 64-bit
More>>>
Kompakt, tynd og med stilfuldt design.
Kompakt, tynd og med stilfuldt design.

Denne lette bærbare computer er designet til bærbarhed, og den har en skærm med meget små kanter, så du får masser af skærm i en mindre ramme.

Hurtig og pålidelig ydeevne
Hurtig og pålidelig ydeevne

Med en pålidelig AMD-processor og et hurtigt reagerende pegefelt – har du styrken til at surfe, streame[2] og gøre mere end nogensinde før.

Oprethold kontakten, og bliv underholdt
Oprethold kontakten, og bliv underholdt

Med teknologi til hurtig opladning kan du med denne laptop arbejde og spille dagen lang. Den har også masser af plads til at gemme billeder, videoer og musik samt en USB-C™-port, så du kan tilslutte flere enheder i fremtiden.

HP Fast Charge
HP Fast Charge

Når den bærbare computer er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter.

Skærm med smal kant
Skærm med smal kant

Med en større skærm i en mindre ramme revolutionerer den ultratynde, næsten usynlige kant skærmens udseende med et smukt og effektivt design.

Windows 10 Home in S Mode

Oplev den mest sikre Windows-version, der nogensinde er lavet. Med hurtige boot-tider, øget modtagelighed og ekstra beskyttelse mod phishing og malware kører programmerne bedre. [18]

USB-C™
USB-C™

Tilslut dit eksterne lager med en USB-C™-port, som har en signalhastighed på 5 Gb/s. Og den kan vendes om, så du ikke behøver at tænke over, om stikket vender forkert. [22]

Cloudlagring i Dropbox

Opbevar og synkroniser dit indhold online med Dropbox. Du får 25 GB lagerplads i et år og mulighed for at åbne, administrere og dele fotos og filer samt musik overalt, hvor der er internetforbindelse. [21]

Vælg farve

Du kan tilpasse pc'ens farve, så dens stil passer til dig. [20]

Finjusterede stereohøjtalere
Finjusterede stereohøjtalere

Igennem streng test og finjustering indstiller HP de to højtalere i hver eneste bærbare computer, så du får en ekstraordinær stereokvalitet.

Design
Produkttype *
Laptop
Produktfarve *
Sort, Sølv
Formfaktor *
Muslingeskal
Oprindelsesland
Kina
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærm diagonal (metrisk)
35,6 cm
Dobbeltskærm
No
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
AMD
Processorserie *
AMD A9
Processorgeneration
7th Generation AMD A9-Series APUs
Processormodel *
A9-9425
Processorkerner
2
Processortråde
2
Processor boost frekvens
3,7 GHz
Processorfrekvens *
3,1 GHz
Processor-cache
1 MB
Processor cache type
L2
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
1866 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
1x SO-DIMM
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
Diskret grafikadapter *
No
On-board grafikkort, model *
AMD Radeon R5
Lyd
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Netværk
Wi-Fi
Yes
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Netværk
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenne type
1x1
WLAN-controller model
Realtek RTL8821CE
Producent af WLAN-controller
Realtek
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-version
4.2
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
Kombineret hovedtelefon/mikrofon-port
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Tastatur i ø-stil
Yes
Tastatur i fuld størrelse
Yes
Windows taster
Yes
Software
Operativsystemets arkitektur
64-bit
Operativsystem installeret *
Windows 10 Home
Specifikke funktioner for mærket
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
HP højttalertype
HP Dual Speakers
HP Support Assistant
Yes
HP frontkamera
HP Webcam
HP segment
Hjem
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
41 Wh
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Strømstyring
Vekselstrømsadapter strøm
45 W
Sikkerhed
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Bæredygtighed
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde
324 mm
Dybde
225,9 mm
Højde
19,9 mm
Vægt *
1,47 kg
Emballeringsdata
Pakkebredde
483 mm
Pakkedybde
305 mm
Pakkehøjde
69 mm
Pakkevægt
2,17 kg
Emballage indhold
AC-adapter inkluderet *
Yes
Andre funktioner
3D
No
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2019-12-01 22:57:33
Dk har samlet 5 ekspertanmeldelser for HP 14-dk0002no AMD A9 A9-9425 Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sort, Sølv og den gennemsnitlige ekspertbedømmelse er 82 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
82%