location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-dw0012no Intel® Core™ i3 i3-8145U Laptop 39,6 cm (15.6") Fuld HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-dw0012no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
6VM24EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0193905059669 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 8017
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 24 Apr 2025 13:15:02
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 19 Oct 2019
Product end of life date
Bullet Points HP 15-dw0012no Intel® Core™ i3 i3-8145U Laptop 39,6 cm (15.6") Fuld HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Muslingeskal Sølv
  • - Intel® Core™ i3 i3-8145U 2,1 GHz Processorkerner: 2
  • - 39,6 cm (15.6") Fuld HD 1920 x 1080 pixel IPS LED-baggrundsbelysning 16:9
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 128 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 41 Wh 45 W
  • - Windows 10 Home 64-bit
More>>>
Se mere. Tag den med overalt.
Se mere. Tag den med overalt.

Med en 6,5-mm skærm og ultrasmal ramme, slankt, bærbart design og 81 % screen-to-body ratio[1] giver denne PC mulighed for at se mere og gøre mere, uanset hvordan dagen udvikler sig.

Strømført og produktiv. Hele dagen.
Strømført og produktiv. Hele dagen.

Med lang batteritid og hurtig opladningsteknologi giver denne bærbare computer dig mulighed for at arbejde, se indhold og bevare forbindelsen hele dagen. Med en integreret nøjagtig touchpad og understøttelse af multi-touch forbedres både navigationen og produktiviteten.

Full HD-skærm
Full HD-skærm

Læn dig tilbage, og nyd de krystalklare billeder, som bliver bragt til live af 2 mio. pixels Dit digitale indhold bliver bragt til live med en opløsning på 1920 x 1080. [4]

DDR4 RAM-muligheder
DDR4 RAM-muligheder

DDR4 er designet til at køre mere effektivt og driftssikkert ved højere hastigheder og er fremtiden inden for RAM. Med den større båndbredde bliver alt fra multitasking til spil meget bedre.

128-GB Solid State-drev
128-GB Solid State-drev

Solidstate-drev har ingen bevægelige dele som traditionelle harddiske og er mere effektive, driftssikre og hurtigere. Du kan starte på få sekunder, overføre filer uden at vente i flere timer, og du får en hurtigere oplevelse, hver gang du bruger pc’en.

8. generations Intel® Core™-processor
8. generations Intel® Core™-processor

Opgrader ydeevnen med en jævn systemrespons og hurtig indlæsning, så du får en ekstraordinær pc-oplevelse. Understøtter en opløsning på helt op til 4K, så du kan streame premium-indhold eller endda lave dit eget. [3]

Windows 10
Windows 10

Du kan udføre fantastiske ting helt uden problemer og med den velkendte følelse, du får med Windows – bare bedre. [1]

USB 3.0-stik
USB 3.0-stik

Med verdens mest populære USB-forbindelse kan du nemt tilslutte en af dine USB-enheder og opleve dataoverførselshastigheder, der er ti gange hurtigere end med USB 2.0.

Fingeraftrykslæser
Fingeraftrykslæser

Log nemt på din enhed i enhver tilstand med et enkelt tryk. Den patenterede 3D-fingeraftryksteknologi gør det sikkert at få adgang og betale på nettet. [8]

HP TrueVision HD-kamera
HP TrueVision HD-kamera

Du kan videochatte i levende kvalitet, selv når lyset er svagt, og hver eneste samtale føles som en samtale ansigt til ansigt, så du kan bevare forbindelsen på en bedre måde. [7]

To fremadrettede højttalere
To fremadrettede højttalere

Skru op for lyden på din foretrukne musik, film og spil. Når lyden er rettet mod dig, er der intet, der kommer mellem dig og underholdningen.

802.11a/c (1x1) WLAN og Bluetooth® 4.2
802.11a/c (1x1) WLAN og Bluetooth® 4.2

Bevar forbindelsen til Wi-Fi og Bluetooth®-udstyr med trådløs teknologi. [6]

Skærm med smal kant

Med en større skærm i en mindre ramme revolutionerer den ultratynde, næsten usynlige kant skærmens udseende med et smukt og effektivt design.

HP Fast Charge
HP Fast Charge

Når den bærbare computer er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter.

Dobbelt lagerkapacitetskonfigurationer

Du får det bedste fra begge verdener med både et SSD-drev til operativsystemet og en traditionel harddisk, som giver hurtig opstart, hurtig respons og større lagerkapacitet.

Flot design
Flot design

Du kan nemt tage denne tynde og lette pc med dig fra rum til rum eller med ud ad døren. Når pc'en følger dig overalt, er det nemmere end nogensinde før at forblive produktiv og blive underholdt.

To mikrofoner
To mikrofoner

Med to mikrofoner og avanceret støjreduktionssoftware vil du altid gå krystalklart igennem, når du videochatter eller optager. [13]

USB-C™
USB-C™

Forsyn din enhed med strøm, eller slut den til en ekstern skærm ved hjælp af én USB-C™-port med en signalhastighed på 5 Gb/s. Og porten er reversibel, så du behøver ikke tænke på, hvordan du vender stikket. [5]

Design
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Oprindelsesland
Kina
Display
Skærm diagonal *
39,6 cm (15.6")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærm diagonal (metrisk)
39,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i3
Processorgeneration
8th gen Intel® Core™ i3
Processormodel *
i3-8145U
Processorkerner
2
Processortråde
4
Processor boost frekvens
3,9 GHz
Processorfrekvens *
2,1 GHz
Systembus-hastighed
4 GT/s
Processor-cache
4 MB
Processor cache type
L3
Processor sokkel
BGA 1528
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processor kodenavn
Whiskey Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Konfigurerbar TDP-up frekvens
2,3 GHz
Konfigurerbar TDP-up
25 W
Konfigurerbar TDP-down
10 W
Konfigurerbar TDP-down frekvens
0,8 GHz
Tjunction
100 °C
Maksimalt antal PCI Express-kanaler
16
PCI Express slots version
3.0
PCI Express-konfigurationer
1x2+2x1, 1x4, 2x2, 4x1
Fejlkorrigerende kode understøttet af processor
No
Hukommelse
Intern hukommelse *
4 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
2400 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
1 x 4 GB
Hukommelsesstik
1x SO-DIMM
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
128 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
128 GB
Antal installerede SSD'er
1
SDD-kapacitet
128 GB
SSD-hukommelsestype
TLC
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Indbygget grafikadapter basefrekvens
300 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1000 MHz
Maksimalt indbygget grafikadapterhukommelse
32 GB
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.5
Indbygget grafikadapter-ID
0x3EA0
Lyd
Lydsystem
DTS Studio Sound
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Wi-Fi
Yes
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenne type
1x1
WLAN-controller model
Realtek RTL8821CE
Producent af WLAN-controller
Realtek
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-version
4.2
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
Udgange til hovedtelefoner
1
Mikrofonindgang
No
Kombineret hovedtelefon/mikrofon-port
Yes
Præstation
Bundkort chipsæt
Intel® SoC
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
Yes
Tastatur i ø-stil
Yes
Tastatur i fuld størrelse
Yes
Windows taster
Yes
Software
Operativsystemets arkitektur
64-bit
Forudinstalleret software
Dropbox
Prøvesoftware
Microsoft Office 365, McAfee LiveSafe
Operativsystem installeret *
Windows 10 Home
Processor særlige funktioner
Intel® My WiFi Teknologi (Intel® MWT)
Yes
Intel® Smart Response Teknologi
Yes
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Intel® Turbo Boost Teknologi
2.0
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® Quick Sync Video Teknologi
Yes
Intel® Flex Memory Access
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Trusted Execution Teknologi
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Sikker Nøgle
Yes
Intel® TSX-NI
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Processor-pakke størrelse
46x24 mm
Understøttede instruktionssæt
AVX 2.0, SSE4.1, SSE4.2
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Smart Response Technology version
1,00
Intel® Secure Key Technology version
1,00
Intel® TSX-NI-version
0,00
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
149090
Specifikke funktioner for mærket
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
HP højttalertype
HP Dual Speakers
HP lydkontakt
Yes
HP Support Assistant
Yes
HP frontkamera
HP TrueVision HD
HP segment
Hjem
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
41 Wh
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Strømstyring
Vekselstrømsadapter strøm
45 W
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Silver, ENERGY STAR
Vægt & størrelser
Bredde
358,5 mm
Dybde
242 mm
Højde
19,9 mm
Vægt *
1,74 kg
Emballeringsdata
Pakkebredde
483 mm
Pakkedybde
69 mm
Pakkehøjde
305 mm
Pakkevægt
2,5 kg
Emballage indhold
AC-adapter inkluderet *
Yes
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2019-12-02 05:10:15
Dk har samlet 9 ekspertanmeldelser for HP 15-dw0012no Intel® Core™ i3 i3-8145U Laptop 39,6 cm (15.6") Fuld HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv og den gennemsnitlige ekspertbedømmelse er 60 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
60%