location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 14-ec1022no AMD Ryzen™ 5 5625U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pavilion
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ec1022no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
7D561EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197192130032 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 3545
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 22 Jan 2025 21:33:50
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP Pavilion 14-ec1022no AMD Ryzen™ 5 5625U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Muslingeskal Sølv
  • - AMD Ryzen™ 5 5625U 2,3 GHz Processorkerner: 6
  • - 35,6 cm (14") Fuld HD 1920 x 1080 pixel IPS 16:9
  • - 8 GB DDR4-SDRAM 3200 MHz 2 x 4 GB
  • - 256 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium polymer (LiPo) 43 Wh 10,25 t 45 W
  • - Windows 11 Home
More>>>
Imponerende AMD-processor
Imponerende AMD-processor

Få en super hurtig, gnidningsfri oplevelse med AMD-processor[1], grafikkort med høj ydeevne og hurtige Wi-Fi-hastigheder[4].

Strømlinet design og touchpad med høj nøjagtighed
Strømlinet design og touchpad med høj nøjagtighed

Med det moderne og kompakte design og den store touchpad med høj nøjagtighed kan du klare dagens opgaver med stil.

Imponerende skærm- og lydperfektion
Imponerende skærm- og lydperfektion

Masser af underholdning med 3-sidet micro-edge-skærm samt en enestående lydoplevelse med lyd fra B&O.

PCIe SSD-lager

Start på få sekunder med lynhurtig hastighed med op til 256 GB PCIe SSD-lagerplads.

Understøtter MU-MIMO

Hvis der er flere MU-MIMO-enheder i dit hjem, kan MU-MIMO-understøttelsen bruges sammen med en MU-MIMO-router til at optimere netværkstrafikken, så du får en mere jævn onlineoplevelse.

En utrolig kraftfuld lydoplevelse
En utrolig kraftfuld lydoplevelse

Med to HP-højttalere, HP Audio Boost og særlig tilpasning foretaget af eksperterne hos B&O får du en fyldig og naturlig lydoplevelse. Lad lyden blive levende.

Hukommelse med to kanaler

Med dobbeltkanalsteknologi virker to kanaler samtidigt for at fordoble kommunikationshastigheden mellem hukommelsescontrolleren og RAM'en, hvilket øger systemets ydeevne.

HP Imagepad med multi-touch-bevægelser

Multi-touch-pegefeltet understøtter bevægelser med fire fingre, og du kan rulle, zoome og navigere med et enkelt tryk.

Bagbelyst tastatur

Du kan fortsætte, selv hvis belysningen er dårlig, og på lange flyrejser om natten. Med det bagbelyste tastatur med integreret numerisk tastatur kan du nemt skrive overalt.

Cloudlagring i Dropbox

Opbevar og synkroniser dit indhold online med Dropbox. Du får 25 GB lagerplads i et år og mulighed for at åbne, administrere og dele fotos og filer samt musik overalt, hvor der er internetforbindelse.

Få et nyt perspektiv
Få et nyt perspektiv

Windows 11 giver et roligt og kreativt rum, hvor du kan forfølge din passion få en ny oplevelse. Fra en nytænkt Start-menu til nye måder at få kontakt til dine yndlingspersoner, nyheder, spil og indhold – Windows 11 er stedet til at tænke, udtrykke sig og skabe på en naturlig måde. [5]

AMD Ryzen™ 5000-seriens processorer med Radeon™-grafikkort

Du får en hastighed, som er ud over det sædvanlige, så du kan give los og nå endnu længere. De nye processorer i AMD Ryzen™ 5000-serien giver dig en helt ny oplevelse ─ de kan alt det, du har behov for og meget mere end det. [1]

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på. [6]

FHD IPS-skærm

Nyd godt af krystalklare billeder fra alle vinkler. Med en bred synsvinkel på 178 grader og en levende opløsning på 1920 x 1080 har du altid et godt udsyn til dit yndlingsindhold. [7]

Havplast

Vores laptops er bygget med omtanke for miljøet og indeholder bæredygtige materialer såsom ocean-bound plastik i højttalerkabinettet. [8]

Tastaturets taster indeholder genanvendt genbrugsplast

Vi giver dit tastatur et mere bæredygtigt design ved at bruge taster, der er fremstillet af genbrugsplast. [9]

McAfee® LiveSafe™
McAfee® LiveSafe™

Beskyt dit operativsystem med et gratis abonnement på McAfee® LiveSafe™ i 30 dage. [10]

Adobe-tilbud

Få en prøveperiode på 1 måned på de bedste og meste kreative produktivitetsprogrammer fra Adobe ved køb af en computer fra HP. Lav alt, hvad du kan forestille dig – fotos, videoer, grafik, websider, PDF'er og meget mere. Kom i gang med det program, som passer til dine behov. [11]

HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter. [12]

Kombination af 802.11a/b/g/n/ac (2 x 2) Wi-Fi® og Bluetooth® 5

Bevar forbindelsen til Wi-Fi og Bluetooth®-udstyr med trådløs teknologi. [13]

SuperSpeed USB Type-C® Power + Display + 10 Gbps signalhastighed

Forsyn din enhed med strøm, eller slut den til en ekstern skærm ved hjælp af én USB-C®-port med en signalhastighed på 10 Gb/s. Og den kan vendes om, så du behøver ikke tænke på, hvordan du vender stikket. [14]

Design
Farvenavn
Natursølvfarvet aluminiumscover og tastaturramme, natursølvfarvet sokkel
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Introduktionsår
2022
Produktdesign
Sandblæst cover og tastaturramme, bund i lakeret finish
Originalt mærkenavn
HP
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5
Processorgeneration
AMD Ryzen 5000 Series
Processormodel *
5625U
Processorkerner
6
Processortråde
12
Processor boost frekvens
4,3 GHz
Processorfrekvens *
2,3 GHz
Processor-cache
16 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
3200 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
2 x 4 GB
Hukommelsesstik
2x SO-DIMM
Antal ledige interne hukommelsesudvidelsesstik
2
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
AMD
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
AMD Radeon Graphics
On-board grafikkort, model *
AMD Radeon Graphics
Lyd
Lydsystem
B&O PLAY
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Højttalerproducent
Bang & Olufsen
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Frontkamera signalformat
720p
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Realtec RTL8822CE
Producent af WLAN-controller
Realtek
Netværk
Ethernet LAN
No
Bluetooth
Yes
Bluetooth-version
5.0
MIMO
Yes
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
1
Antal HDMI-porte *
1
HDMI-version
2.1
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
1
Præstation
Bundkort chipsæt
AMD SoC
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Tastatur i fuld størrelse
Yes
Software
Forudinstalleret software
Duet® til HP (30 dages gratis prøveversion); ExpressVPN (30 dages gratis prøveversion); LastPass Premium (30 dages gratis prøveversion), 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee LiveSafe™; 1 månedes gratis prøveperiode på Adobe
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP lydboost
Yes
HP højttalertype
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP frontkamera
HP Wide Vision HD
HP sikkerhedsværktøjer
Understøttelse af Trusted Platform Module (firmware TPM)
HP Software medfølger
HP Audio Switch; HP Support Assistant; HP Connection Optimizer; HP Command Center; HP QuickDrop; MyHP; OMEN Gaming Hub; HP Palette; HP Enhanced Lighting
HP segment
Hjem
HP GTIN (EAN/UPC)
197192130032
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
3
Batterikapacitet *
43 Wh
Batterilevetid (maks.)
10,25 t
Vedvarende afspilningstid, video
11 t
Batteriets vægt
175 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Opladningsport til USB Type-C *
Yes
USB strømforsyning
Yes
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Silver
Bæredygtige teknologier og materialer
Ocean-bound plastik i højtalerkabinet(ter); Tastaturtaster er fremstillet af genanvendt genbrugsplast
Vægt & størrelser
Bredde
325 mm
Dybde
216,6 mm
Højde
17 mm
Vægt *
1,41 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøjde
305 mm
Pakkevægt
1,98 kg
Emballage indhold
Tastatur inkluderet
Yes
Andre funktioner
Antal højttalere
2