location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 25L GT14-0452no Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OMEN by HP
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
25L
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT14-0452no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
7Q9P1EA#UUW_TEST
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 169
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 18 Dec 2024 16:00:50
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Apr 2024
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP 7Q9P1EA#UUW_TEST user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP 25L GT14-0452no Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spil PC Sort 500 W
  • - Intel® Core™ i5 i5-12400F 2,5 GHz Processorkerner: 6
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 3070 8 GB
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Windows 11 Home
More>>>
Tilpas med OMEN Gaming Hub
Tilpas med OMEN Gaming Hub

Tilpas og opgrader efter eget ønske med OMEN Gaming Hub og adgang til indvendige komponenter uden værktøj[2].

Spil med stil
Spil med stil

Få en førsteklasses spilleoplevelse med dette gaming-tower, som du selv kan sammensætte. Du får det hele ─ inklusive fuld RGB-styring.

En dynamisk processor, der tilpasser sig dig for at opnå en overlegen multi-tasking-ydeevne

12. generations Intel® Core™-processorer fordeler ydeevne, hvor du har mest brug for den – sparer dig tid og øger din evne til at gøre de ting, du rent faktisk ønsker. [4]

PCIe SSD-lager

Start på få sekunder med lynhurtig hastighed med op til 512 GB PCIe SSD-lagerplads.

DTS: X® Ultra teknologi

Denne teknologi tilbyder specielt indstillede lydtilstande til forskellige typer spil ved at producere ægte og rumligt nøjagtig 3D-lyd gennem ethvert headsæt for at give fordybelse og dermed skabe den bedst mulige underholdningsoplevelse. [6]

USB Type-A 5 Gbps signaldatahastighed

Tilslut dit eksterne lager med denne USB Type-A-port, der har 5 Gbps signaldatahastighed. [7]

Bæredygtigt design

Små ting gør en stor forskel, og derfor er dette produkt designet med bæredygtige materialer såsom vandbaseret maling. [10]

Det ultimative spil

GeForce RTX™ 3070 drives af Ampere – NVIDIAs 2. generations RTX-arkitektur, så du får den kraft, du skal bruge for at vinde stort i de mest krævende spil. [5]

HyperX® DDR4-hukommelse

Med op til 16 GB hurtig HyperX® DDR4-3200 RAM får alt fra multitasking til spil et boost.

Ubesværet forbindelse

Få lynhurtig Gbit-data med en kombination af Wi-Fi 6 (2 x 2) og Bluetooth® 5.3 [9]

OMEN Gaming Hub

OMEN Gaming Hub er stedet, som giver dig en endnu bedre gaming-oplevelse. OMEN Gaming Hub tager nemt og enkelt spil til nye højder med alt fra softwareforbedringer til hardwarekontrol og liveservices.

Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder hvorpå du kan oprette forbindelse til dine mest foretrukne personer, nyheder, spil og indhold, giver Windows 11 giver dig rum til at tænke, udtrykke og skabe på en naturlig måde. [3]

Kun USB Type-C® 10 Gbps signalhastighed
Kun USB Type-C® 10 Gbps signalhastighed

Sæt din eksterne lagringsenhed i med USB-C™-porten, som har 10 Gb/s signalhastighed. Og den er reversibel, så du ikke behøver at tænke over, om stikket vender forkert. [8]

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
12th gen Intel® Core™ i5
Processormodel *
i5-12400F
Processorkerner
6
Processortråde
12
Processor boost frekvens
4,4 GHz
Processorfrekvens *
2,5 GHz
Processor-cache
18 MB
Processor cache type
L3
Bus type
DMI4
Antal installerede processorer
1
Hukommelse
Intern hukommelse *
16 GB
Maksimal intern hukommelse *
128 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
3200 MHz
Intern hukommelse producent
HyperX
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 3070
Diskret grafikadapterhukommelse
8 GB
Diskret grafikhukommelsestype
GDDR6
Antal diskrete grafikadaptere
1
On-board grafikkort, model *
Ikke tilgængelig
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Producent af WLAN-controller
Realtek
WLAN-controller model
Realtek RTL8852BE
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.2
Porte & Grænseflader
Antal USB 2.0-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
1
Antal HDMI-porte *
1
HDMI-version
2.1
Antal DisplayPorts
3
Ethernet LAN-porte (RJ-45)
1
Porte & Grænseflader
Mikrofonindgang
Yes
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Express x16 slots
1
Design
Kabinettype *
Tower
Farvenavn
Sort, logo i mørkt krom
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sort
Præstation
Markedspositionering
Spil
Bundkort chipsæt
Intel H670
Motherboard form faktor
micro ATX
Lydsystem
DTS:X Ultra
Lyd-output kanaler
5.1 kanaler
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Produkttype *
PC
Software
Operativsystem installeret *
Windows 11 Home
Forudinstalleret software
ExpressVPN (30 dages gratis prøveversion); LastPass Premium (30 dages gratis prøveversion), 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (1 års abonnement), Xbox Game Pass 1 måneds gratis prøveperiode
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle status
Yes
Udfør deaktivering af bit
Yes
CPU-konfiguration (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Intel® ekstrem hukommelse profil (XMP)
Yes
Specifikke funktioner for mærket
HP sikkerhedsværktøjer
Holder til Kensington MicroSaver-lås
HP Software medfølger
HP Audio Switch; HP Connection Optimizer; HP Support Assistant; HP QuickDrop; OMEN Gaming Hub; HP Enhanced Lighting
HP GTIN (EAN/UPC)
197192922811
HP segment
Hjem
Strømstyring
Strømforsyning *
500 W
80 PLUS certificering
80 PLUS Bronze
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Silver
Bæredygtige teknologier og materialer
Vandbaseret maling
Vægt & størrelser
Bredde *
165 mm
Dybde *
396,1 mm
Højde *
448 mm
Vægt *
12,3 kg
Pakkebredde
498 mm
Pakkedybde
299 mm
Pakkehøjde
570 mm
Pakkevægt
14,2 kg
Display
Skærm inkluderet *
No
Andre funktioner
Antal ledige interne hukommelsesudvidelsesstik
2
Grafikadaptergrænseflade
PCIe x16