location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G5 Intel® Xeon W w5-2455X 128 GB DDR5-SDRAM 2,51 TB SSD NVIDIA RTX A5000 Ubuntu Linux Tower Workstation Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G5
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
82F70ET
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197961473933 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 2645
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 22 May 2025 17:41:00
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jul 2024
Product end of life date
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 G5 Intel® Xeon W w5-2455X 128 GB DDR5-SDRAM 2,51 TB SSD NVIDIA RTX A5000 Ubuntu Linux Tower Workstation Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Præstation Workstation Sort
  • - Intel® Xeon W w5-2455X 3,2 GHz Processorkerner: 12
  • - 128 GB DDR5-SDRAM 4800 MHz 4 x 32 GB
  • - 2,51 TB SSD
  • - NVIDIA RTX A5000 24 GB
  • - Ethernet LAN
  • - Ubuntu Linux
More>>>
Professionel ydeevne. Meget støjsvage lydforhold

Slip dit potentiale løs med GPU'er på professionelt niveau, en næste generations Intel® Xeon®-processor samt konfigurationer med ultrahurtig hukommelse. Nu kan du gengive, simulere og analysere avancerede datasæt med hurtig, problemfri og lydløs ydeevne. [6]

Nem at opgradere og udvide

Har du brug for endnu flere funktioner til dine arbejdsprocesser? Gør din pc endnu bedre med rigelig plads til high-end GPU'er, masser af hukommelse og lagring – herunder fronttilgængelige NVMe-bays – samt PCIe-slots[3]. Nem adgang til det hele i et værktøjsløst design.

Omfattende sikkerhed. Driftsikkerhed, du kan regne med

Stol trygt på de 360K timers test, certificering til professionelle programmer og verdensklasse HP Wolf Security for Business[5].

Få det optimale ud af dine IT-produkters levetid

Z4 er udviklet til nemmere IT-administration og bygget til aty holde med en livscyklus på 3 år – længere end workstations i startklassen. Planlæg ud i fremtiden, og undgå at skulle opgradere enheder hvert år, så du sparer både rigtig meget tid og penge.

Intel® Xeon® W-processor

Få forbedret ydeevne, uanset om dit program bruger et højt antal kerner eller en høj frekvens med en Intel® Xeon® W-processor. [1]

Grafikkort i professionel klasse

Håndter avanceret videoredigering, maskinlæring og simuleringsprojekter

Ultrahurtige hukommelseskonfigurationer

Gør dine arbejdsgange hurtigere. Arbejd effektivt med hukommelsestunge arbejdsbelastninger med hurtig gengivelse, simulering, maskinlæring og videoredigering.

Processor
Processorproducent *
Intel
Processorserie *
Intel® Xeon W
Processormodel *
w5-2455X
Processorkerner
12
Processortråde
24
Processor boost frekvens
4,4 GHz
Processorfrekvens *
3,2 GHz
Performance-kerner
12
Processor-cache
30 MB
Processor cache type
L3
Processor base power
200 W
Maksimal turbokraft
240 W
Hukommelse
Intern hukommelse *
128 GB
Maksimal intern hukommelse *
512 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelseslayout (slots x størrelse)
4 x 32 GB
Hukommelsesstik
8x DIMM
Hukommelsesur hastighed
4800 MHz
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
2,51 TB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
2
Samlet kapacitet for SSD'er
2,51 TB
Antal installerede SSD'er
2
SDD-kapacitet
512 GB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express, PCI Express 4.0
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA RTX A5000
Diskret grafikadapterhukommelse
24 GB
Diskret grafikhukommelsestype
GDDR6
Antal diskrete grafikadaptere
1
On-board grafikkort, model *
Ikke tilgængelig
Netværk
Ethernet LAN *
Yes
Wi-Fi *
No
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 2x2 type-C-porte
2
USB strømforsyning
Yes
Ethernet LAN-porte (RJ-45)
1
Linie ud
Yes
Porte & Grænseflader
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Design
Kabinettype *
Tower
Understøttet placering
Lodret
Antal 3.5" bays
4
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sort
Introduktionsår
2023
Præstation
Markedspositionering
Præstation
Bundkort chipsæt
Intel W790
Lydchip
Realtek ALC3205-CG
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Trusted Platform Module (TPM)
Yes
Produkttype *
Workstation
Trusted Platform Module (TPM) version
2.0
Software
Operativsystem installeret *
Ubuntu Linux
Forudinstalleret software
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP Support Assistant; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack; HP Services Scan
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP sikkerhedsværktøjer
Fuld kryptering af diskenhed; HP Secure Erase; Slot til Kensington-lås; Sikker godkendelse; TPM 2.0-certificeret; HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP Platform Certificate; HP Sure Start; HP Sure Recover; Selvkrypterende drev
HP administrationsværktøjer
HP Driver Packs; HP System Software Manager (download); HP BIOS-konfigurationsværktøj (download); HP Smart Support
HP Software medfølger
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack; HP Services Scan
HP GTIN (EAN/UPC)
197961473933
HP segment
Forretning
Strømstyring
Strømforsyning indgangsspænding
100 - 240 V
Strømforsyningens indgangsfrekvens
50 - 60 Hz
Bæredygtighed
Bæredygtige teknologier og materialer
Lavt halogenindhold; 40 % genbrugsplast; 25 % ITE-afledt plast fra lukket kredsløb; Bulk-emballage fås; Ekstern strømforsyning 90 % effektivitetsgrad; Bobleplast indeholder 80 % genbrugsmateriale; Ocean-bound plast i systemblæser; 10 % genbrugsmetal; Støddæmpende indlæg i kassen er fra 100 % bæredygtig kilde og kan genanvendes
Vægt & størrelser
Bredde *
168,9 mm
Dybde *
444,5 mm
Højde *
386,1 mm
Vægt *
10,5 kg
Pakkebredde
314 mm
Pakkedybde
572 mm
Pakkehøjde
563 mm
Pakkevægt
14,3 kg
Emballage indhold
Mus inkluderet
Yes
Tilslutning til mus
Ledningsført
Tastatur inkluderet
Yes
Tilslutning til tastatur
Ledningsført
Display
Skærm inkluderet *
No
Andre funktioner
Tastaturtype
USB
Grafikadaptergrænseflade
PCIe x16