location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z6 G5 A AMD Ryzen Threadripper PRO 7975WX 256 GB DDR5-SDRAM 6 TB SSD NVIDIA RTX 6000 Ada Windows 11 Pro Tower Workstation AI Workstation Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6 G5 A
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
82G00ET
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198701390350 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 11616
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 22 Jun 2025 01:25:19
Datoen af den seneste ændring af databladet i Icecats system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z6 G5 A AMD Ryzen Threadripper PRO 7975WX 256 GB DDR5-SDRAM 6 TB SSD NVIDIA RTX 6000 Ada Windows 11 Pro Tower Workstation AI Workstation Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Præstation Workstation Sort 1450 W
  • - AMD Ryzen Threadripper PRO 7975WX 4 GHz Processorkerner: 32
  • - 256 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - 6 TB SSD
  • - NVIDIA RTX 6000 Ada 48 GB
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro
More>>>
Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

AMD Ryzen™-processor

Giv dine ideer liv hurtigt og effektivt med de seneste AMD Ryzen™-processorer.

Ultrahurtige hukommelseskonfigurationer

Gør dine arbejdsgange hurtigere. Arbejd hurtigt og nemt med hukommelsestunge arbejdsgange med hurtige visuelle effekter, komposition og gengivelse

Skab, gengiv og behandl ─ på samme tid

Skab hurtigt virtuelle produktioner, 3D-modeller, AI og maskinlæring. Systemet har utroligt mange kerner i en enkelt workstation-CPU[1]; så du får plads til flere high-end GPU'er.[2] Og kan klare det hele med effektiv ydeevne pr. watt.

Kan udvides. Er fleksibel. Er stort set lydløs

Udviklet til at indeholde alt den kraft og alle de komponenter, du skal bruge ─ og lidt til. Få maksimal udvidelsesmulighed med stor lagerkapacitet og mange hukommelseskonfigurationer. Klar selv de mest omfattende projekter med en enhed, der er udviklet til at køre lydløst og afkølet.

Omfattende sikkerhed. Pålidelighed, du kan stole på

Få ro i sindet med en workstation, som er bygget til at holde. Z6 G5 A gennemgår 360.000 timers omfattende test, test i henhold til MIL-STD[3] og er certificeret til professionelle programmer. Og med HP Wolf Security for Business er den beskyttet både i og over operativsystemet.[4]

En del af verdens mest bæredygtige pc-portefølje[5]

Hos HP fokuserer vi på den påvirkning, som vores produkter har på mennesker, samfund og planeten. Z-produkter er udviklet med bæredygtighed i højsædet. Og du kan derfor være stolt af at vælge Z-produkter, når du ved, at du er med til at passe på vores fælles fremtid.

Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen Threadripper PRO
Processorgeneration
AMD Ryzen Threadripper PRO 7000 WX-Series
Processormodel *
7975WX
Processorkerner
32
Processortråde
64
Processor boost frekvens
5,3 GHz
Processorfrekvens *
4 GHz
Processor-cache
128 MB
Processor cache type
L3
Antal installerede processorer
1
Hukommelse
Intern hukommelse *
256 GB
Maksimal intern hukommelse *
1 TB
Intern hukommelsestype
DDR5-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 16 GB
Hukommelsesur hastighed
5600 MHz
Fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
6 TB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
2
Samlet kapacitet for SSD'er
6 TB
Antal installerede SSD'er
2
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express 4.0
SSD-formfaktor
M.2
Kompatible hukommelseskort
Eye-Fi, MS PRO Duo Mark 2
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA RTX 6000 Ada
Diskret grafikadapterhukommelse
48 GB
Diskret grafikhukommelsestype
GDDR6
Antal diskrete grafikadaptere
1
On-board grafikkort, model *
Ikke tilgængelig
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Wi-Fi *
No
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
12
Antal USB4 Gen 3x2-porte
1
Ethernet LAN-porte (RJ-45)
1
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Ekspres x4 slots
2
PCI Express x4 (Gen 4.x)-stik
3
PCI Express x16 (Gen 4.x) slots
1
PCI Express x16 (Gen 5.x) slots
4
Design
Kabinettype *
Tower
Antal 3.5" bays
2
Design
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sort
Introduktionsår
2024
Oprindelsesland
Tjekkiet
Præstation
Markedspositionering
Præstation
Lydchip
Realtek ALC3205-CG
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Trusted Platform Module (TPM)
Yes
Produkttype *
Workstation
Trusted Platform Module (TPM) version
2.0
Software
Operativsystem installeret *
Windows 11 Pro
Forudinstalleret software
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP Support Assistant; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Services Scan; HP Data Science Stack Manager
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP sikkerhedsværktøjer
Fuld kryptering af diskenhed; HP Secure Erase; Plads til Kensington-lås; Sikker godkendelse; TPM 2.0-certificeret; HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP Platform Certificate; HP Sure Start; HP Sure Recover; Selvkrypterende drev
HP administrationsværktøjer
HP Driver Packs; HP System Software Manager (download); HP BIOS konfigurationsværktøj (download); HP Smart Support
HP Software medfølger
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Services Scan; HP Data Science Stack Manager
AI fra HP
AI Workstation
HP GTIN (EAN/UPC)
198701390350
HP segment
Forretning
Strømstyring
Strømforsyning *
1450 W
Godkendelser
Lavt halogen
Yes
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, TCO
Bæredygtige teknologier og materialer
40 % genbrugsplast; 25 % ITE-afledt plast fra lukket kredsløb; Bulk-emballage tilgængelig; Bobleplast indeholder 80 % genbrugsmateriale; Formstøbte indlæg i kassen stammer fra 100 % bæredygtige kilder og kan genanvendes; 10 % genbrugsplast; Intern strømforsyning 90 % effektivitetsgrad; Ocean-bound plastik i system- og CPU-blæsere
Vægt & størrelser
Bredde *
169 mm
Dybde *
465 mm
Højde *
445 mm
Vægt *
13,2 kg
Pakkebredde
313 mm
Pakkedybde
593 mm
Pakkehøjde
610 mm
Emballage indhold
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Tilslutning til tastatur
Ledningsført
CO2-aftryk
Samlet CO2-fodaftryk (kg of CO2e)
790
Kulstofudledning, produktion (kg CO2e)
304
Kulstofudledning, logistik (kg CO2e)
4
Udledning af kulstof i slutningen af levetiden (kg CO2e)
4
Samlet kulstofudledning, uden brugsfase (kg CO2e)
479
Display
Skærm inkluderet *
No
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Andre funktioner
Tastaturtype
USB
Manufacturer warranty
1 års (1/1/1) begrænset garanti omfatter 1 år med reservedele, arbejdskraft og reparation på stedet. Vilkår og betingelser varierer fra land til land.
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)