location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G5 Workstation PC Intel® Xeon W w5-2545 64 GB DDR5-SDRAM NVIDIA Quadro RTX 4000 Windows 11 Pro Tower AI Workstation

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G5 Workstation PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
82G15ET
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199251082788 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 5218
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 05 Aug 2025 11:48:42
Datoen af den seneste ændring af databladet i Icecats system
Brochure (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 G5 Workstation PC Intel® Xeon W w5-2545 64 GB DDR5-SDRAM NVIDIA Quadro RTX 4000 Windows 11 Pro Tower AI Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Præstation Workstation
  • - Intel® Xeon W w5-2545 Processorkerner: 12
  • - 64 GB DDR5-SDRAM 4800 MHz 2 x 32 GB
  • - NVIDIA Quadro RTX 4000 20 GB
  • - Ethernet LAN
  • - Windows 11 Pro
More>>>
Professionel ydeevne. Fantastiske udvidelsesmuligheder.

Håndter intense arbejdsgange med op til 2 professionelle high-end GPU'er, 26 kerner[1] i en næste generations Intel Xeon W-processor og 512 GB hukommelse[2]. Udvid nemt, når arbejdet kræver det, med værktøjsfri adgang, 5 PCIe-slots og 2 fronttilgængelige NVMe-bays.[3]

Udviklet til at være kølig og lydløs.

Få det maksimale ud af din desktop workstation uden forstyrrende støj. Intelligent blæserstyring holder systemet stort set lydløst ved at tilpasse blæserens hastighed i realtid ved hjælp af mere end 20 temperatursensorer. De omhyggeligt placerede ventilatorer og kanaler strømliner luftstrømmen og varmeudledningen.

Sæt gang i AI-innovation

Få hurtigere AI-udvikling og fornuftsslutning med Z4 AI-workstation med op til 2 NVIDIA RTX™ 6000 Ada Generation GPU'er[4], der leverer op til 2.914 AI TOPS for avanceret AI. Behandl beskyttede data sikkert på en lokal workstation for at få indsigt hurtigere.

Udviklet med omtanke for miljøet.

Hos HP går vi op i, hvordan vores produkter påvirker mennesker, samfund og miljøet. Det er derfor Z4 indeholder 40 % genanvendt plast,[5] 10 % genanvendt metal, 100 % bæredygtigt produceret yderemballage og er EPEAT Gold Climate+-registreret.[ 6,7]

Processor
Processorproducent *
Intel
Processorserie *
Intel® Xeon W
Processormodel *
w5-2545
Processorkerner
12
Processortråde
24
Processor boost frekvens
4,7 GHz
Processor-cache
30 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
64 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 32 GB
Hukommelsesstik
8x DIMM
Hukommelsesur hastighed
4800 MHz
Ikke-fejlkorrigerende kode
Yes
Lagring
Antal installerede lagerdiske
1
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA Quadro RTX 4000
Diskret grafikadapterhukommelse
20 GB
Diskret grafikhukommelsestype
GDDR6
Antal diskrete grafikadaptere
1
Netværk
Ethernet LAN *
Yes
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
6
USB strømforsyning
Yes
Antal USB4 Gen 3x2-porte
2
Design
Kabinettype *
Tower
Antal 3.5" bays
4
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Præstation
Markedspositionering
Præstation
Bundkort chipsæt
Intel W790
Lydchip
Realtek ALC3205-CG
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Trusted Platform Module (TPM)
Yes
Produkttype *
Workstation
Trusted Platform Module (TPM) version
2.0
Software
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP Support Assistant
Yes
AI fra HP
AI Workstation
HP segment
Forretning
Godkendelser
Lavt halogen
Yes
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
TCO
Vægt & størrelser
Bredde *
168,9 mm
Dybde *
444,5 mm
Højde *
386,1 mm
Pakkebredde
314 mm
Pakkedybde
572 mm
Pakkehøjde
563 mm
Emballage indhold
Tastatur inkluderet
Yes
Tilslutning til tastatur
Ledningsført
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)