location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 16 G10 Intel® Core™ i9 i9-13950HX Mobil workstation 40,6 cm (16") Berøringsskærm WQUXGA 128 GB DDR5-SDRAM 2,51 TB SSD NVIDIA Quadro RTX 5000 Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ZBook Fury
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G10
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
863L9ET
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197961510607 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 5488
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 11 Jun 2025 10:38:51
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Oct 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Fury 16 G10 Intel® Core™ i9 i9-13950HX Mobil workstation 40,6 cm (16") Berøringsskærm WQUXGA 128 GB DDR5-SDRAM 2,51 TB SSD NVIDIA Quadro RTX 5000 Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Præstation Mobil workstation Muslingeskal Sølv
  • - Intel® Core™ i9 i9-13950HX 2,2 GHz Processorkerner: 24
  • - Berøringsskærm 40,6 cm (16") WQUXGA 3840 x 2400 pixel UWVA LED-baggrundsbelysning Glans 16:10
  • - 128 GB DDR5-SDRAM 5600 MHz 4 x 32 GB
  • - 2,51 TB SSD
  • - NVIDIA Quadro RTX 5000 16 GB Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - Lithium polymer (LiPo) 95 Wh 230 W
  • - Windows 11 Pro
More>>>
Klar de mest omfattende arbejdsprocesser ─ på én gang

Kom hurtigt igennem grafiktunge projekter med en Intel® CPU[1] i desktop-klassen og integreret, diskret grafikkort.[3]

Opgrader. Udvid. Udvikl

Få lagring på desktopniveau og hukommelse med plads til udvidelse. Det er nemt at udvide med værktøjsfri adgang til komponenter.

Tynd ramme forbedrer dit skærmområde

Gør dine projekter til virkelighed på en imponerende skærm, og se mere af din skærm med en tynd ramme.

Skab. Kommuniker. Samarbejd

Samarbejd effektivt om de mest omfattende projekter. Det AI-forstærkede 5 MP-kamera med automatisk indramning[7] giver forbedret billedkvalitet også i dæmpet belysning, og AI-støjdæmpningssoftware[8] blokerer for baggrundsstøjen, så du nemt kan være med stort set alle steder fra.

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

Intel® Core™ i9-processor

Få førsteklasses ydeevne til intense opgaver som gengivelse og videoredigering med en Intel® Core™ i9-processor. [1]

Brancheførende sikkerhedsfunktioner

Avancerede sikkerhedsfunktioner er standard. Systembeskyttelse som HP Sure Start – branchens første selvreparerende BIOS – betyder, at din enhed er beskyttet, ligesom dine data og din identitet.

HP Z Turbo Drive-højhastighedslager

Arbejd uden begrænsninger fra et vilkårligt sted med en lokal PCIe-harddisk, der er op til 6 gange hurtigere end SATA SSD og op til 21 gange hurtigere end almindelige HDD-harddiske.

Tastatur, der kan tåle spild

Ulykker sker – derfor har vi designet et tastatur med et afløbshul, så mindre spildvæske kan løbe ud i bunden og derved gøre rengøringen nemmere. [2]

Design
Produkttype *
Mobil workstation
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Præstation
Originalt mærkenavn
HP
Display
Skærm diagonal *
40,6 cm (16")
Skærmopløsning *
3840 x 2400 pixel
Berøringsskærm *
Yes
HD-type
WQUXGA
Paneltype
UWVA
Vis navn til markedsføring af teknologi
UWVA
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:10
Skærmoverflade
Glans
Antirefleksskærm
Yes
Skærmens lysstyrke
400 cd/m²
Skærm diagonal (metrisk)
40,6 cm
RGB-farverum
DCI-P3
Farveområde
100%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i9
Processorgeneration
13th gen Intel® Core™ i9
Processormodel *
i9-13950HX
Processorkerner
24
Processortråde
32
Processor boost frekvens
5,5 GHz
Processorfrekvens *
2,2 GHz
Processor-cache
36 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
128 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelsesur hastighed
5600 MHz
Hukommelseslayout (slots x størrelse)
4 x 32 GB
Hukommelsesstik
4x SO-DIMM
Maksimal intern hukommelse *
128 GB
Hukommelseskanaler
To-kanals
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
2,51 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
2,51 TB
Antal installerede SSD'er
2
SDD-kapacitet
512 GB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express 4.0
NVMe
Yes
Optisk drevtype *
No
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA Quadro RTX 5000
Diskret grafikadapterhukommelse
16 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
Yes
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Antal diskrete grafikadaptere
1
Lyd
Lydsystem
B&O PLAY
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Højttalerproducent
Bang & Olufsen
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera opløsning (numerisk)
5 MP
Infrarødt kamera (IR)
Yes
Netværk
Wi-Fi
Yes
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6E AX211
Producent af WLAN-controller
Intel
Netværk
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
2.1
Antal mini DisplayPorts
1
Thunderbolt 4 porte antal
2
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
2
Præstation
Bundkort chipsæt
Intel WM790
Tastatur
Specielle funktioner på tastaturet
Roiskesuojattu
Pegeredskab
Touchpad
Numerisk tastatur *
Yes
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Tastatur i fuld størrelse
Yes
Inputenhedsmodel
HP Premium Quiet -näppäimistö
Software
Forudinstalleret software
Bing-søgning til IE11; HP Hotkey Support; HP Noise Cancellation-software; HP Recovery Manager; HP Support Assistant; HP JumpStart; Indbygget understøttelse af Miracast; HP Connection Optimizer; Adobe® Creative Cloud; HP Cloud Recovery; HP Admin; myHP; HP Privacy Settings; Data Science Stack; HP Easy Clean; HP PC Hardware Diagnostics; HP Services Scan; Microsoft 365 og Office (sælges separat og skal aktiveres via internettet); HP Presence
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP JumpStart
Yes
HP Support Assistant
Yes
HP sikkerhedsværktøjer
HP Device Access Manager; HP Power On Authentication; HP Security Manager; Master Boot Record Security; Preboot-godkendelse; HP Sure Click; Windows Defender; HP Secure Erase; HP Manageability Integration Kit; HP Sure Sense; HP Secure Platform; HP Sure Recover Gen3; HP BIOSphere Gen6; HP Sure Start Gen6; HP Sure Run Gen3; Nano-stik til sikkerhedslås HP Client Security Suite Gen7; Trusted Platform Module TPM 2.0; Windows Secured Core; Privacy-lukker på kamera; HP Privacy Key
HP administrationsværktøjer
HP Power Manager
HP segment
Forretning
HP GTIN (EAN/UPC)
197961510607
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
8
Batterikapacitet *
95 Wh
Strømstyring
Vekselstrømsadapter strøm
230 W
DC-in-stik
Yes
USB strømforsyning
Yes
Sikkerhed
Slot til kabellås
Yes
Fingeraftrykslæser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
TCO
Bæredygtige teknologier og materialer
Lavt halogenindhold
Vægt & størrelser
Bredde
363 mm
Dybde
250,6 mm
Højde
28,6 mm
Vægt *
2,4 kg
Emballeringsdata
Pakkebredde
552 mm
Pakkedybde
69 mm
Pakkehøjde
345 mm
CO2-aftryk
Samlet CO2-fodaftryk (kg of CO2e)
370
Kulstofudledning, produktion (kg CO2e)
303
Kulstofudledning, logistik (kg CO2e)
27
Udledning af kulstof i slutningen af levetiden (kg CO2e)
1
Samlet kulstofudledning, uden brugsfase (kg CO2e)
43
Emballage indhold
Tastatur inkluderet
Yes
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Andre funktioner
Antal højttalere
2