location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power G10 AMD Ryzen™ 9 PRO 7940HS Mobil workstation 39,6 cm (15.6") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ZBook Power
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G10
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
86A53EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198122657698 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 3948
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 04 Dec 2024 09:57:00
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Oct 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Kom hurtigt igennem professionelle workflows

Kom hurtigt igennem 3D-arbejdsmængder med en integreret eller diskret GPU, AMD®-CPU og konfigurationer med stor hukommelse.[2]

Slidstærkt kabinet i ren aluminium

Denne pc, som er udviklet til at bestå omfattende test i forhold til militærstandarder[5], er bygget til at holde og har et udsøgt førsteklasses touch.

Tilslut. Kommuniker. Samarbejd.

Arbejd og samarbejd effektivt på farten med lang batteritid, AI Noise Suppression- software[7], som blokerer for baggrundsstøj og en enhed, som har kraft nok til at køre professionelle softwareprogrammer.

Certificeret, sikkert og supporteret

Få en pc i den professionelle klasse, hvorpå du kan arbejde med professionelle program og får HP Wolf Security for Business.[10]

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

AMD® Ryzen™-processor

Giv dine ideer liv hurtigt og effektivt med de seneste AMD® Ryzen™-processorer.

NVIDIA®-grafikkort

Kom hurtigt igennem projekter med mulighed for op til NVIDIA RTX™ 2000 Ada Generation Laptop GPU, som er certificeret til professionelle programmer.

HP Z Turbo Drive-højhastighedslager

Arbejd uden begrænsninger fra et vilkårligt sted med en lokal PCIe-harddisk, der er op til 6 gange hurtigere end SATA SSD og op til 21 gange hurtigere end almindelige HDD-harddiske. [1]

Tastatur, der kan tåle spild

Ulykker sker – derfor har vi designet et tastatur med et afløbshul, så mindre spildvæske kan løbe ud i bunden og derved gøre rengøringen nemmere.

Brancheførende sikkerhedsfunktioner

Avancerede sikkerhedsfunktioner er standard. Systembeskyttelse som HP Sure Start – branchens første selvreparerende BIOS – betyder, at din enhed er beskyttet, ligesom dine data og din identitet.

Wi-Fi 6E

Få hurtig og pålidelig forbindelse i tætte trådløse miljøer med Wi-Fi 6E [3]

Design
Produkttype *
Mobil workstation
Formfaktor *
Muslingeskal
Markedspositionering
Præstation
Originalt mærkenavn
HP
Display
Skærm diagonal *
39,6 cm (15.6")
Skærmopløsning *
2560 x 1440 pixel
HD-type
Quad HD
Paneltype
IPS
Skærmens lysstyrke
300 cd/m²
Skærm diagonal (metrisk)
39,6 cm
RGB-farverum
sRGB
Farveområde
100%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 9 PRO
Processorgeneration
AMD Ryzen PRO 7000 Series
Processormodel *
7940HS
Processorkerner
8
Processortråde
16
Processor boost frekvens
5,2 GHz
Processorfrekvens *
4 GHz
Processor-cache
16 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
32 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelsesur hastighed
5600 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
2 x 16 GB
Hukommelsesstik
2x SO-DIMM
Hukommelseskanaler
To-kanals
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA RTX 2000 Ada
Diskret grafikadapterhukommelse
8 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort *
Yes
4
AMD
Diskret grafikadapter *
Yes
Indbygget grafikadapterfamilie
AMD Radeon Graphics
On-board grafikkort, model *
AMD Radeon 780M
Antal diskrete grafikadaptere
1
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera opløsning (numerisk)
5 MP
Front kamera HD type
HD
Infrarødt kamera (IR)
Yes
Netværk
Wi-Fi
Yes
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Antenne type
2x2
Netværk
WLAN-controller model
RZ616
Producent af WLAN-controller
MediaTek
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
2.1
Thunderbolt 4 porte antal
2
Intel® Thunderbolt 4
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
Tastatur
Specielle funktioner på tastaturet
Roiskesuojattu
Pegeredskab
Touchpad
Numerisk tastatur *
Yes
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Tastatur i fuld størrelse
Yes
Inputenhedsmodel
HP Premium -näppäimistö
Software
Forudinstalleret software
Bing-søgning til IE11; HP Hotkey Support; HP Performance Advisor; HP Recovery Manager; HP Remote Graphics-software; HP Support Assistant; HP JumpStart; Indbygget understøttelse af Miracast; HP Connection Optimizer; HP Cloud Recovery; HP Admin; HP Privacy Settings; HP PC Hardware Diagnostics; HP Services Scan; Microsoft 365 og Office (sælges separat og skal aktiveres via internettet); HP Presence
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP JumpStart
Yes
HP Support Assistant
Yes
HP sikkerhedsværktøjer
Absolute Persistence-modul; HP Device Access Manager; HP Power On Authentication; HP Security Manager; Indbygget chipkortlæser; Master Boot Record-sikkerhed; Godkendelse før systemstart; HP Sure Click; Windows Defender; HP Secure Erase; HP Manageability Integration Kit; HP Sure Sense; HP Secure Platform; HP Sure Recover Gen3; HP BIOSphere Gen6; HP Client Security Suite Gen6; HP Sure Start Gen6; HP Tamper Lock; Stik til nano-sikkerhedslås; HP Client Security Manager Gen7; Trusted Platform Module TPM 2.0; Windows Secured Core
HP segment
Forretning
HP GTIN (EAN/UPC)
198122657698
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
6
Batterikapacitet *
83 Wh
Strømstyring
USB strømforsyning
Yes
Sikkerhed
Slot til kabellås
Yes
Fingeraftrykslæser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Beskyttelse af adgangskode
Yes
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
TCO
Bæredygtige teknologier og materialer
Lavt halogenindhold
Vægt & størrelser
Bredde
359,4 mm
Dybde
233,9 mm
Højde
22,8 mm
Vægt *
2,01 kg
Emballeringsdata
Pakkebredde
552 mm
Pakkedybde
69 mm
Pakkehøjde
345 mm
CO2-aftryk
Samlet CO2-fodaftryk (kg of CO2e)
290
Kulstofudledning, produktion (kg CO2e)
229
Kulstofudledning, logistik (kg CO2e)
22
Samlet kulstofudledning, uden brugsfase (kg CO2e)
35
Emballage indhold
Tastatur inkluderet
Yes
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Andre funktioner
Antal højttalere
2