location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook x360 16-f2804no Intel® Core™ i7 i7-1360P Hybrid (2-i-1) 40,6 cm (16") Berøringsskærm UHD+ 16 GB DDR4-SDRAM 1 TB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Home Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
EliteBook x360
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-f2804no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
8B594EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197192353271 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 2215
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 22 Jan 2025 22:08:47
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Jun 2024
Product end of life date
Bullet Points HP EliteBook x360 16-f2804no Intel® Core™ i7 i7-1360P Hybrid (2-i-1) 40,6 cm (16") Berøringsskærm UHD+ 16 GB DDR4-SDRAM 1 TB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Home Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hybrid (2-i-1) Konvertibel (mappe) Sort
  • - Intel® Core™ i7 i7-1360P Processorkerner: 12
  • - Berøringsskærm 40,6 cm (16") UHD+ 3840 x 2400 pixel OLED LED-baggrundsbelysning 16:10
  • - 16 GB DDR4-SDRAM 3200 MHz
  • - 1 TB SSD
  • - Intel Arc A370M 4 GB Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium polymer (LiPo) 83 Wh 10,5 t 135 W
  • - Windows 11 Home
More>>>
5 MP-kamera med automatisk indramning og tilstedeværelsesfilter
5 MP-kamera med automatisk indramning og tilstedeværelsesfilter

Vis dig fra din bedste side i forbindelse med videoopkald med et intelligent 5 MP-kamera[3] med justering af bagbelysning og automatisk indramning.

Skærmpåmindelse, som medvirker til at beskytte dit velbefindende
Skærmpåmindelse, som medvirker til at beskytte dit velbefindende

Med påmindelse om skærmtid[4] og skærmafstand ved du, hvornår det er tid til at holde en pause fra skærmen eller slukke den.

Vær med til at beskytte vores fælles fremtid
Vær med til at beskytte vores fælles fremtid

Fordi bæredygtighed er vigtigt, har vi inkluderet ocean-bound plastik[5] og genanvendt aluminium[6] i pc'en.

OLED-skærm

Med skærmteknologi, der oplyser hver pixel separat, får du dybere sort og rigere kontrast, forbedret farvedybde og mere energieffektivitet end med traditionelle LED-skærme.

SuperSpeed USB type-C® 10 Gbps signalhastighed med strømforsyning, DisplayPort™ 1.4, HP Sleep og Charge

DDR4 er designet til at køre mere effektivt og driftssikkert ved højere hastigheder og er fremtiden inden for RAM. Med den større båndbredde bliver alt fra multitasking til spil meget bedre.

Eyesafe®-certificeret skærm

Eyesafe®-certificeret skærm opfylder TÜV-krav til lavt blåt lys og Eyesafe®-standarder til beskyttelse af dine øjne mod skadeligt blåt lys for at begrænse belastningen af øjnene, når du arbejder i længere tid.

Udvid mere end blot ydeevne for at få din pc til at klare endnu mere på én gang

Du får mere end bare høj ydeevne. 13. generations Intel® Core™-processorer tager computerberegninger i den virkelige verden til nye højder og giver endnu mere effektiv multitasking. [2]

Suveræn oplevelse hvor som helst

Intel® Evo™-platformen er en perfekt kombination af ydeevne, reaktionsevne, batteritid og fantastiske billeder i en helt ny klasse af laptops. Disse designs er verificeret af Intel til at give en helt særlig laptop-oplevelse hvor som helst.

Intel® iris® Xᵉ-grafikkort

Imponerende ydeevne til kreativitet, gaming og underholdning. Et nyt niveau af ydeevne for grafikkort og knivskarpe og vildt flotte visuelle elementer samtidig med det praktiske ved en tynd og let laptop. [8]

Delta E<2-farvenøjagtighed

Slå dig løs med lysere øjeblikke med den ultimative farvenøjagtighed. Delta E <2 forbedrer farvenøjagtigheden og giver dig de mest ægte og livagtige billeder uden at forstyrre dine kreative processer.

Bæredygtigt design

Fordi små ting kan gøre en stor forskel indeholder dette produkt bæredygtige materialer, som f.eks. ocean-bound plastik og genbrugsplastik. [9]

Suveræn oplevelse hvor som helst

Intel® Evo™-platformen er en perfekt kombination af ydeevne, reaktionsevne, batteritid og fantastiske billeder i en helt ny klasse af laptops. Disse designs er verificeret af Intel til at give en helt særlig laptop-oplevelse hvor som helst. [10]

Få det maksimale ud af 365

Microsoft 365 gør dit liv mere kreativt, organiseret og sikkert. Et års abonnement til nye Microsoft 365-kunder. [11]

HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 30 minutter. [12]

Wi-Fi 6E (2 x 2) og Bluetooth® 5.3 trådløst kort

Oplev hurtigere hastigheder, forbedret ydeevne, større kapacitet og kortere ventetid end tidligere iterationer med Wi-Fi 6E og Bluetooth® 5.3 trådløst kort. [13]

HP audio boost

Du får lydkvalitet på et helt nyt niveau med smart forstærkningsteknologi, der giver høj, klar og dynamisk lyd.

All-in-One tastatur

Kontroller dit privatliv, sikkerhed og multimedia med bare et tryk på en knap. Naviger problemfrit uden distraktioner med alle dine genvejstaster et sted.

Dynamiske farver

Undgå belastning af øjnene – de dynamiske farver justerer automatisk skærmfarven og lysstyrken baseret på dit miljø, så det bliver mere behageligt at se på skærmen. For at mindske belastningen af øjnene viser skærmen et køligere lys om dagen, mens lyset bliver varmere, når solen går ned.

Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder hvorpå du kan oprette forbindelse til dine mest foretrukne personer, nyheder, spil og indhold, giver Windows 11 giver dig rum til at tænke, udtrykke og skabe på en naturlig måde. [7]

Variabel opdateringshastighed
Variabel opdateringshastighed

Opnå den bedste ydeevne til dit kreative arbejde uden at gå på kompromis med batteritiden. VRR-teknologi giver mulighed for, at din pc dynamisk tilpasser opdateringshastigheden ud fra billedhastigheden på det indhold, du viser.

PCIe SSD-lager
PCIe SSD-lager

Start på få sekunder med lynhurtig hastighed med op til 1 TB PCIe SSD-lagerplads.

Design
Farvenavn
Nightfall, sort aluminium, lyse messing accenter
Produkttype *
Hybrid (2-i-1)
Produktfarve *
Sort
Formfaktor *
Konvertibel (mappe)
Markedspositionering
Premium
Introduktionsår
2023
Produktdesign
Sandblæst anodiseret finish
Originalt mærkenavn
HP
Display
Skærm diagonal *
40,6 cm (16")
Skærmopløsning *
3840 x 2400 pixel
Berøringsskærm *
Yes
HD-type
UHD+
Paneltype
OLED
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:10
Skærm glas type
Corning Glass
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
400 cd/m²
Skærm diagonal (metrisk)
40,6 cm
RGB-farverum
DCI-P3
Farveområde
100%
High Dynamic Range (HDR) understøttet
Yes
HDR-teknologi (High Dynamic Range)
High Dynamic Range (HDR) 500
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
13th gen Intel® Core™ i7
Processormodel *
i7-1360P
Processorkerner
12
Processortråde
16
Processor boost frekvens
5 GHz
Processor-cache
18 MB
Processor cache type
L3
Konfigurerbar TDP-down
20 W
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
3200 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
16 GB
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
MicroSD (TransFlash)
Grafik
Producent af diskret GPU-udstyr
Intel
Diskret grafikadaptermodel *
Intel Arc A370M
Diskret grafikadapterhukommelse
4 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
Yes
On-board grafikkort, model *
Intel Iris Xe Graphics
Lyd
Lydsystem
B&O PLAY
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
4
Højttalerproducent
Bang & Olufsen
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera opløsning (numerisk)
5 MP
Infrarødt kamera (IR)
Yes
Privatlivskamera
Yes
Privatlivets fred type
Privatlivsnedlukning
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6E AX211
Producent af WLAN-controller
Intel
Bluetooth
Yes
Netværk
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte
1
Antal HDMI-porte *
1
HDMI-version
2.1
Thunderbolt 4 porte antal
2
Intel® Thunderbolt 4
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
3
Præstation
Bundkort chipsæt
Intel® SoC
Elektronisk kompas
Yes
Accelerometer
Yes
Gyroskop
Yes
Temperaturføler
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
yönmusta
Software
Forudinstalleret software
Duet® til HP (30-dages gratis prøveversion); ExpressVPN (30-dages gratis prøveversion); LastPass Premium (30-dages gratis prøveversion); Intel® Unison™, 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (1 års abonnement), 1 månedes gratis prøveperiode på Adobe
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home
Medfølgende software
McAfee LiveSafe; Dropbox
Processor særlige funktioner
CPU-konfiguration (maks.)
1
Specifikke funktioner for mærket
HP lydboost
Yes
HP højttalertype
HP-quad højttalere
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP frontkamera
HP TrueVision 5MP
HP sikkerhedsværktøjer
All-in-One-tastatur; Understøttelse af Trusted Platform Module (dedikeret TPM)
HP Software medfølger
HP Support Assistant; HP Connection Optimizer; HP Command Center; MyHP; OMEN Gaming Hub; HP Display Control; HP Enhanced Lighting
HP segment
Hjem
HP GTIN (EAN/UPC)
197192353271
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
6
Batterikapacitet *
83 Wh
Batterilevetid (maks.)
10,5 t
Vedvarende afspilningstid, video
14,5 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Strømstyring
Vekselstrømsadapter strøm
135 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Opladningsport til USB Type-C *
Yes
USB strømforsyning
Yes
Sikkerhed
Fingeraftrykslæser
Yes
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Gold
Bæredygtige teknologier og materialer
Ocean-bound plastik i højtalerkabinet(ter) og kant; Tastaturmekanismen er fremstillet af landbrugsaffald; Genbrugsmetal i cover, tastaturramme, base, hængseldæksel (-dæksler) og låg; Tastaturtaster er fremstillet af genanvendt genbrugsplast
Vægt & størrelser
Bredde
358 mm
Dybde
245,3 mm
Højde
19,9 mm
Vægt *
2,15 kg
Emballeringsdata
Pakkebredde
136 mm
Pakkedybde
431 mm
Pakkehøjde
330 mm
Pakkevægt
4,38 kg
Emballage indhold
Medfølgende taske
Yes
Lyspen
No
Andre funktioner
Antal højttalere
4
Farvesensor
Yes