location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14-em0000no AMD Ryzen™ 3 7320U Laptop 35,6 cm (14") Fuld HD 8 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-em0000no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
8F8A9EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197029148612 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 3407
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 24 Jun 2025 02:53:09
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points HP 14-em0000no AMD Ryzen™ 3 7320U Laptop 35,6 cm (14") Fuld HD 8 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Muslingeskal Sort
  • - AMD Ryzen™ 3 7320U Processorkerner: 4
  • - 35,6 cm (14") Fuld HD 1920 x 1080 pixel IPS 16:9
  • - 8 GB LPDDR5-SDRAM 5500 MHz
  • - 128 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Lithium polymer (LiPo) 41 Wh 11,25 t 45 W
  • - Windows 11 Home in S mode
More>>>
Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder hvorpå du kan oprette forbindelse til dine mest foretrukne personer, nyheder, spil og indhold, giver Windows 11 giver dig rum til at tænke, udtrykke og skabe på en naturlig måde.[7]

AMD Ryzen™ 3-processor
AMD Ryzen™ 3-processor

Denne nydesignede og ultraeffektive arkitektur er en revolution inden for processorteknologi med fire kerner og tråde, der kan klare selv de mest processorkrævende opgaver.[1]

AMD Radeon™-grafikkort
AMD Radeon™-grafikkort

Uanset om det er spil eller film, får du den bedste ydeevne til al din underholdning.

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på.[8]

Full HD-skærm
Full HD-skærm

Læn dig tilbage, og nyd de krystalklare billeder, som bliver bragt til live af 2 mio. pixels Dit digitale indhold bliver bragt til live med en opløsning på 1920 x 1080.[9]

SuperSpeed USB Type-C 5 Gbps signaldatahastighed
SuperSpeed USB Type-C 5 Gbps signaldatahastighed

Med mere end 100 % sRGB-farveplads giver denne skærm naturtro gengivelse af farver med minimal indsats. Perfekt til fotos, videoer – og alle dine kreative projekter.

HP Fast Charge
HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter.[10]

PCIe SSD-lager
PCIe SSD-lager

Start på få sekunder med lynhurtig hastighed med op til 128 GB PCIe SSD-lagerplads.

Ubesværet forbindelse
Ubesværet forbindelse

Oplev hurtigere hastigheder, forbedret ydeevne og større kapacitet med Wi-Fi 6 og Bluetooth 5.3 trådløst kort.[11]

To højttalere
To højttalere

Skru op for lydstyrken af dine foretrukne musiknumre, film eller spil med to stereohøjttalere,

To fremadrettede højttalere
To fremadrettede højttalere

Skru op for lyden på din foretrukne musik, film og spil. Når lyden er rettet mod dig, er der intet, der kommer mellem dig og underholdningen.

USB Type-C 5 Gbps signaldatahastighed
USB Type-C 5 Gbps signaldatahastighed

Tilslut dit eksterne lager med denne USB Type-C-port, der har 5 Gbps signaldatahastighed. Og den er reversibel, så du ikke behøver at tænke over, om stikket vender forkert.[12]

Tilsluttet med moderne standby

Hold styr på dine e-mails, kalendernotifikationer og meget mere, selv når du ikke bruger din pc. Din pc forbliver tilsluttet, så du kan få øjeblikkelige opdateringer.

Tastatur i fuld størrelse
Tastatur i fuld størrelse

Med et tastatur i fuld størrelse kan du arbejde hvor som helst. Tasterne skal kun trykkes 1,5 mm ned for at blive aktiveret, hvilket sikrer maksimal skrivekomfort og produktivitet.

HP True Vision HD-kamera
HP True Vision HD-kamera

Du kan videochatte i levende kvalitet, selv når lyset er svagt, og hver eneste samtale føles som en samtale ansigt til ansigt, så du kan bevare forbindelsen på en bedre måde.[13]

Cloudlagring i Dropbox
Cloudlagring i Dropbox

Opbevar og synkroniser dit indhold online med Dropbox. Du får 25 GB lagerplads i et år og mulighed for at åbne, administrere og dele fotos og filer samt musik overalt, hvor der er internetforbindelse.[14]

McAfee Online Protection (30 dages prøve)
McAfee Online Protection (30 dages prøve)

Beskyt din enhed med prisvindende antivirus og onlinebeskyttelse. Gratis prøveversion inkluderer sikker VPN til beskyttelse af personlige oplysninger og databeskyttelse, når du browser på offentligt wi-fi[15]

Ydeevne til hele dagen
Ydeevne til hele dagen

Gå trygt dagen i møde med en driftssikker AMD-processor[1], lang batteritid, HP Fast Charge og hurtige trådløse forbindelser.

Krystalklare og livagtige billeder
Krystalklare og livagtige billeder

Alt dit indhold ser godt ud takket være det strømlinede design, den livagtige skærm og 84 % screen-to-body-forhold[4].

Bygget til at være driftssikker og med genbrugsmaterialer
Bygget til at være driftssikker og med genbrugsmaterialer

HP 14" Laptop PC indeholder genbrugsplast[5] og er EPEAT Gold[6]-registreret og ENERGY STAR-certificeret.

Design
Farvenavn
Kulsort
Produkttype *
Laptop
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Introduktionsår
2023
Produktdesign
Mat omslag med mønstret overflade og tastaturramme, tekstureret bund
Oprindelsesland
Kina
Originalt mærkenavn
HP
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 3
Processorgeneration
AMD Ryzen 7000 Series
Processormodel *
7320U
Processorkerner
4
Processortråde
8
Processor boost frekvens
4,1 GHz
Processor-cache
4 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
LPDDR5-SDRAM
Hukommelsesur hastighed
5500 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
8 GB
Lagring
Samlet lagringskapacitet *
128 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
128 GB
Antal installerede SSD'er
1
SDD-kapacitet
128 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
AMD
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
AMD Radeon Graphics
On-board grafikkort, model *
AMD Radeon Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
Producent af WLAN-controller
Realtek
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Antal HDMI-porte *
1
Porte & Grænseflader
HDMI-version
1.4b
Kombineret hovedtelefon/mikrofon-port
Yes
Præstation
Bundkort chipsæt
AMD SoC
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
kulsort
Software
Forudinstalleret software
ExpressVPN (30 dages gratis prøveversion); LastPass Premium (30 dages gratis prøveversion), 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (30 dages prøve)
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home in S mode
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP frontkamera
HP TrueVision HD
HP sikkerhedsværktøjer
Knap til afbrydelse af mikrofon; Privacy-lukker på kamera; Understøtter Trusted Platform-modul (TPM)
HP Software medfølger
HP Support Assistant; myHP
HP segment
Hjem
HP GTIN (EAN/UPC)
197029148612
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
3
Batterikapacitet *
41 Wh
Batterilevetid (maks.)
11,25 t
Vedvarende afspilningstid, video
11,5 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Gold
Vægt & størrelser
Bredde
323,7 mm
Dybde
215 mm
Højde (front)
1,79 cm
Højde (bagside)
3,25 cm
Vægt *
1,4 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøjde
305 mm
Pakkevægt
2 kg
CO2-aftryk
Samlet CO2-fodaftryk (kg of CO2e)
150
Kulstofudledning, produktion (kg CO2e)
132
Kulstofudledning, logistik (kg CO2e)
3
Samlet kulstofudledning, uden brugsfase (kg CO2e)
15
Emballage indhold
Lyspen
No
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Andre funktioner
Antal højttalere
2
Manufacturer warranty
1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet.
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)