location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15 G6 Intel Xeon E E-2286M Mobil workstation 39,6 cm (15.6") Fuld HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ZBook
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 G6
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
8JL64EA
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 11395
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Mar 2024 14:26:42
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP ZBook 15 G6 Intel Xeon E E-2286M Mobil workstation 39,6 cm (15.6") Fuld HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mobil workstation Muslingeskal
  • - Intel Xeon E E-2286M 2,4 GHz Processorkerner: 8
  • - 39,6 cm (15.6") Fuld HD 1920 x 1080 pixel IPS LED-baggrundsbelysning 16:9
  • - 32 GB DDR4-SDRAM 2666 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA Quadro T2000 4 GB Intel UHD Graphics P630
  • - Wi-Fi 6 (802.11ax) Ethernet LAN Bluetooth 5.0
  • - Lithium polymer (LiPo) 90 Wh 150 W
  • - Windows 10 Pro 64-bit
More>>>
Ydeevne for fuld fart

Du får lynhurtig ydeevne på selv de tungeste multi-app-arbejdsgange. Øg din hastighed på enkelt- og flertrådede apps med den højtydende multikerne Intel-processor. Vores termiske design sørger altid for nedkøling og stilhed.

Klar til udvidelser. Der kræves ikke værktøj.

Når din teknologi skal udvikles, kan du nemt opgradere. Du skal blot fjerne bagpanelet og skifte hukommelse eller lagring, det tager kun få sekunder.

Brancheførende sikkerhed

Avancerede sikkerhedsfunktioner er med som standard på alle ZBook 15. Systembeskyttelse som HP Sure Start – branchens første selvreparerende BIOS – betyder, at din enhed er beskyttet, ligesom dine data og din identitet.

Intel® Xeon®-processor

Få maksimal hastighed, der forbedrer ydeevne og oppetider i selv de mest krævende arbejdsgange med en Intel® Xeon®-processor. [3]

Windows 10 Pro 64

Du behøver ikke gå på kompromis med hverken ydeevne eller sikkerhed med Windows 10 Pro, leveret af HP’s samarbejds- og tilslutningsteknologi.

15,6" FHD-skærm med 250 nits

Få klare og skarpe billeder i fuld HD. Du får nemmere ved at arbejde på denne refleksfri skærm.

HP Z Turbo Drive-højhastighedslager

Arbejd uden begrænsninger fra et vilkårligt sted med en lokal PCIe-harddisk, der er op til 6 gange hurtigere end SATA SSD og op til 21 gange hurtigere end almindelige HDD-harddiske. [4]

Militær standardtest

Vores ZBooks er designet til krævende tests på militærniveau, herunder fald, stød og barske miljøer. Nu kan du tage dit arbejde med på farten og være sikker på, at din laptop er designet til at holde. [5]

HP Collaboration-tastatur

Foretag opkald via Skype® overalt med HP Noise Cancellation og med en tredje mikrofon. Genvejstaster, herunder start/afslut opkald, kalender- og skærmdeling, gør samarbejde så nemt som ingenting. [6]

Tastatur, der kan tåle spild

Ulykker sker – derfor har vi designet et tastatur med et afløbshul, så mindre spildvæske kan løbe ud i bunden og derved gøre rengøringen nemmere.

Brancheførende sikkerhedsfunktioner

Avancerede sikkerhedsfunktioner er standard. Systembeskyttelse som HP Sure Start – branchens første selvreparerende BIOS – betyder, at din enhed er beskyttet, ligesom dine data og din identitet.

Multifaktorgodkendelse

Godkendelse kun med adgangskode bliver fortid med HP Client Security Manager Gen5 og Windows Hello. [7]

Design
Produkttype *
Mobil workstation
Formfaktor *
Muslingeskal
Oprindelsesland
Kina
Display
Skærm diagonal *
39,6 cm (15.6")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
39,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel Xeon E
Processormodel *
E-2286M
Processorkerner
8
Processortråde
16
Processor boost frekvens
5 GHz
Processorfrekvens *
2,4 GHz
Systembus-hastighed
8 GT/s
Processor-cache
16 MB
Processor cache type
L3
Processor sokkel
BGA 1440
Processor litografi
14 nm
Processor kodenavn
Coffee Lake
Thermal Design Power (TDP)
45 W
Konfigurerbar TDP-down
35 W
Tjunction
100 °C
Maksimalt antal PCI Express-kanaler
16
PCI Express slots version
3.0
PCI Express-konfigurationer
1x16, 2x8, 1x8+2x4
Hukommelse
Intern hukommelse *
32 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
2666 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
2 x 16 GB
Hukommelsesstik
2x SO-DIMM
Fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
NVMe
NVMe
Yes
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA Quadro T2000
Diskret grafikadapterhukommelse
4 GB
Diskret grafikhukommelsestype
GDDR5
On-board grafikkort *
Yes
Diskret grafikadapter *
Yes
On-board grafikkort, model *
Intel UHD Graphics P630
Indbygget grafikadapter basefrekvens
350 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1250 MHz
Maksimalt indbygget grafikadapterhukommelse
64 GB
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.5
Indbygget grafikadapter-ID
0x3E94
Lyd
Lydsystem
Bang & Olufsen
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Frontkamera signalformat
1080p
Front kamera HD type
Fuld HD
Infrarødt kamera (IR)
Yes
Netværk
Wi-Fi
Yes
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Antenne type
2x2
Ethernet LAN
Yes
Netværk
Bluetooth
Yes
Bluetooth-version
5.0
Porte & Grænseflader
Antal USB 2.0-porte *
1
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
3
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
2
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
2.0b
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
1
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
Yes
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Tastatur i fuld størrelse
Yes
Software
Operativsystemets arkitektur
64-bit
Operativsystem installeret *
Windows 10 Pro
Processor særlige funktioner
Intel® My WiFi Teknologi (Intel® MWT)
Yes
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Intel® Turbo Boost Teknologi
2.0
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® InTru™ 3D Teknologi
Yes
Intel® Quick Sync Video Teknologi
Yes
Intel® Flex Memory Access
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Trusted Execution Teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Sikker Nøgle
Yes
Intel® TSX-NI
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Processor-pakke størrelse
42 x 28 mm
Understøttede instruktionssæt
SSE4.1, SSE4.2, AVX 2.0
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
192993
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP sikkerhedsværktøjer
HP Device Access Manager;HP Startup Approval; HP Security Manager; HP Sure Start Gen5; HP Secure Erase; HP Client Security Manager Gen5; HP Manageability Integration Kit; HP Sure Recover Gen2; Microsoft Defender; HP Client Security Suite Gen5; HP Sure Sense
HP segment
Forretning
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
4
Batterikapacitet *
90 Wh
Strømstyring
Vekselstrømsadapter strøm
150 W
Sikkerhed
Trusted Platform Module (TPM)
Yes
Bæredygtighed
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde
376 mm
Dybde
264 mm
Højde
26 mm
Vægt *
2,6 kg
Emballage indhold
AC-adapter inkluderet *
Yes
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2020-02-01 14:58:33
Dk har samlet 7 ekspertanmeldelser for HP ZBook 15 G6 Intel Xeon E E-2286M Mobil workstation 39,6 cm (15.6") Fuld HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%