location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Firefly 14 inch G11 Mobile Workstation PC Intel Core Ultra 7 165H Mobil workstation 35,6 cm (14") WUXGA 64 GB DDR5-SDRAM NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Firefly 14 inch G11 Mobile Workstation PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
8T153EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199251536250 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1221
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 30 Jul 2025 11:11:59
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points HP ZBook Firefly 14 inch G11 Mobile Workstation PC Intel Core Ultra 7 165H Mobil workstation 35,6 cm (14") WUXGA 64 GB DDR5-SDRAM NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Præstation Mobil workstation
  • - Intel Core Ultra 7 165H Processorkerner: 16
  • - 35,6 cm (14") WUXGA 1920 x 1200 pixel IPS
  • - 64 GB DDR5-SDRAM 5600 MHz 2 x 32 GB
  • - NVIDIA RTX A500 4 GB Intel Arc Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium polymer (LiPo) 56 Wh
  • - Windows 11 Pro
More>>>
HP anbefaler Windows 11 Pro til virksomheder

Arbejd hvor som helst uden at gå på kompromis med ydeevne med Windows 11 og HP's teknologi til samarbejde, sikkerhed og tilslutning. Opsummer og omskriv indhold, få relevante indholdsanbefalinger, og hold styr på tingene med Microsoft Copilot.[4]

Intel Core™ Ultra-processor

Slip produktiviteten løs med en ny arkitektur, der leverer strømeffektiv ydeevne til virksomheders komplekse arbejde, og som er specialbygget til den næste æra af AI-software, ved at sende den rigtige opgave til den rigtige maskine på det rigtige tidspunkt.[11]

NVIDIA-grafikkort

Klar selv de største projekter med en NVIDIA RTX™ A500 Laptop GPU (tilkøb); certificeret til professionelle apps.

HP Z Turbo Drive-højhastighedslager

Arbejd uden begrænsninger fra et vilkårligt sted med en lokal PCIe-harddisk, der er op til 6 gange hurtigere end SATA SSD og op til 21 gange hurtigere end almindelige HDD-harddiske.[12]

HP Fast Charge

Super hurtig genopladning, der tager dig fra nul til 50 % på kun 30 minutter.[13]

Tastatur, der kan tåle spild

Ulykker sker – derfor har vi designet et tastatur med et afløbshul, så mindre spildvæske kan løbe ud i bunden og derved gøre rengøringen nemmere.

Wi-Fi 6E

Få hurtig og pålidelig forbindelse i tætte trådløse miljøer med Wi-Fi 6E[14]

Brancheførende sikkerhedsfunktioner

Avancerede sikkerhedsfunktioner er standard. Systembeskyttelse som HP Sure Start – branchens første selvreparerende BIOS – betyder, at din enhed er beskyttet, ligesom dine data og din identitet.

Få ydeevne svarende til den professionelle klasse

Sig farvel til nedbrud og multi-task uden problemer med en Intel CPU[1] og integreret eller diskret GPU.[8]

Arbejd hele dagen. Alle steder

Vær produktiv overalt med vores mest mobile ZBook. Med en startvægt på 3,88 lbs[3] er denne elegante enhed klar til at tage med på farten.

Tilslut. Kommuniker. Samarbejd.

Arbejd effektivt overalt med Wi-Fi 6E[9], et 5 MP-kamera[2] og AI-software til at blokere baggrundsstøj.[10]

Vær med til at beskytte vores fælles fremtid med pc'er, som bliver mere og mere bæredygtige

Hos HP går vi op i den indvirkning, vores produkter har på mennesker, samfund og planeten. Det er derfor, denne enhed er EPEAT Gold-registreret[5], og den ydre emballage er 100 % bæredygtigt fremstillet[6].

Design
Produkttype *
Mobil workstation
Markedspositionering
Præstation
Originalt mærkenavn
HP
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1200 pixel
Berøringsskærm *
No
HD-type
WUXGA
Paneltype
IPS
Skærmens lysstyrke
300 cd/m²
Skærm diagonal (metrisk)
35,6 cm
Processor
Processorproducent *
Intel
Processorserie *
Intel Core Ultra 7
Processormodel *
165H
Processorkerner
16
Processortråde
22
Processor boost frekvens
5 GHz
Processor-cache
24 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
64 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelsesur hastighed
5600 MHz
Hukommelseslayout (slots x størrelse)
2 x 32 GB
Hukommelsesstik
2x SO-DIMM
Hukommelseskanaler
To-kanals
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA RTX A500
Diskret grafikadapterhukommelse
4 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
Yes
On-board grafikkort, model *
Intel Arc Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera opløsning (numerisk)
5 MP
Infrarødt kamera (IR)
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6E AX211
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
3
Antal HDMI-porte *
1
HDMI-version
2.1
USB type-C DisplayPort alternativ tilstand
Yes
Præstation
Bundkort chipsæt
Intel® SoC
Tastatur
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Tastatur i fuld størrelse
Yes
Inputenhedsmodel
HP Premium Keyboard
Software
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP segment
Forretning
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
3
Batterikapacitet *
56 Wh
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Strømstyring
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
USB strømforsyning
Yes
Sikkerhed
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
TCO
Vægt & størrelser
Bredde
315,7 mm
Dybde
224,4 mm
Højde
19,2 mm
Emballeringsdata
Pakkebredde
483 mm
Pakkedybde
69 mm
Pakkehøjde
305 mm
Land Distributør
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)