location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power 16 inch G11 Mobile Workstation PC Mobil workstation Wi-Fi 6E (802.11ax) Windows 11 Pro

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Power 16 inch G11 Mobile Workstation PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
8T154EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199251536229 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1341
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 29 Jul 2025 07:31:46
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points HP ZBook Power 16 inch G11 Mobile Workstation PC Mobil workstation Wi-Fi 6E (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Præstation Mobil workstation
  • - Intel Arc Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - Windows 11 Pro
More>>>
HP anbefaler Windows 11 Pro til virksomheder

Arbejd hvor som helst uden at gå på kompromis med ydeevne med Windows 11 og HP's teknologi til samarbejde, sikkerhed og tilslutning. Opsummer og omskriv indhold, få relevante indholdsanbefalinger, og hold styr på tingene med Microsoft Copilot.[10]

Intel Core™ Ultra-processor

Slip produktiviteten løs med en ny arkitektur, der leverer strømeffektiv ydeevne til virksomheders komplekse arbejde, og som er specialbygget til den næste æra af AI-software, ved at sende den rigtige opgave til den rigtige maskine på det rigtige tidspunkt.[11]

HP Z Turbo Drive-højhastighedslager

Arbejd uden begrænsninger fra et vilkårligt sted med en lokal PCIe-harddisk, der er op til 6 gange hurtigere end SATA SSD og op til 21 gange hurtigere end almindelige HDD-harddiske.[12]

Tastatur, der kan tåle spild

Ulykker sker – derfor har vi designet et tastatur med et afløbshul, så mindre spildvæske kan løbe ud i bunden og derved gøre rengøringen nemmere.

Wi-Fi 6E

Få hurtig og pålidelig forbindelse i tætte trådløse miljøer med Wi-Fi 6E[13]

Brancheførende sikkerhedsfunktioner

Avancerede sikkerhedsfunktioner er standard. Systembeskyttelse som HP Sure Start – branchens første selvreparerende BIOS – betyder, at din enhed er beskyttet, ligesom dine data og din identitet.

Professionelt certificeret kraft inden for rækkevidde

Klar nemt store arbejdsmængder i 3D med en integreret eller dedikeret GPU,[1] Intel CPU[7] og store hukommelseskonfigurationer.

Slidstærkt kabinet i ren aluminium

Denne pc, som er designet til at gennemgå krævende test i henhold til militære standarder[3], er bygget til at holde med et udpræget førsteklasses touch.

Tilslut. Kommuniker. Samarbejd.

Samarbejd effektivt med ZBook Power. Med 5 MP-kameraet[1], Wi-Fi 6E[8] og lang batteritid[9] kan du nemt oprette forbindelse

Medvirk til at beskytte vores fælles fremtid med pc'er, som bliver mere og mere bæredygtige.

Hos HP går vi op i den indvirkning, vores produkter har på mennesker, samfund og planeten. Det er derfor, denne enhed er EPEAT Gold-registreret[5], og den ydre emballage er 100 % bæredygtigt fremstillet[6].

Design
Produkttype *
Mobil workstation
Markedspositionering
Præstation
Originalt mærkenavn
HP
Display
Berøringsskærm *
No
Hukommelse
Hukommelsesstik
2x SO-DIMM
Hukommelseskanaler
To-kanals
Ikke-fejlkorrigerende kode
Yes
Grafik
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
Yes
On-board grafikkort, model *
Intel Arc Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Antal mikrofoner
2
Kamera
Front kamera
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal HDMI-porte *
1
HDMI-version
2.1
USB type-C DisplayPort alternativ tilstand
Yes
Præstation
Bundkort chipsæt
Intel® SoC
Tastatur
Numerisk tastatur *
Yes
Spildsikret tastatur
Yes
Software
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP segment
Forretning
Strømstyring
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
USB strømforsyning
Yes
Sikkerhed
Fingeraftrykslæser
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
TCO
Vægt & størrelser
Bredde
359,4 mm
Dybde
251 mm
Højde
22,9 mm
Emballeringsdata
Pakkebredde
552 mm
Pakkedybde
69 mm
Pakkehøjde
345 mm
Land Distributør
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)