location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 14b-cb0230no Intel® Pentium® Silver N6000 35,6 cm (14") Berøringsskærm HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blå

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Chromebook x360
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14b-cb0230no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
940S6EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197498857138 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1254
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 22 Jan 2025 22:31:25
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jul 2024
Product end of life date
Bullet Points HP Chromebook x360 14b-cb0230no Intel® Pentium® Silver N6000 35,6 cm (14") Berøringsskærm HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Chromebook Konvertibel (mappe) Blå
  • - Intel® Pentium® Silver N6000 1,1 GHz Processorkerner: 4
  • - Berøringsskærm 35,6 cm (14") HD 1366 x 768 pixel
  • - 8 GB LPDDR4x-SDRAM 2933 MHz
  • - 128 GB eMMC
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium polymer (LiPo) 47 Wh 13,5 t 45 W
  • - ChromeOS
More>>>
Kraftfuld og lang batteritid
Kraftfuld og lang batteritid

Chromebook x360 har en Intel®-processor[1] og masser af funktioner, såsom lang batteritid og et tastatur i fuld størrelse.

Touchskærm med mikrokant
Touchskærm med mikrokant

Få en endnu bedre visuel oplevelse med en touchskærm med mikrokant.

Google Play Butik for at kunne bruge apps
Google Play Butik for at kunne bruge apps

Forbliv sikker og opdateret med nem integration af din Chrome-browser og adgang til Google Play Butik[2].

Intel® UHD-grafikkort

Du kan nemt streame indhold i 4K og spille dine foretrukne spil i 720p uden brug af et dedikeret grafikkort. Med fremragende Intel® UHD-grafikydelse kan du se forskellen i alt, hvad du laver. [4]

HD-touchskærm

Ræk ud, og betjen pc'en med et enkelt tryk. Du har mulighed for at knibe, zoome, trykke og stryge direkte på skærmen, hvilket gør interaktionen med computeren til en intuitiv oplevelse. [5]

Havplast

Vores laptops er bygget med omtanke for miljøet og indeholder bæredygtige materialer såsom ocean-bound plastik i højttalerkabinettet og genanvendt aluminium. [6]

Batteritid til lange dage

Forlæng dagen til ud på aftenen med batteritid op til 13 timer og 30 minutter. Længere batteritid betyder, at du kan blive ved i løbet af dagen uden at skulle genoplade. [7]

128 GB eMMC-lager

Det integrerede multimediekort sørger for, at du får en pålidelig, flashbaseret harddisk til en god pris. I modsætning til almindelige harddiske har denne harddisk ingen bevægelige dele, så risikoen for fejl og skader reduceres.

USB Type-C® Power + Display + 5 Gbps signalhastighed

Forsyn din enhed med strøm, eller slut den til en ekstern skærm ved hjælp af én USB-C®-port med en signalhastighed på 5 Gb/s. Og den kan vendes om, så du behøver ikke tænke på, hvordan du vender stikket. [9]

Bagbelyst tastatur

Du kan fortsætte, selv hvis belysningen er dårlig, og på lange flyrejser om natten. Med det bagbelyste tastatur med integreret numerisk tastatur kan du nemt skrive overalt.

HP Imagepad med multi-touch-bevægelser

Multi-touch-pegefeltet understøtter bevægelser med fire fingre, og du kan rulle, zoome og navigere med et enkelt tryk.

Tilsluttet stand-by

Hold styr på dine e-mails, kalendernotifikationer og meget mere, selv når du ikke bruger din pc. Din pc forbliver tilsluttet, så du kan få øjeblikkelige opdateringer. [10]

Få enestående ydeevne til arbejde og underholdning
Få enestående ydeevne til arbejde og underholdning

Med en Intel® Pentium®-processor i din pc kan du ubesværet multitaske med mange skærmfunktioner og nemt kommunikere med venner og familie samt tage din favoritunderholdning med på farten. [3]

Kombination af 802.11a/b/g/n/ac (2 x 2) Wi-Fi® og Bluetooth® 5
Kombination af 802.11a/b/g/n/ac (2 x 2) Wi-Fi® og Bluetooth® 5

Bevar forbindelsen til Wi-Fi og Bluetooth®-udstyr med trådløs teknologi. [8]

Design
Farvenavn
Knaldblåt cover og tastaturramme, askegrå bund
Produkttype *
Chromebook
Produktfarve *
Blå
Formfaktor *
Konvertibel (mappe)
Markedspositionering
Everyday
Introduktionsår
2023
Produktdesign
Cover og tastaturramme i poleret og malet finish
Originalt mærkenavn
HP
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1366 x 768 pixel
Berøringsskærm *
Yes
HD-type
HD
Skærm glas type
Kant til kant glas
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Pentium® Silver
Processormodel *
N6000
Processorkerner
4
Processortråde
4
Processor boost frekvens
3,3 GHz
Processorfrekvens *
1,1 GHz
Processor-cache
4 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
LPDDR4x-SDRAM
Hukommelsesur hastighed
2933 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
8 GB
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
128 GB
Lagermedie *
eMMC
Flash-hukommelse
128 GB
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
MicroSD (TransFlash)
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Lyd
Lydsystem
B&O PLAY
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Højttalerproducent
Bang & Olufsen
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Realtec RTL8822CE
Producent af WLAN-controller
Realtek
Netværk
Bluetooth
Yes
Bluetooth-version
5.0
MIMO
Yes
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
1
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
2
USB type-C DisplayPort alternativ tilstand
Yes
Præstation
Bundkort chipsæt
Intel® SoC
Accelerometer
Yes
Gyroskop
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Tastatur i fuld størrelse
Yes
Software
Prøvesoftware
100 GB Google One™ (1 års abonnement medfølger)
Operativsystem installeret *
ChromeOS
Processor særlige funktioner
CPU-konfiguration (maks.)
1
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP Imagepad
Yes
HP frontkamera
HP Wide Vision HD
HP sikkerhedsværktøjer
H1 Sikker mikrocontroller
HP segment
Hjem
HP GTIN (EAN/UPC)
197498857138
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
2
Batterikapacitet *
47 Wh
Batterilevetid (maks.)
13,5 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Batteriets vægt
190 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Opladningsport til USB Type-C *
Yes
USB strømforsyning
Yes
Sikkerhed
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Gold
Bæredygtige teknologier og materialer
Ocean-bound plastik i højtalerkabinet(ter) og kant
Vægt & størrelser
Bredde
326,3 mm
Dybde
219,6 mm
Højde
18,5 mm
Vægt *
1,62 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøjde
305 mm
Pakkevægt
2,29 kg
Emballage indhold
Lyspen
No
Andre funktioner
Antal højttalere
2