location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Firefly G10 Intel® Core™ i7 i7-1355U Mobil workstation 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ZBook Firefly
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Firefly G10
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
98P53ET
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197961473100 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 14066
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 16 Jun 2025 14:01:12
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Dec 2024
Product end of life date
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Firefly G10 Intel® Core™ i7 i7-1355U Mobil workstation 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Præstation Mobil workstation Muslingeskal Sølv
  • - Intel® Core™ i7 i7-1355U 1,7 GHz Processorkerner: 10
  • - 35,6 cm (14") WUXGA 1920 x 1200 pixel IPS 16:10
  • - 32 GB DDR5-SDRAM 5200 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA RTX A500 4 GB Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 51 Wh 65 W
  • - Windows 11 Pro
More>>>
Opgrader ydeevnen til professionelt niveau

Sig farvel til udfald og nedbrud med hurtigere svartid på projekter. Med en Intel®-processor[1] og integreret eller dedikeret grafikkort[3] kan du åbne store filer og køre professionelle programmer på samme tid, så du opnår hurtig multitasking og produktivitet.

Arbejd hele dagen. Alle steder

Med en startvægt på 3,2 lbs[5] er vores mest transportable ZBook klar til at tage med på farten. Den elegante, men robuste enhed med lang batteritid[6] er lille nok til at kunne være i din taske, men stadig effektiv nok til at du kan være produktiv, uanset hvor du er. Det er høj ydeevne med workstation-effektivitet på farten.

Tilslut. Kommuniker. Samarbejd.

Effektivt samarbejde med ZBook Firefly. Det AI-forstærkede 5 MP-kamera med automatisk indramning[7] giver forbedret billedkvalitet også i dæmpet belysning, og AI-støjdæmpningssoftware[8] blokerer for baggrundsstøjen, så du nemt kan være med stort set alle steder fra.

Fordyb dig i dit arbejde

Jo mere du kan se, jo mere kan du lave. Billedformat på 16:10 reducerer behovet for at rulle og viser 11 % mere vertikalt indhold end en skærm med et billedformat på 16:9. Se mere af de programmer og apps, du bruger hver dag.

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

Intel® Core™ i7-processor

Med en Intel® Core™ i7-processor kan du køre flere tunge CPU-programmer på samme tid, uden at det går ud over ydeevnen. [2]

HP Z Turbo Drive-højhastighedslager

Arbejd uden begrænsninger fra et vilkårligt sted med en lokal PCIe-harddisk, der er op til 6 gange hurtigere end SATA SSD og op til 21 gange hurtigere end almindelige HDD-harddiske. [4]

HP Fast Charge

Super hurtig genopladning, der tager dig fra nul til 50 % på kun 30 minutter. [11]

Tastatur, der kan tåle spild

Ulykker sker – derfor har vi designet et tastatur med et afløbshul, så mindre spildvæske kan løbe ud i bunden og derved gøre rengøringen nemmere.

Brancheførende sikkerhedsfunktioner

Avancerede sikkerhedsfunktioner er standard. Systembeskyttelse som HP Sure Start – branchens første selvreparerende BIOS – betyder, at din enhed er beskyttet, ligesom dine data og din identitet.

Design
Produkttype *
Mobil workstation
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Præstation
Originalt mærkenavn
HP
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1200 pixel
Berøringsskærm *
No
HD-type
WUXGA
Paneltype
IPS
Naturligt aspektforhold
16:10
Antirefleksskærm
Yes
Skærmens lysstyrke
400 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
sRGB
Farveområde
100%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
13th gen Intel® Core™ i7
Processormodel *
i7-1355U
Processorkerner
10
Processortråde
12
Processor boost frekvens
5 GHz
Processorfrekvens *
1,7 GHz
Processor-cache
12 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
32 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelsesur hastighed
5200 MHz
Hukommelseslayout (slots x størrelse)
2 x 16 GB
Hukommelsesstik
2x SO-DIMM
Maksimal intern hukommelse *
64 GB
Hukommelseskanaler
To-kanals
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express 4.0
NVMe
Yes
Optisk drevtype *
No
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA RTX A500
Diskret grafikadapterhukommelse
4 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
Yes
Indbygget grafikadapterfamilie
Intel Iris Xe Graphics
On-board grafikkort, model *
Intel Iris Xe Graphics
Antal diskrete grafikadaptere
1
Lyd
Lydsystem
B&O PLAY
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Højttalerproducent
Bang & Olufsen
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera opløsning (numerisk)
5 MP
Front kamera HD type
HD
Infrarødt kamera (IR)
Yes
Netværk
Wi-Fi
Yes
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Netværk
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6E AX211
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal HDMI-porte *
1
HDMI-version
2.0b
Thunderbolt 4 porte antal
2
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB Sleep-and-Charge
Yes
Præstation
Bundkort chipsæt
Intel® SoC
Tastatur
Specielle funktioner på tastaturet
Roiskesuojattu
Pegeredskab
Clickpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Inputenhedsmodel
HP Premium -näppäimistö
Software
Forudinstalleret software
Bing-søgning til IE11; HP Hotkey Support; HP Noise Cancellation-software; HP Performance Advisor; HP Recovery Manager; HP Support Assistant; Indbygget understøttelse af Miracast; HP Connection Optimizer; myHP; HP PC Hardware Diagnostics UEFI; HP PC Hardware Diagnostics Windows; HP Privacy Settings; HP programmerbar tast; HP QuickDrop; HP Touchpoint Customizer; HP Services Scan; HP Anyware; Microsoft 365 og Office (sælges separat og skal aktiveres via internettet)
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP tilslutningsoptimering
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP sikkerhedsværktøjer
HP Sure Click; HP Secure Erase; HP Manageability Integration Kit; HP Sure Sense; HP BIOSphere Gen6; HP Sure Start Gen6; MS Bitlocker-kryptering; Slot til nano-sikkerhedslås; HP Image Assistant Gen4.6; HP TPM-konfigurationsprogram; HP Sure Run Gen4; HP Client Security Manager Gen7; HP Sure Recover Gen4 med integreret billedgendannelse; Secured-core pc-kompatibel; Indbygget TPM 2.0-sikkerhedschip; Infineon SLB9670; Kamera med privacy-lukker
HP administrationsværktøjer
HP Client Catalog; HP Power Manager; HP Client Management Script Library (download); HP Driver Packs (download); HP Image Assistant Gen5 (download); HP Image Assistant (download); HP Cloud Recovery; HP Connect til Microsoft Endpoint Manager
HP segment
Forretning
HP GTIN (EAN/UPC)
197961473100
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
51 Wh
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
USB strømforsyning
Yes
Sikkerhed
Slot til kabellås
Yes
Fingeraftrykslæser
Yes
Smart kortlæser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
TCO
Bæredygtige teknologier og materialer
Ocean-bound plastik i højttalerkabinet; 40 % genanvendt plast; Ekstern strømforsyning 90 % effektivitet; Små mængder halogen; Bulk-emballage til rådighed; Støddæmpende indlæg i kassen er 100 % fra bæredygtige kilder og kan genanvendes; Udvendig kasse og bølgepap er 100 % fra bæredygtige kilder og kan genanvendes
Vægt & størrelser
Bredde
315,6 mm
Dybde
224,3 mm
Højde
19,9 mm
Vægt *
1,45 kg
Emballeringsdata
Pakkebredde
483 mm
Pakkedybde
69 mm
Pakkehøjde
305 mm
Emballage indhold
Tastatur inkluderet
Yes
Tekniske detaljer
Generel produktsikkerhedsforordning (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Andre funktioner
Antal højttalere
2