location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 400 G9 Intel® Core™ i5 i5-13500T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pro
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Mini
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G9
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
997N9ET#ABH
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197961930221 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 12307
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 15 Jul 2025 13:41:00
Datoen af den seneste ændring af databladet i Icecats system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro 400 G9 Intel® Core™ i5 i5-13500T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dokumenteret produktivitet Mini PC Sort 90 W
  • - Intel® Core™ i5 i5-13500T Processorkerner: 14
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - Ethernet LAN Wi-Fi 6E (802.11ax) Bluetooth 5.2
  • - Windows 11 Pro
More>>>
Nyeste Intel®-processor

Klar det hele – lige fra mindre opgaver til mere komplekse projekter – med den nyeste Intel®-processor.[2]

Flex-porte til nem udvidelse

Konfigurer eller udvid din Mini, som du vil, med flex-porte til ældre og slettede desktops.

Beskyttet af HP Wolf Security

HP Wolf Security for Business skaber et hardwareforstærket forsvar, der altid er aktiveret og robust.[4]

Vær med til at beskytte vores fælles fremtid

En meget effektiv strømforsyning og emballage med støbt papirmasse6 er med til at reducere miljøpåvirkningen.[6]

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

Automatisk gendannelse efter firmwareangreb

Firmwareangreb kan fuldstændigt lamme din pc. Hold forbindelsen med HP’s selvreparerende BIOS ─ 7. generation af HP Sure Start gendanner automatisk BIOS efter malware, rootkits eller beskadigelse.

Du kan arbejde uden afbrydelser

Sørg for, at produktiviten forbliver høj, med et minimum af nedetid ved hjælp af de fuldt integrerede og automatiserede muligheder i HP BIOSphere Gen6-firmwarens økosystem. Dine pc’er har ekstra beskyttelse takket være automatiske opdateringer og sikkerhedskontroller. [1]

Tryghed, når du surfer på nettet

Beskyt din pc mod websites, skrivebeskyttede Microsoft® Office-filer og vedhæftede PDF-filer med malware, ransomware og vira takket være hardwareforstærket sikkerhed fra HP Sure Click. [3]

Slet dine drev

HP Secure Erase fjerner harddiskens indhold, så den kan genbruges eller overdrages til en anden. [5]

Simpel pc-administration

Du bruger mindre tid på at få de rigtige opdateringer med HP Support Assistant. [6]

Gør den grundlæggende it-administration hurtigere

HP Manageability Integration Kit hjælper med hurtigere image-oprettelse og administration af hardware, BIOS og sikkerhed via Microsoft System Center Configuration Manager. [7]

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
13th gen Intel® Core™ i5
Processormodel *
i5-13500T
Processorkerner
14
Processortråde
20
Processor boost frekvens
4,6 GHz
Performance-kerner
6
Effektive kerner
8
Ydelseskerne maksimal turbofrekvens
4,6 GHz
Effektiv kerne maksimal turbofrekvens
3,2 GHz
Basisfrekvens af performancekerne
1,6 GHz
Basisfrekvens af effektiv kerne
1,2 GHz
Processor-cache
24 MB
Processor cache type
L3
Processor base power
35 W
Maksimal turbokraft
92 W
Hukommelse
Intern hukommelse *
16 GB
Maksimal intern hukommelse *
64 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 16 GB
Hukommelsesstik
2x DIMM
Hukommelsesur hastighed
3200 MHz
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
4
Intel
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel UHD Graphics 770
Netværk
Ethernet LAN *
Yes
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Producent af WLAN-controller
Intel
WLAN-controller model
Intel Wi-Fi 6E AX211
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.2
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
3
Antal USB 3.2 Gen 2x2 type-C-porte
1
Antal HDMI-porte *
1
Porte & Grænseflader
HDMI-version
2.1
Antal DisplayPorts
2
DisplayPort-version
1.4
Ethernet LAN-porte (RJ-45)
1
Design
Kabinettype *
Mini PC
Farvenavn
Jack black
Antal 2.5" bays
1
Produktfarve *
Sort
Introduktionsår
2023
Oprindelsesland
Kina, Thailand
Præstation
Markedspositionering
Dokumenteret produktivitet
Bundkort chipsæt
Intel Q670
Lydchip
Realtek ALC3252
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Trusted Platform Module (TPM)
Yes
Produkttype *
Mini PC
Trusted Platform Module (TPM) version
2.0
Software
Operativsystem installeret *
Windows 11 Pro
Forudinstalleret software
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; HP Easy Clean; Touchpoint Customizer til virksomheder; HP Easy Clean Keyboard Driver; HSA Fusion til virksomheder; HSA-telemetri til virksomheder; HPX til CMIT
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP sikkerhedsværktøjer
Trusted Platform Module TPM 2.0 Embedded Security Chip leveres med Windows 10 (Common Criteria EAL4+-certificeret) (FIPS 140-2 Level 2-certificeret); HP Secure Erase; HP Sure Click; HP Sure Sense; Absolute Persistence-modul; HP Sure Admin; HP BIOSphere Gen6; HP Tamper Lock; HP Sure Start Gen7; HP Platform Certificate On Device Installation
HP administrationsværktøjer
HP Client Catalog (download); HP Driver Packs (download); HP Image Assistant (download); HP Client Management Script Library (download); HP Connect til Microsoft Endpoint Manager; HP Manageability Integration Kit (download); HP Patch Assistant (download)
HP Software medfølger
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; HP Easy Clean; Touchpoint Customizer for Commercial; HP Easy Clean Keyboard Driver; HSA Fusion for Commercial; HSA Telemetry for Commercial; HPX for CMIT
HP GTIN (EAN/UPC)
197961567113
HP segment
Forretning
Strømstyring
Strømforsyning *
90 W
Strømforsyning indgangsspænding
100 - 240 V
Strømforsyningens indgangsfrekvens
50 - 60 Hz
Driftsbetingelser
Driftstemperatur (T-T)
10 - 35 °C
Relativ luftfugtighed ved drift (H-H)
10 - 90%
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde *
177 mm
Dybde *
175 mm
Højde *
34 mm
Vægt *
1,42 kg
Pakkebredde
498 mm
Pakkedybde
235 mm
Pakkehøjde
132 mm
Pakkevægt
3,4 kg
Emballage indhold
Mus inkluderet
Yes
Tilslutning til mus
Ledningsført
Tilslutning til tastatur
Ledningsført
Tastaturopsætning
QWERTY
Tekniske detaljer
Generel produktsikkerhedsforordning (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Andre funktioner
Fabriksgaranti
1 års (1/1/1) begrænset garanti omfatter 1 år med reservedele, arbejdskraft og reparation på stedet. Vilkår og betingelser varierer fra land til land.
Land Distributør
Nederland 1 distributor(s)