location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 645 14 inch G11 Notebook PC Laptop 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 645 14 inch G11 Notebook PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
9M4G7AT
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199251362651 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 266
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 27 Jul 2025 12:18:02
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points HP EliteBook 645 14 inch G11 Notebook PC Laptop 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Muslingeskal
  • - 512 GB SSD
  • - AMD Radeon 660M
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - Windows 11 Pro
More>>>
HP anbefaler Windows 11 Pro til virksomheder

Arbejd hvor som helst uden at gå på kompromis med ydeevne med Windows 11 og HP's teknologi til samarbejde, sikkerhed og tilslutning. Opsummer og omskriv indhold, få relevante indholdsanbefalinger, og hold styr på tingene med Microsoft Copilot.[1]

Imponerende AMD-processor

Få opgaverne fra hånden med en effektiv og pålidelig næste generations AMD-processor, som giver en meget responsiv oplevelse med tilsluttet moderne standby.[2]

Hurtigt og effektivt trådløst LAN

Din pc's mobilitet og en pålidelig og hurtig forbindelse afgør, hvor du kan arbejde. Få hurtig og pålidelig forbindelse i tætte, trådløse miljøer med gigabit dataoverførselshastighed med Wi-Fi 6E.[4]

Tryghed, når du surfer på nettet

Beskyt din pc mod websites, skrivebeskyttede Microsoft Office-filer og vedhæftede PDF-filer med malware, ransomware og vira takket være hardwareforstærket sikkerhed fra HP Sure Click.[7]

Automatisk gendannelse efter firmwareangreb

Firmwareangreb kan ødelægge din pc fuldstændigt. Vær beskyttet med HP Sure Start, den selvreparerende BIOS, som automatisk gendanner sig selv efter angreb eller ødelæggelse.[8]

Beskyt identiteter med HP's multifaktorgodkendelse generation 3

Hold dit netværk ogVPN beskyttet mod uautoriseret adgang ved at kræve op til tre godkendelsesfaktorer ved logon – herunder i form af fingeraftrykslæser og ansigtsgenkendelse med IR-kamera – med politikker, der sikres på chipniveau.

Nem batteriadministration

Administrer og overvåg dit batteris ydeevne og tilstand, og tilpas ladeindstillingerne med det brugervenlige HP Power Manager-dashboard.[9]

Imponerende AMD-processor

Få arbejdet fra håden med en effektiv og sikker processor i AMD Ryzen™ 7000-serien.[2]

Beskyttet af HP Wolf Security

HP Wolf Security for Business giver hardwareforstærket, altid aktivt og robust forsvar.[3]

Højttalere med krystalklar lyd

Få krystalklar lyd med højttalere, der er fintunet af Poly Studio, og AI-støjreduktion.[5]

Vær med til at beskytte vores fælles fremtid

Denne pc indeholder mindst 50 % PCR-plast i tastehætterne.[6]

Design
Farvenavn
Pike silver
Produkttype *
Laptop
Formfaktor *
Muslingeskal
Markedspositionering
Premium
Originalt mærkenavn
HP
Display
Berøringsskærm *
No
Hukommelse
Hukommelsesstik
2x SO-DIMM
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
Grafik
On-board grafikkort *
Yes
4
AMD
Indbygget grafikadapterfamilie
AMD Radeon Graphics
On-board grafikkort, model *
AMD Radeon 660M
Lyd
Indbyggede højttaler(e)
Yes
Kamera
Front kamera
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB4 Gen 3x2-porte
2
Antal HDMI-porte *
1
HDMI-version
2.1
Porte & Grænseflader
USB type-C DisplayPort alternativ tilstand
Yes
Præstation
Hall-sensor
Yes
Tastatur
Spildsikret tastatur
Yes
Inputenhedsmodel
HP Premium Keyboard
Software
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP segment
Forretning
Strømstyring
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
USB strømforsyning
Yes
Sikkerhed
Fingeraftrykslæser
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Godkendelser
Compliance-certifikater
CE, GS mark, RoHS, VCCI
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, TCO
Vægt & størrelser
Bredde
318,6 mm
Dybde
224,4 mm
Højde (front)
1,09 cm
Højde (bagside)
1,7 cm
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
449 mm
Pakkehøjde
305 mm
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)