location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Mini 260 G9 Intel® Core™ i5 i5-1334U 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pro Mini
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Mini 260 G9
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
9M9K0AT
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198990891149 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1475
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 15 Jul 2025 12:16:16
Datoen af den seneste ændring af databladet i Icecats system
Brochure (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro Mini 260 G9 Intel® Core™ i5 i5-1334U 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dokumenteret produktivitet Mini PC Sort 65 W
  • - Intel® Core™ i5 i5-1334U Processorkerner: 10
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 256 GB SSD
  • - Intel Iris Xe Graphics
  • - Ethernet LAN
  • - Windows 11 Pro
More>>>
HP anbefaler Windows 11 Pro til virksomheder

Arbejd hvor som helst uden at gå på kompromis med ydeevne med Windows 11 og HP's teknologi til samarbejde, sikkerhed og tilslutning. Opsummer og omskriv indhold, få relevante indholdsanbefalinger, og hold styr på tingene med Microsoft Copilot.[1]

13. generations Intel-processor med flere kerner

Få den bedste kombination af kraft, hurtig ydeevne og værdi med en 13. generations Intel Core™-processor, som nemmere og mere pålideligt klarer arbejdsopgaverne takket være flere behandlingskerner.[2]

Simpel pc-administration

Du bruger mindre tid på at få de rigtige opdateringer med HP Support Assistant.[3]

Ydeevne i virksomhedsklassen

Opnå ydeevne til dine daglige opgaver med den nyeste Intel-processor[2] og flere lagringsmuligheder.

Essentiel tilslutning

Det nyeste Wi-Fi 6E[5] til WLAN giver en pålidelig og hurtig forbindelse, som er klar til at opfylde virksomhedens behov.

Alsidig implementering

Brug din Minis kompakte kabinet med muligheder for ekstraudstyr til de mest strømlinede opsætninger i dit arbejdsområde.

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
13th gen Intel® Core™ i5
Processormodel *
i5-1334U
Processorkerner
10
Processortråde
12
Processor boost frekvens
4,6 GHz
Performance-kerner
2
Effektive kerner
8
Ydelseskerne maksimal turbofrekvens
4,6 GHz
Effektiv kerne maksimal turbofrekvens
3,4 GHz
Processor-cache
12 MB
Processor cache type
L3
Processor base power
15 W
Maksimal turbokraft
55 W
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 16 GB
Hukommelsesstik
2x SO-DIMM
Hukommelsesur hastighed
3200 MHz
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
4
Intel
Indbygget grafikadapterfamilie
Intel Iris Xe Graphics
On-board grafikkort, model *
Intel Iris Xe Graphics
Netværk
Ethernet LAN *
Yes
Wi-Fi *
No
Porte & Grænseflader
Antal USB 2.0-porte *
3
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
3
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
1
Antal HDMI-porte *
1
HDMI-version
1.4b
Ethernet LAN-porte (RJ-45)
1
Kombineret hovedtelefon/mikrofon-port
Yes
Antal serielle porte
1
Samlet antal SATA-stik
1
Design
Kabinettype *
Mini PC
Understøttet placering
Vandret
Design
Antal 2.5" bays
1
Slot til kabellås
Yes
Produktfarve *
Sort
Præstation
Markedspositionering
Dokumenteret produktivitet
Lydchip
Realtek ALC3205
Indbyggede højttaler(e)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Trusted Platform Module (TPM)
Yes
Produkttype *
Mini PC
Trusted Platform Module (TPM) version
2.0
Software
Operativsystem installeret *
Windows 11 Pro
Forudinstalleret software
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Support Assistant; McAfee LiveSafe™; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; MyHP; HPX til CMIT
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP sikkerhedsværktøjer
Adgangskode ved opstart (via BIOS); Deaktivering af SATA-porte (via BIOS); Adgangskode til opsætning (via BIOS); Understøttelse af kabinethængelåse og kabellåse; Aktivering/deaktivering af USB (via BIOS); Seriel aktivering/deaktivering (via BIOS); HP DriveLock og Automatic DriveLock; Trusted Platform Module TPM 2.0-integreret sikkerhedschip, der leveres med Windows 10 (Common Criteria EAL4+-certificeret)
HP administrationsværktøjer
HP Client Catalog (download); HP Driver Packs (download); HP Client Management Script Library (download)
HP GTIN (EAN/UPC)
198990891149
HP segment
Forretning
Strømstyring
Strømforsyning *
65 W
Strømforsyning indgangsspænding
100 - 240 V
Strømforsyningens indgangsfrekvens
50 - 60 Hz
Driftsbetingelser
Driftstemperatur (T-T)
10 - 35 °C
Relativ luftfugtighed ved drift (H-H)
10 - 90%
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Bæredygtige teknologier og materialer
Lavt halogenindhold
Vægt & størrelser
Bredde *
177 mm
Dybde *
175 mm
Højde *
34 mm
Vægt *
1,42 kg
Pakkebredde
498 mm
Pakkedybde
235 mm
Pakkehøjde
132 mm
Pakkevægt
2,95 kg
Emballage indhold
Mus inkluderet
Yes
Tilslutning til mus
Ledningsført
Tastatur inkluderet
Yes
Display
Skærm inkluderet *
No
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Andre funktioner
Manufacturer warranty
1 års (1/1/1) begrænset garanti omfatter 1 år med reservedele, arbejdskraft og reparation på stedet. Vilkår og betingelser varierer fra land til land.
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)