location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 25L GT11-0001no AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OMEN
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25L GT11-0001no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
9RM21EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0194850598807 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 7064
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 11 Nov 2024 16:53:31
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP OMEN 25L GT11-0001no AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spil PC Sort 500 W
  • - AMD Ryzen™ 5 3600 3,6 GHz Processorkerner: 6
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA GeForce GTX 1660 SUPER 6 GB
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Windows 10 Home 64-bit
More>>>
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5
Processorgeneration
AMD Ryzen 3000 Series
Processormodel *
3600
Processorkerner
6
Processortråde
12
Processor boost frekvens
4,2 GHz
Processorfrekvens *
3,6 GHz
Processor-cache
32 MB
Processor cache type
L3
Thermal Design Power (TDP)
65 W
Antal installerede processorer
1
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
3200 MHz
Fejlkorrigerende kode
No
Intern hukommelse producent
HyperX
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Indbygget kortlæser
No
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
No
Diskret grafikadaptermodel *
NVIDIA GeForce GTX 1660 SUPER
Diskret grafikadapterhukommelse
6 GB
Diskret grafikhukommelsestype
GDDR6
Antal diskrete grafikadaptere
1
On-board grafikkort, model *
Ikke tilgængelig
Antal grafikadapter HDMI-porte
1
Antal grafikadapter DisplayPorts
1
Antal DVI-D-porte til grafikadapter
1
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Netværk
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Producent af WLAN-controller
Realtek
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.0
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
6
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
1
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Udgange til hovedtelefoner
1
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Design
Kabinettype *
Tower
Understøttet placering
Lodret
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sort
Oprindelsesland
Kina
Præstation
Markedspositionering
Spil
Bundkort chipsæt
AMD B450
Motherboard form faktor
micro ATX
Lydsystem
DTS Headphone:X
Lyd-output kanaler
5.1 kanaler
Produkttype *
PC
Software
Operativsystemets arkitektur
64-bit
Operativsystem installeret *
Windows 10 Home
Prøvesoftware
McAfee LiveSafe, Microsoft Office 365
Medfølgende software
Dropbox
Specifikke funktioner for mærket
HP OMEN command center
Yes
HP Support Assistant
Yes
HP Software medfølger
HP Audio Switch
HP segment
Hjem
Strømstyring
Strømforsyning *
500 W
Vægt & størrelser
Bredde *
165 mm
Dybde *
369 mm
Højde *
433 mm
Vægt *
11,4 kg
Pakkebredde
480 mm
Pakkedybde
299 mm
Pakkehøjde
542 mm
Pakkevægt
14,6 kg
Display
Skærm inkluderet *
No