location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 15-eh3913no AMD Ryzen™ 7 7730U Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pavilion
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion 15-eh3913no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A18P5EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198122753338 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 3678
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 16 Jun 2025 14:01:22
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jan 2025
Product end of life date
Bullet Points HP Pavilion 15-eh3913no AMD Ryzen™ 7 7730U Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Muslingeskal Sølv
  • - AMD Ryzen™ 7 7730U Processorkerner: 8
  • - 39,6 cm (15.6") Fuld HD 1920 x 1080 pixel IPS 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 41 Wh 8,5 t 45 W
  • - Windows 11 Home
More>>>
Pålidelig AMD-processor
Pålidelig AMD-processor

Pålidelig ydeevne med en førsteklasses AMD-processor[1], så du kan få endnu mere fra hånden, uanset hvor du er.

Transportabelt design til produktivitet alle steder fra
Transportabelt design til produktivitet alle steder fra

Et kompakt design, lang batteritid [2] og HP FastCharge[3] gør det muligt for dig at få flere opgaver fra hånden, mens du er på farten.

Oplev fantastisk underholdning ─ hver gang
Oplev fantastisk underholdning ─ hver gang

Denne laptop vækker misundelse med den store afstand fra skærm til krop, micro-edge-kanter og lyd fra B&O.

AMD Ryzen™ 7-processor

Udnyt notebookens imponerende ydeevne. Ny og revolutionerende arkitektur med utrolig batteritid, der giver multitrådet processorkraft og Vega-grafikkort til krævende multimedieopgaver. [5]

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på. [6]

FHD IPS-skærm

Nyd godt af krystalklare billeder fra alle vinkler. Med en bred synsvinkel på 178 grader og en levende opløsning på 1920 x 1080 har du altid et godt udsyn til dit yndlingsindhold. [7]

SuperSpeed USB Type-C® 5 Gbps signaldatahastighed

Med mere end 100 % sRGB-farveplads giver denne skærm naturtro gengivelse af farver med minimal indsats. Perfekt til fotos, videoer – og alle dine kreative projekter.

Havplast

Vores laptops er bygget med omtanke for miljøet og indeholder bæredygtige materialer såsom ocean-bound plastik i højttalerkabinettet. [8]

Hukommelse med to kanaler

Med dobbeltkanalsteknologi virker to kanaler samtidigt for at fordoble kommunikationshastigheden mellem hukommelsescontrolleren og RAM'en, hvilket øger systemets ydeevne.

HP Imagepad med multi-touch-bevægelser

Multi-touch-pegefeltet understøtter bevægelser med fire fingre, og du kan rulle, zoome og navigere med et enkelt tryk.

Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder hvorpå du kan oprette forbindelse til dine mest foretrukne personer, nyheder, spil og indhold, giver Windows 11 giver dig rum til at tænke, udtrykke og skabe på en naturlig måde. [4]

PCIe SSD-lager

Start på få sekunder med lynhurtig hastighed med op til 512 GB PCIe SSD-lagerplads.

Tilsluttet med moderne standby

Hold styr på dine e-mails, kalendernotifikationer og meget mere, selv når du ikke bruger din pc. Din pc forbliver tilsluttet, så du kan få øjeblikkelige opdateringer.

EPEAT® Gold-registreret
EPEAT® Gold-registreret

EPEAT® Gold-registrerede produkter er de højest vurderede produkter, der overholder alle EPEAT-kriterier. EPEAT er verdens førende miljømærke for elektronik. [9]

ENERGY STAR®-certificeret

Spar energi og penge med ENERGY STAR®, der er certificeret af EPA, så du bruger mindre energi og sparer penge, hvor det betyder mest. [10]

Befriende lang batterilevetid

Du kan fokusere på dagens opgaver uden at bekymre dig om opladning. Med en batteritid på op til 8 timer kan du arbejde og se film og videoer og samtidig have fuld bevægelsesfrihed. [12]

HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter. [13]

En virkelig kraftfuld lydoplevelse

Med HP Dual Speakers, HP Audio Boost og justering foretaget af eksperterne hos B&O får du en fyldig og naturlig lydoplevelse. Lad lyden blive levende.

USB Type-C®-kraft + skærm + 10 Gbps signalhastighed

Forsyn din enhed med strøm, eller slut den til en ekstern skærm ved hjælp af én USB-C®-port med en signalhastighed på 10 Gb/s. Og den er reversibel, så du ikke behøver at tænke over, om stikket vender forkert. [15]

Design
Farvenavn
Natursølvfarvet aluminiumscover og tastaturramme, natursølvfarvet sokkel
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Introduktionsår
2024
Produktdesign
Sandblæst cover og tastaturramme, bund i lakeret finish
Originalt mærkenavn
HP
Display
Skærm diagonal *
39,6 cm (15.6")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
39,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 7
Processorgeneration
AMD Ryzen 7000 Series
Processormodel *
7730U
Processorkerner
8
Processortråde
16
Processor boost frekvens
4,5 GHz
Processor-cache
16 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
3200 MHz
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafik
On-board grafikkort *
Yes
4
AMD
Indbygget grafikadapterfamilie
AMD Radeon Graphics
On-board grafikkort, model *
AMD Radeon Graphics
Lyd
Lydsystem
B&O PLAY
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Højttalerproducent
Bang & Olufsen
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Antenne type
2x2
WLAN-controller model
MediaTek MT7921
Producent af WLAN-controller
MediaTek
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
1
Antal HDMI-porte *
1
HDMI-version
2.1
Kombineret hovedtelefon/mikrofon-port
Yes
Porte & Grænseflader
USB type-C DisplayPort alternativ tilstand
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
1
Præstation
Bundkort chipsæt
AMD SoC
Tastatur
Numerisk tastatur *
Yes
Baggrundsbelyst tastatur
Yes
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
Natural silver
Software
Forudinstalleret software
Duet® til HP (30 dages gratis prøveversion); ExpressVPN (30 dages gratis prøveversion); LastPass Premium (30 dages gratis prøveversion), 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (30 dages prøve); 1 måneds gratis prøveperiode på Adobe
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP lydboost
Yes
HP Imagepad
Yes
HP sikkerhedsværktøjer
Kensington Nano-stik til sikkerhedslås; Understøtter Trusted Platform Module (Firmware TPM)
HP Software medfølger
HP Support Assistant; HP Connection Optimizer; HP Command Center; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP segment
Hjem
HP GTIN (EAN/UPC)
198122753338
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
41 Wh
Batterilevetid (maks.)
8,5 t
Vedvarende afspilningstid, video
10 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Opladningsport til USB Type-C *
Yes
USB strømforsyning
Yes
Sikkerhed
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Silver
Bæredygtige teknologier og materialer
Ocean-bound plastik i højtalerkabinet(ter)
Vægt & størrelser
Bredde
360,2 mm
Dybde
234 mm
Højde
17,9 mm
Vægt *
1,75 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
520 mm
Pakkehøjde
305 mm
Pakkevægt
2,34 kg
CO2-aftryk
Samlet CO2-fodaftryk (kg of CO2e)
160
Kulstofudledning, produktion (kg CO2e)
133
Kulstofudledning, logistik (kg CO2e)
4
Samlet kulstofudledning, uden brugsfase (kg CO2e)
20
Emballage indhold
Lyspen
No
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Andre funktioner
Antal højttalere
2