location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 15-fe0920no Intel® Core™ i5 i5-1335U Hybrid (2-i-1) 39,6 cm (15.6") Berøringsskærm Fuld HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ENVY x360
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-fe0920no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A18P6EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198122753314 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 4696
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 26 Feb 2025 19:41:16
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jan 2025
Product end of life date
Bullet Points HP ENVY x360 15-fe0920no Intel® Core™ i5 i5-1335U Hybrid (2-i-1) 39,6 cm (15.6") Berøringsskærm Fuld HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hybrid (2-i-1) Konvertibel (mappe) Sølv
  • - Intel® Core™ i5 i5-1335U Processorkerner: 10
  • - Berøringsskærm 39,6 cm (15.6") Fuld HD 1920 x 1080 pixel IPS 16:9
  • - 8 GB LPDDR5-SDRAM 5200 MHz
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium polymer (LiPo) 55 Wh 11 t 65 W
  • - Windows 11 Home
More>>>
Kom i gang med kraften til at klare det hele
Kom i gang med kraften til at klare det hele

Få kraft til det hele med den nyeste Intel®-processor[1], dynamisk touchskærm og masser af lagringsplads.

Gør din laptop til din helt egen biograf
Gør din laptop til din helt egen biograf

Få den bedste plads af alle med levende billede og lyd fra B&O, som giver dig en oplevelse af at være i biografen.

Gør mere og brug mindre – med god samvittighed
Gør mere og brug mindre – med god samvittighed

Gør noget godt for planeten med en ansvarligt designet laptop, som er fremstillet med brug af genbrugsmetal og -plastik[2].

Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder hvorpå du kan oprette forbindelse til dine mest foretrukne personer, nyheder, spil og indhold, giver Windows 11 giver dig rum til at tænke, udtrykke og skabe på en naturlig måde. [3]

Udvid mere end blot ydeevne for at få din pc til at klare endnu mere på én gang

Du får mere end bare høj ydeevne. 13. generations Intel® Core™-processorer tager computerberegninger i den virkelige verden til nye højder og giver endnu mere effektiv multitasking. [1]

Intel® iris® Xᵉ-grafikkort

Imponerende ydeevne til kreativitet, gaming og underholdning. Et nyt niveau af ydeevne for grafikkort og knivskarpe og vildt flotte visuelle elementer samtidig med det praktiske ved en tynd og let laptop. [4]

FHD-skærm med berøringsteknologi

Med den intuitive berøringsteknologi kan du betjene pc’en direkte fra skærmen. Opløsningen på 1920 x 1080 giver krystalklare billeder med 2 millioner pixels. [5]

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på. [6]

ExpressVPN

Skjul din IP-adresse, og kryptér dine netværksdata, så ingen kan se, hvad du foretager dig. Reducer truslen fra hackere, også når du surfer på offentligt Wi-Fi. [7]

Havplast
Havplast

Vores laptops er bygget med omtanke for miljøet og indeholder bæredygtige materialer såsom ocean-bound plastik i højttalerkabinettet og genanvendt aluminium. [8]

HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 30 minutter. [9]

Batteritid til lange dage

Forlæng dagen til ud på aftenen med batteritid op til 11 timer. Længere batteritid betyder, at du kan blive ved i løbet af dagen uden at skulle genoplade. [10]

Wi-Fi 6E

Oplev hurtigere hastigheder, forbedret ydeevne, større kapacitet og lavere forsinkelser end tidligere iterationer med Wi-Fi 6E-teknologi. [11]

Mikrofon-mute

Få ro i sindet med en praktisk, dedikeret mute-knap til mikrofonen, som er nem at aktivere. En LED-indikator fortæller dig, om den er tændt eller slukket.

Kameralukker

Det er slut med at bruge grim og klistret tape til at skjule de øjeblikke, hvor du gerne vil være for dig selv. Sørg for, at du beskytter privatlivets fred og din sikkerhed med en synlig, fysisk lukker, der slår din pc's kamera fra, når det ikke er i brug.

Thunderbolt™ 4 med USB4™ Type-C®
Thunderbolt™ 4 med USB4™ Type-C®

Den nyeste Thunderbolt™-løsning gør det muligt at levere strøm til din enhed eller tilslutte op til to 4K-skærme med ét enkelt kabel og lynhurtig 40 Gbps signalhastighed.

Adobe-tilbud

Få en prøveperiode på 1 måned på de bedste og meste kreative produktivitetsprogrammer fra Adobe ved køb af en computer fra HP. [13]

PCIe NVMe™ M.2 SSD-lagerplads

Opstart på få sekunder med lynhurtig hastighed med op til 512 GB PCIe NVMe™ M.2 SSD-lagerplads.

HP audio boost

Du får lydkvalitet på et helt nyt niveau med smart forstærkningsteknologi, der giver høj, klar og dynamisk lyd.

Få det maksimale ud af din 365.

Microsoft 365 gør dit liv mere kreativt, organiseret og sikkert. 1 måneds prøveperiode til nye Microsoft 365-kunder. [14]

Design
Farvenavn
Aluminium i naturlig sølvfarve
Produkttype *
Hybrid (2-i-1)
Produktfarve *
Sølv
Formfaktor *
Konvertibel (mappe)
Markedspositionering
Premium
Introduktionsår
2024
Produktdesign
Sandblæst anodiseret finish
Originalt mærkenavn
HP
Display
Skærm diagonal *
39,6 cm (15.6")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
Yes
HD-type
Fuld HD
Paneltype
IPS
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærm glas type
Kant til kant glas
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
39,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
13th gen Intel® Core™ i5
Processormodel *
i5-1335U
Processorkerner
10
Processortråde
12
Processor boost frekvens
4,6 GHz
Performance-kerner
2
Effektive kerner
8
Ydelseskerne maksimal turbofrekvens
4,6 GHz
Effektiv kerne maksimal turbofrekvens
3,4 GHz
Processor-cache
12 MB
Processor cache type
L3
Processor base power
15 W
Maksimal turbokraft
55 W
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
LPDDR5-SDRAM
Hukommelsesur hastighed
5200 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
8 GB
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel Iris Xe Graphics
On-board grafikkort, model *
Intel Iris Xe Graphics
Lyd
Lydsystem
B&O PLAY
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Højttalerproducent
Bang & Olufsen
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Infrarødt kamera (IR)
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6E AX211
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte
2
Antal HDMI-porte *
1
HDMI-version
2.1
Thunderbolt 4 porte antal
2
Intel® Thunderbolt 4
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
3
Præstation
Bundkort chipsæt
Intel® SoC
Elektronisk kompas
Yes
Accelerometer
Yes
Gyroskop
Yes
Temperaturføler
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
lysegrå
Software
Forudinstalleret software
Duet® til HP (30-dages gratis prøveversion); ExpressVPN (30-dages gratis prøveversion); LastPass Premium (30-dages gratis prøveversion); Intel® Unison™, 1 måneds prøveperiode for nye Microsoft 365-kunder, Concepts Basic medfølger (1 måneds prøveperiode på Concepts Everything); McAfee Online Protection (30 dages prøveperiode); 1 måneds gratis prøveperiode på Adobe
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP lydboost
Yes
HP højttalertype
HP Dual Speakers
HP Imagepad
Yes
HP sikkerhedsværktøjer
Knap til afbrydelse af mikrofon; Privacy-lukker på kamera; Understøtter Trusted Platform-modul (TPM)
HP Software medfølger
HP Support Assistant; HP Connection Optimizer; HP Command Center; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP segment
Hjem
HP GTIN (EAN/UPC)
198122753314
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
4
Batterikapacitet *
55 Wh
Batterilevetid (maks.)
11 t
Vedvarende afspilningstid, video
12,75 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Opladningsport til USB Type-C *
Yes
USB strømforsyning
Yes
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Gold
Bæredygtige teknologier og materialer
Ocean-bound plastik i højtalerkabinet(ter) og kant; Genbrugsmetal i cover, tastaturramme, base og hængseldæksel (-dæksler); Tastaturtaster og sakse indeholder genanvendt genbrugsplastik
Vægt & størrelser
Bredde
357,3 mm
Dybde
228,4 mm
Højde
18,3 mm
Vægt *
1,77 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
520 mm
Pakkehøjde
305 mm
Pakkevægt
3,04 kg
Emballage indhold
Lyspen
Yes
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Andre funktioner
Antal højttalere
2