location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 14 inch G11 Notebook PC Laptop 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro AI PC

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 840 14 inch G11 Notebook PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A27BVEA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199485585901 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 113
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 15 Jul 2025 10:28:33
Datoen af den seneste ændring af databladet i Icecats system
Brochure (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 840 14 inch G11 Notebook PC Laptop 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Muslingeskal
  • - 512 GB SSD
  • - Wi-Fi 7 (802.11be) Bluetooth
  • - Windows 11 Pro
More>>>
HP anbefaler Windows 11 Pro til virksomheder

Arbejd hvor som helst uden at gå på kompromis med ydeevne med Windows 11 og HP's teknologi til samarbejde, sikkerhed og tilslutning. Opsummer og omskriv indhold, få relevante indholdsanbefalinger, og hold styr på tingene med Microsoft Copilot.[1]

Kraftfuld Intel-processor

Gør krævende virksomhedsprogrammer hurtigere med den nyeste generation af Intel Core™-processorer.[2]

Hurtigt og effektivt trådløst LAN

Hvor du kan arbejde afgøres af, hvor nem din pc er at tage med og pålideligheden af en hurtig forbindelse. Få en hurtig og pålidelig forbindelse i tætte trådløse miljøer med data i gigabithastighed med Wi-Fi 7.[4]

Tryghed, når du surfer på nettet

Beskyt din pc mod websites, skrivebeskyttede Microsoft Office-filer og vedhæftede PDF-filer med malware, ransomware og vira takket være hardwareforstærket sikkerhed fra HP Sure Click.[5]

Automatisk gendannelse efter firmwareangreb

Firmwareangreb kan ødelægge din pc fuldstændigt. Vær beskyttet med HP Sure Start, den selvreparerende BIOS, som automatisk gendanner sig selv efter angreb eller ødelæggelse.[6]

Beskyt identiteter med HP's multifaktorgodkendelse generation 3

Hold dit netværk ogVPN beskyttet mod uautoriseret adgang ved at kræve op til tre godkendelsesfaktorer ved logon – herunder i form af fingeraftrykslæser og ansigtsgenkendelse med IR-kamera – med politikker, der sikres på chipniveau.

Hurtig rengøring med smart teknologi

Kom hurtigt tilbage til patienter med HP Easy Clean-appen, som deaktiverer touchskærmen, tastaturet og klikkefeltet, så du kan rengøre systemet, mens det er tændt.[9]

Nem batteriadministration

Administrer og overvåg dit batteris ydeevne og tilstand, og tilpas ladeindstillingerne med det brugervenlige HP Power Manager-dashboard.[10]

Produktivitet, der holder

Styrk din hybride arbejdsstyrke med forbedrede mødefunktioner og AI-drevet ydeevne.

5 MP IR-kamera

Opret forbindelse til andre på en mere personlig måde med mødefunktioner, som er indbygget i HP EliteBook 840.

Beskyttet af HP Wolf Security

HP Wolf Security for Business skaber et hardwareforstærket og altid aktivt robust forsvar.[7]

Vær med til at beskytte vores fælles fremtid

Denne pc indeholder mindst 75 % genanvendt genbrugsplast i rammen. [8]

Design
Farvenavn
Pike silver
Produkttype *
Laptop
Formfaktor *
Muslingeskal
Markedspositionering
Premium
Originalt mærkenavn
HP
Display
Berøringsskærm *
No
Hukommelse
Hukommelsesstik
2x SO-DIMM
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafik
On-board grafikkort *
Yes
4
Intel
Lyd
Indbyggede højttaler(e)
Yes
Kamera
Front kamera
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 7 (802.11be)
Bluetooth
Yes
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal HDMI-porte *
1
HDMI-version
2.1
USB type-C DisplayPort alternativ tilstand
Yes
Præstation
Hall-sensor
Yes
Tastatur
Spildsikret tastatur
Yes
Inputenhedsmodel
HP Premium Keyboard
Software
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP Smart AC Adapter
Yes
AI fra HP
AI PC
HP segment
Forretning
Strømstyring
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
USB strømforsyning
Yes
Sikkerhed
Fingeraftrykslæser
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Godkendelser
Compliance-certifikater
CE, GS mark, RoHS, VCCI
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, TCO
Vægt & størrelser
Bredde
315,6 mm
Dybde
224,3 mm
Højde (front)
1,16 cm
Højde (bagside)
1,61 cm
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
449 mm
Pakkehøjde
305 mm
Andre funktioner
Farvesensor
Yes
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)