location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 40L GT21-1042no PC AMD Ryzen™ 9 7900 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OMEN
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
40L
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT21-1042no PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A29BBEA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198122949380 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 2650
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Jan 2025 07:24:43
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Dec 2024
Product end of life date
Bullet Points HP OMEN 40L GT21-1042no PC AMD Ryzen™ 9 7900 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spil PC Sort 800 W
  • - AMD Ryzen™ 9 7900 Processorkerner: 12
  • - 32 GB DDR5-SDRAM 5200 MHz 2 x 16 GB
  • - 2 TB SSD
  • - NVIDIA GeForce RTX 4080 SUPER 16 GB AMD Radeon Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Home
More>>>
Altid kølig under pres
Altid kølig under pres

Strategisk placerede universelle blæsere forebygger overopedning, når det går hedt for sig i dit spil.

Værktøjsfrit design
Værktøjsfrit design

Du kan nemt opgradere og udvide hukommelse, lagerdrev og indvendige udvidelsesslots, så de passer til dit spil.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub tager alt lige fra softwareudvidelser, hardwarekontroller og live service til nye højder.

Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde. [2]

Processorer i AMD Ryzen™ 7000-serien

Velkommen til en ny epoke inden for ydeevne AMD Ryzen 7000-serien giver gamere og indholdsskabere fuld hastighed med kraften fra "Zen 4" til at tackle alle spil og workflows. En avanceret processor til alle, der giver pc'en endnu mere AMD-ydeevne. [3]

Hurtigere end hurtig

GPU'er i NVIDIA® GeForce RTX™ 40-serien er hurtigere end hurtig. De drives af NVIDIA Ada Lovelace-arkitektur, som giver et løft i både ydeevne og AI-drevet grafikkort. Oplev livagtige virtuelle verdner med ray tracing og ultrahurtig FPS-gaming. [4]

PCIe NVMe™ M.2 SSD-lagerplads

Opstart på få sekunder med lynhurtig hastighed med op til 2 TB PCIe NVMe™ M.2 SSD-lagerplads.

DTS: X® Ultra teknologi

Denne teknologi tilbyder specielt indstillede lydtilstande til forskellige typer spil ved at producere ægte og rumligt nøjagtig 3D-lyd gennem ethvert headsæt for at give fordybelse og dermed skabe den bedst mulige underholdningsoplevelse. [5]

USB Type-A 5 Gbps signaldatahastighed

Tilslut dit eksterne lager med denne USB Type-A-port, der har 5 Gbps signaldatahastighed. [6]

Kun USB Type-C® 10 Gbps signalhastighed
Kun USB Type-C® 10 Gbps signalhastighed

Sæt din eksterne lagringsenhed i med USB-C™-porten, som har 10 Gb/s signalhastighed. Og den er reversibel, så du ikke behøver at tænke over, om stikket vender forkert. [7]

Hukommelse med to kanaler

Med dobbeltkanalsteknologi virker to kanaler samtidigt for at fordoble kommunikationshastigheden mellem hukommelsescontrolleren og RAM'en, hvilket øger systemets ydeevne.

Bæredygtigt design

Små ting gør en stor forskel, og derfor er dette produkt designet med bæredygtige materialer såsom vandbaseret maling. [8]

McAfee® LiveSafe™

Beskyt dit operativsystem med et gratis abonnement på McAfee® LiveSafe™ i 30 dage. [9]

Glæd dig til 1 måned med spil i høj kvalitet

Få 1 måneds ubegrænset adgang til mere end 100 kvalitetsspil til pc. Der bliver hele tiden tilføjet nye spil, så der er altid noget nyt, du kan spille. [10]

OMEN Gaming Hub

OMEN Gaming Hub er stedet, som giver dig en endnu bedre gaming-oplevelse. OMEN Gaming Hub tager nemt og enkelt spil til nye højder med alt fra softwareforbedringer til hardwarekontrol og liveservices.

OMEN Light Studio
OMEN Light Studio

Kontrollér RGB-lyseffekter på alle dine enheder og understøttede enheder via én app. OMEN Light Studio gør det nemt at tilpasse lyset ved hjælp af en lang række effekter, såsom omgivelser, bølger, interaktivt og meget mere.

Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 9
Processorgeneration
AMD Ryzen 7000 Series
Processormodel *
7900
Processorkerner
12
Processortråde
24
Processor boost frekvens
5,4 GHz
Processor-cache
64 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
32 GB
Maksimal intern hukommelse *
128 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 16 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
5200 MHz
Lagring
Samlet lagringskapacitet *
2 TB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
2 TB
Antal installerede SSD'er
1
SDD-kapacitet
2 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 4080 SUPER
Diskret grafikadapterhukommelse
16 GB
Diskret grafikhukommelsestype
GDDR6X
Antal diskrete grafikadaptere
1
On-board grafikkort, model *
AMD Radeon Graphics
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Producent af WLAN-controller
MediaTek
WLAN-controller model
RZ616
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 2.0-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
1
Antal HDMI-porte *
1
HDMI-version
2.1
Antal DisplayPorts
3
DisplayPort-version
1.4a
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Linie ud
Yes
Line-in
Yes
Porte & Grænseflader
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Ekspres x4 slots
1
PCI Express x16 slots
1
Design
Kabinettype *
Tower
Farvenavn
Sort, sidepanel i gals, logo i mørkt krom
Volumen
40 L
Understøttet placering
Lodret
Produktfarve *
Sort
Visningsvindue
Yes
RGB-hukommelsesbelysning
Yes
Introduktionsår
2024
Præstation
Markedspositionering
Spil
Bundkort chipsæt
AMD B650
Motherboard form faktor
micro ATX
Lydsystem
DTS:X Ultra
Lyd-output kanaler
5.1 kanaler
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Produkttype *
PC
Software
Operativsystem installeret *
Windows 11 Home
Forudinstalleret software
ExpressVPN (30 dages gratis prøveversion); LastPass Premium (30 dages gratis prøveversion), 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (1 års abonnement), Xbox Game Pass 1 måneds gratis prøveperiode
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Processor særlige funktioner
Intel® ekstrem hukommelse profil (XMP)
Yes
Specifikke funktioner for mærket
HP sikkerhedsværktøjer
Lås på siden af kabinettet
HP Software medfølger
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
198122949380
HP segment
Hjem
Strømstyring
Strømforsyning *
800 W
Strømforsyning indgangsspænding
100 - 240 V
Strømforsyningens indgangsfrekvens
50/60 Hz
80 PLUS certificering
80 PLUS Gold
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Gold
Bæredygtige teknologier og materialer
Vandbaseret maling
Vægt & størrelser
Bredde *
204 mm
Dybde *
470 mm
Højde *
467 mm
Vægt *
18,7 kg
Pakkebredde
592 mm
Pakkedybde
328 mm
Pakkehøjde
582 mm
Pakkevægt
19,3 kg
CO2-aftryk
Samlet CO2-fodaftryk (kg of CO2e)
210
Kulstofudledning, produktion (kg CO2e)
132
Kulstofudledning, logistik (kg CO2e)
2
Udledning af kulstof i slutningen af levetiden (kg CO2e)
2
Samlet kulstofudledning, uden brugsfase (kg CO2e)
76
Display
Skærm inkluderet *
No
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true