location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Mini G1a Workstation Desktop PC Copilot+ PC AMD Ryzen AI Max+ PRO 395 64 GB LPDDR5x-SDRAM 2 TB SSD Windows 11 Pro Mini PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Mini G1a Workstation Desktop PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A40QSET
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199251670817 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 2116
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 29 Jul 2025 23:13:34
Datoen af den seneste ændring af databladet i Icecats system
Brochure (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 Mini G1a Workstation Desktop PC Copilot+ PC AMD Ryzen AI Max+ PRO 395 64 GB LPDDR5x-SDRAM 2 TB SSD Windows 11 Pro Mini PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Præstation Workstation Sort
  • - AMD Ryzen AI Max+ PRO 395 Processorkerner: 16
  • - 64 GB LPDDR5x-SDRAM 8533 MHz
  • - 2 TB SSD
  • - AMD Radeon 8060S
  • - Windows 11 Pro
More>>>
HP anbefaler Windows 11 Pro til virksomheder

Arbejd hvor som helst uden at gå på kompromis med ydeevne med Windows 11 og HP's teknologi til samarbejde, sikkerhed og tilslutning. Opsummer og omskriv indhold, få relevante indholdsanbefalinger, og hold styr på tingene med Microsoft Copilot.[6]

AMD Ryzen™-processor

Giv dine ideer liv hurtigt og effektivt med de seneste AMD Ryzen™-processorer.

Design til rack

Ideelt designet til at passe i et rack, så du kan maksimere kompaktheden med understøttelse af 5 mini'er i 4U, nu uden eksterne strømforsyninger.[3]

Understøtter flere skærme

Se alle detaljer i dine åbne vinduer med understøttelse af op til 4 skærme med 4K-opløsning[7]

Tilslutningsmuligheder for netværk

Tilslut og samarbejd hurtigt med 10 Gb Ethernet-grænseflade.

Termisk styring

Innovativt design, som holder hardwarekomponenter afkølede og støjsvage, uanset hvor meget du presser dem. Kør trygt systemet med maksimal belastning.

Kan desinficeres

Udviklet til at blive tørret af med de fleste husholdningsrengøringsmidler og rengøringsklude, når HP's retningslinjer for rengøring følges[8]

Driftsikkerhed

Stol på en Mini, der giver sig fuldt ud dagen lang. Oplev optimeret ydeevne til professionelle programmer og 360.000 timers test – driftssikkerhed, der giver din workstation mulighed for at afkøle komponenter, så den kan holde sig kørende.

Flere lettilgængelige porte

Opret trygt forbindelse til alle dine enheder med en Mini, der har adskillige lettilgængelige porte.

High-performance-tilstand

Påtag dig selv de tungeste arbejdsopgaver med tilstanden til høj ydeevne som standard. Skift nemt til Performance Mode, Quiet Mode eller Rack-tilstand med en BIOS-indstilling.

Ydeevne på et højere niveau, der trodser mulighederne.

Håndter kæmpestore, nye arbejdsgange lokalt på en mini-workstation med en AMD Ryzen™ AI Max PRO[1]-processor. Med desktop-CPU-kerner, dedikeret integreret grafik, samlet hukommelse og muligheden for at tildele hukommelse til GPU'en[2] kan du håndtere grafiktunge projekter lokalt.

Slank og elegant. Passer ind overalt.

Skab en ideel opsætning med den kompakte Z2 Mini. Stil den på et skrivebord, monter den bag på en skærm, eller fastgør den under et skrivebord. Med en intern strømforsyning kan denne pc nemt placeres i et rack, og dens lille størrelse giver mulighed for 5 enheder i et 4U rack.[3]

Næste generations AI pc-mobil-workstation

AI-hardwareacceleratorer leverer kraft til at drive avancerede arbejdsopgaver. Aflast, og kør produktivitetsopgaver lokalt på op til 50 TOPS NPU, samtidig med at du håndterer nye og mere krævende AI-forbedrede professionelle arbejdsgange.[4]

Udviklet med omtanke for miljøet.

Hos HP går vi op i, hvordan vores produkter påvirker mennesker, samfund og miljøet. Derfor er denne enhed EPEAT Gold[5] med Climate +, og yderemballagen er 100 % bæredygtigt fremstillet.

Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen AI Max+ PRO
Processormodel *
395
Processorkerner
16
Processortråde
32
Processor boost frekvens
5,1 GHz
Processor-cache
64 MB
Processor cache type
L3
Neural processor-enhed (NPU)
Neural processor-enhed (NPU)
AMD Ryzen AI
NPU-ydeevne op til
50 TOPs
Hukommelse
Intern hukommelse *
64 GB
Intern hukommelsestype
LPDDR5x-SDRAM
Hukommelsesur hastighed
8533 MHz
Lagring
Samlet lagringskapacitet *
2 TB
Lagermedie *
SSD
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
2 TB
Antal installerede SSD'er
1
SDD-kapacitet
2 TB
SSD-hukommelsestype
TLC
NVMe
Yes
SSD-formfaktor
M.2
Grafik
On-board grafikkort *
Yes
4
AMD
On-board grafikkort, model *
AMD Radeon 8060S
Design
Kabinettype *
Mini PC
Farvenavn
Jet black
Produktfarve *
Sort
Præstation
Markedspositionering
Præstation
Lydchip
Realtek ALC3205-VA2-CG
Indbyggede højttaler(e)
Yes
Antal højttalere
1
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Produkttype *
Workstation
Software
Copilot+ PC
Yes
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP segment
Forretning
Godkendelser
Lavt halogen
Yes
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, TCO
Vægt & størrelser
Bredde *
85,5 mm
Dybde *
168 mm
Højde *
200 mm
Pakkebredde
499 mm
Pakkedybde
185 mm
Pakkehøjde
298 mm
Emballage indhold
Tastatur inkluderet
Yes
Tilslutning til tastatur
Ledningsført
Andre funktioner
Supporttjeneste inkluderet
HP 3 års onsite support med Predictive Detection Alerts til desktop. Læs mere om vilkår og betingelser på https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA7-8543DAE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123DAE.pdf
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)