location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 8 SFF G1i Desktop AI PC Intel Core Ultra 5 235 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDesk 8 SFF G1i Desktop AI PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A55NBET
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199251889394 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1353
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 30 Jul 2025 11:24:05
Datoen af den seneste ændring af databladet i Icecats system
Brochure (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDesk 8 SFF G1i Desktop AI PC Intel Core Ultra 5 235 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium PC Sort
  • - Intel Core Ultra 5 235 Processorkerner: 14
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Windows 11 Pro
More>>>
HP anbefaler Windows 11 Pro til virksomheder

Arbejd hvor som helst uden at gå på kompromis med ydeevne med Windows 11 og HP's teknologi til samarbejde, sikkerhed og tilslutning. Opsummer og omskriv indhold, få relevante indholdsanbefalinger, og hold styr på tingene med Microsoft Copilot.[4]

Tryghed, når du surfer på nettet

Beskyt din pc mod websites, skrivebeskyttede Microsoft Office-filer og vedhæftede PDF-filer med malware, ransomware og vira takket være hardwareforstærket sikkerhed fra HP Sure Click.[6]

HP Sure Sense

Malware udvikler sig langt hurtigere, end antivirus kan følge med. Beskyt din pc mod nye angreb, der aldrig er set før, med HP Sure Sense, som kombinerer adfærdsanalyser med avancerede AI-teknikker for at give enestående beskyttelse.[7]

Gør den grundlæggende it-administration hurtigere

Reducer nedetid og de samlede ejerskabsomkostninger for dine HP-pc'er med HP Manageability Integration Kit. Denne løsning er med til at fremskynde oprettelsen af afbildning og forenkle rutinemæssig administration af hardware, BIOS, sikkerhed og softwareopdateringer.[8]

HP anbefaler Windows 11 Pro

Opsummer og omskriv indhold, få relevante anbefalinger, og hold styr på tingene med Microsoft Copilot.[1,9]

Intel driver pc'er, der er forbedret med AI

Få tid til at fokusere på det vigtigste med en Intel Core™ Ultra-processor med op til 13 TOPS NPU.[2,3]

Alsidigt design

Den kompakte størrelse giver skalerbarhed og tilslutningsmuligheder, så du nemt kan multitaske på steder med begrænset plads.

Beskyttet af HP Wolf Security

HP Wolf Security for Business skaber et hardwareforstærket forsvar, der altid er aktiveret og robust.[5]

Processor
Processorproducent *
Intel
Processorserie *
Intel Core Ultra 5
Processormodel *
235
Processorkerner
14
Processortråde
14
Processor boost frekvens
5 GHz
Processor-cache
24 MB
Processor cache type
L3
Neural processor-enhed (NPU)
Neural processor-enhed (NPU)
Intel AI Boost
NPU-ydeevne op til
13 TOPs
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 16 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
5600 MHz
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafik
On-board grafikkort *
Yes
4
Intel
On-board grafikkort, model *
Intel Graphics
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 7 (802.11be)
Producent af WLAN-controller
Intel
WLAN-controller model
Intel Wi-Fi 7 BE200
Netværk
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.4
Design
Kabinettype *
SFF
Farvenavn
Jack black
Antal 3.5" bays
1
Produktfarve *
Sort
Præstation
Markedspositionering
Premium
Bundkort chipsæt
Intel Q870
Lydchip
Realtek ALC3252
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Produkttype *
PC
Software
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
AI fra HP
AI PC
HP segment
Forretning
Driftsbetingelser
Driftstemperatur (T-T)
10 - 35 °C
Relativ luftfugtighed ved drift (H-H)
10 - 90%
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
TCO
Vægt & størrelser
Bredde *
303 mm
Dybde *
308 mm
Højde *
100 mm
Vægt *
4,7 kg
Pakkebredde
200 mm
Pakkedybde
499 mm
Pakkehøjde
394 mm
Pakkevægt
5,92 kg
Andre funktioner
Supporttjeneste inkluderet
HP CO2-neutral computerservice ─ til døren-service til desktops.. Læs mere om vilkår og betingelser på https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA8-1894DAE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123DAE.pdf
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)