location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 16-ad0001no AMD Ryzen™ 7 8840HS Hybrid (2-i-1) 40,6 cm (16") Berøringsskærm 2K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home AI PC Grå

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ENVY x360
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Envy x360 16-ad0001no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A5AH3EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198415457486 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 3552
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 03 Jul 2025 08:30:02
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points HP ENVY x360 16-ad0001no AMD Ryzen™ 7 8840HS Hybrid (2-i-1) 40,6 cm (16") Berøringsskærm 2K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home AI PC Grå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hybrid (2-i-1) Konvertibel (mappe) Grå
  • - AMD Ryzen™ 7 8840HS 3,3 GHz Processorkerner: 8
  • - Berøringsskærm 40,6 cm (16") 2K 1920 x 1200 pixel IPS 16:10
  • - 16 GB LPDDR5-SDRAM 6400 MHz
  • - 1 TB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium polymer (LiPo) 68 Wh 15,25 t 65 W
  • - Windows 11 Home
More>>>
Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde.[5]

Dette ændrer alt
Dette ændrer alt

Velkommen til en ny periode inden for ydeevne. AMD Ryzen 8000-serien giver gamere og indholdskabere samme hastighed med kraften til at tackle alle spil og arbejdsgange. En avanceret processor til alle, der udvider AMD-ydeevnen, som driver din pc.[6]

Skærm med smal kant
Skærm med smal kant

Med en større skærm i en mindre ramme revolutionerer den ultratynde, næsten usynlige kant skærmens udseende med et smukt og effektivt design.[7]

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på.[8]

Copilot i Windows med Copilot-tast
Copilot i Windows med Copilot-tast

Copilot i Windows giver dig intelligente svar. Få adgang ved at trykke på Copilot-tasten.[9]

Genbrugsaluminium
Genbrugsaluminium

Fordi de små ting gør en stor forskel, indeholder denne laptop bæredygtige materialer som f.eks. genanvendt aluminium.[10]

EPEAT Gold med Climate+
EPEAT Gold med Climate+

Med EPEAT Gold med Climate+ vælger du ansvarlighed og klimahandling.[11]

ENERGY STAR-certificeret
ENERGY STAR-certificeret

Spar energi og penge med ENERGY STAR, der er certificeret af EPA, så du bruger mindre energi og sparer penge, hvor det betyder mest.[12]

HP Fast Charge
HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter.[13]

Batteritid til lange dage
Batteritid til lange dage

Forlæng dagen til ud på aftenen med batteritid op til 15 timer og 15 minutter. Længere batteritid betyder, at du kan blive ved i løbet af dagen uden at skulle genoplade.[14]

Trådløst Bluetooth 5.4-kort
Trådløst Bluetooth 5.4-kort

Bluetooth 5.4 leveres med to nye funktioner, der tilsammen giver problemfri forbindelse.[15]

Mikrofon på lydløs
Mikrofon på lydløs

Få ro i sindet med en praktisk, dedikeret knap til at slå lyden fra mikrofonen, som er nem at aktivere. En LED-indikator fortæller dig, om den er tændt eller slukket.

Kameralukker
Kameralukker

Det er slut med grim tape og tyggegummi for at skjule din private øjeblikke. Beskyt dit privatliv og din sikkerhed med en synlig, fysisk lukker, der slår din pc's kamera fra, når du ikke bruger det.

5 MP IR-kamera med temporal støjreduktion og integrerede dobbelte digitale mikrofoner
5 MP IR-kamera med temporal støjreduktion og integrerede dobbelte digitale mikrofoner

Med kvalitetskameraet kan du videochatte i imponerede detaljer med en opløsning på op til 2592 x 1944.[16]

USB Type-C 10 Gbps signalhastighed til dataoverførsel og trådløs bredbåndsteknologi
USB Type-C 10 Gbps signalhastighed til dataoverførsel og trådløs bredbåndsteknologi

Forsyn din enhed med strøm, eller slut den til en ekstern skærm ved hjælp af én USB-C-port med en signalhastighed på 10 Gb/s. Og den er reversibel, så du ikke behøver at tænke over, om stikket vender forkert.[17]

McAfee Online Protection (12 måneders prøveperiode)
McAfee Online Protection (12 måneders prøveperiode)

Beskyt din enhed med prisvindende antivirus og onlinebeskyttelse. Gratis prøveversion inkluderer sikker VPN til beskyttelse af personlige oplysninger og databeskyttelse, når du browser på offentligt wi-fi.[18]

Prøv PC Game Pass gratis med din nye HP-enhed
Prøv PC Game Pass gratis med din nye HP-enhed

Spil hundredvis af pc-spil i høj kvalitet med din nye HP-gamingenhed og 3 måneders PC Game Pass – inklusive EA Play. Der bliver hele tiden tilføjet nye spil, så der er altid noget nyt at spille.[19]

Få det maksimale ud af din 365.

Microsoft 365 gør dit liv mere kreativt, organiseret og sikkert. 1 måneds prøveperiode til nye Microsoft 365-kunder.[20]

Boost din produktivitet med indbygget AI
Boost din produktivitet med indbygget AI

Erobr din arbejdsdag med indbygget AI-processorkraft for forbedret batteritid og problemfri multitasking.

De rigtige værktøjer til enhver opgave
De rigtige værktøjer til enhver opgave

Tilslut nemt din smartphone, og få tydelige forbindelser med et 5 MP kamera.

Form møder funktion
Form møder funktion

Skift fra laptop til tablet og tilbage igen, og få masser af skærmplads takket være et skærmforhold på 16:10.

Bygget med tanke for vores fælles fremtid
Bygget med tanke for vores fælles fremtid

Indeholder genanvendte metaller[2] og plastik[3] og er EPEAT Gold- med Climate+[4] og ENERGY STAR-certificeret.

Design
Farvenavn
Meteorsølv
Produkttype *
Hybrid (2-i-1)
Produktfarve *
Grå
Formfaktor *
Konvertibel (mappe)
Markedspositionering
Premium
Introduktionsår
2024
Produktdesign
Sandblæst anodiseret finish
Oprindelsesland
Kina
Originalt mærkenavn
HP
Display
Skærm diagonal *
40,6 cm (16")
Skærmopløsning *
1920 x 1200 pixel
Berøringsskærm *
Yes
HD-type
2K
Paneltype
IPS
Naturligt aspektforhold
16:10
Skærm glas type
Kant til kant glas
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
300 cd/m²
Skærm diagonal (metrisk)
40,6 cm
RGB-farverum
sRGB
Farveområde
62,5%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 7
Processorgeneration
AMD Ryzen 8000 Series
Processormodel *
8840HS
Processorkerner
8
Processortråde
16
Processor boost frekvens
5,1 GHz
Processorfrekvens *
3,3 GHz
Processor-cache
16 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
LPDDR5-SDRAM
Hukommelsesur hastighed
6400 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
16 GB
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-grænsefladetype
PCI Express 4.0
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
AMD
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
AMD Radeon Graphics
On-board grafikkort, model *
AMD Radeon Graphics
Lyd
Lydsystem
DTS:X Ultra
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera opløsning (numerisk)
5 MP
Infrarødt kamera (IR)
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi-standarder
Wi-Fi 7 (802.11be)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
MediaTek MT7925
Producent af WLAN-controller
MediaTek
Bluetooth
Yes
Bluetooth-version
5.4
Porte & Grænseflader
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
2
Antal HDMI-porte *
1
HDMI-version
2.1
Kombineret hovedtelefon/mikrofon-port
Yes
Porte & Grænseflader
USB type-C DisplayPort alternativ tilstand
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
3
Præstation
Bundkort chipsæt
AMD SoC
Accelerometer
Yes
Gyroskop
Yes
Temperaturføler
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
lysegrå
Software
Forudinstalleret software
Copilot i Windows med Copilot-tast, 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (30 dages prøve); 1-måneds gratis prøveperiode på Adobe; 1 måneds gratis prøveperiode på Xbox Game Pass
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP lydboost
Yes
HP højttalertype
HP Dual Speakers
HP Imagepad
Yes
HP frontkamera
HP Webcam 5MP
HP sikkerhedsværktøjer
Knap til afbrydelse af mikrofon; Privacy-lukker på kamera; Understøtter Trusted Platform-modul (TPM)
HP Software medfølger
HP Support Assistant; HP Connection Optimizer; OMEN Gaming Hub; HP Enhanced Lighting; myHP
AI fra HP
AI PC
HP segment
Hjem
HP GTIN (EAN/UPC)
198415457486
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
4
Batterikapacitet *
68 Wh
Batterilevetid (maks.)
15,25 t
Vedvarende afspilningstid, video
19 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
USB strømforsyning
Yes
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Gold
Bæredygtige teknologier og materialer
Ocean-bound plastik i højttalerkabinet(ter) og ramme; Tastaturtaster og sakse indeholder genbrugsplast; Genbrugsmetal i cover, tastaturramme, base, hængseldæksel/-dæksler og tastaturstøtte
Vægt & størrelser
Bredde
356,7 mm
Dybde
245,8 mm
Højde
18,2 mm
Vægt *
1,91 kg
Emballeringsdata
Pakkebredde
80 mm
Pakkedybde
430 mm
Pakkehøjde
315 mm
Pakkevægt
3,13 kg
CO2-aftryk
Samlet CO2-fodaftryk (kg of CO2e)
140
Kulstofudledning, produktion (kg CO2e)
117
Kulstofudledning, logistik (kg CO2e)
5
Udledning af kulstof i slutningen af levetiden (kg CO2e)
1
Samlet kulstofudledning, uden brugsfase (kg CO2e)
18
Emballage indhold
Lyspen
Yes
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Andre funktioner
Manufacturer warranty
1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet.
Land Distributør
Suomi 1 distributor(s)
Danmark 1 distributor(s)