location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 16-wd0012no Intel® Core™ i7 i7-13620H Laptop 40,9 cm (16.1") Fuld HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OMEN
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 16-wd0012no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A5AV1EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198415458223 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 4614
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 16 Jun 2025 14:01:33
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Apr 2025
Product end of life date
Bullet Points HP OMEN 16-wd0012no Intel® Core™ i7 i7-13620H Laptop 40,9 cm (16.1") Fuld HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spil Laptop Muslingeskal Sort
  • - Intel® Core™ i7 i7-13620H Processorkerner: 10
  • - 40,9 cm (16.1") Fuld HD 1920 x 1080 pixel IPS LED-baggrundsbelysning 16:9
  • - 16 GB DDR5-SDRAM 5200 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 4050 6 GB Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - Lithium polymer (LiPo) 70 Wh 6,5 t 230 W
  • - Windows 11 Home
More>>>
Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde.[2]

Udvid mere end blot ydeevne for at få din pc til at klare endnu mere på én gang
Udvid mere end blot ydeevne for at få din pc til at klare endnu mere på én gang

Du får mere end bare høj ydeevne. 13. generations Intel Core™-processorer tager computerberegninger i den virkelige verden til nye højder og giver endnu mere effektiv multitasking.[3]

Hurtigere end hurtig
Hurtigere end hurtig

GPU'er i NVIDIA GeForce RTX™ 40-serien er hurtigere end hurtig. De drives af NVIDIA Ada Lovelace-arkitektur, som giver et løft i både ydeevne og AI-drevet grafikkort. Oplev livagtige virtuelle verdner med ray tracing og ultrahurtig FPS-gaming.[4]

Refleksfri FHD-skærm på 144 Hz
Refleksfri FHD-skærm på 144 Hz

Reducer frustrerende forsinkelse og billedtræk med en skærm med kombineret opdateringshastighed på 144 Hz og en opløsning på 1080p, og få problemfrit, krystalklart gameplay.[5]

SuperSpeed USB Type-C 5 Gbps signaldatahastighed
SuperSpeed USB Type-C 5 Gbps signaldatahastighed

Med mere end 100 % sRGB-farveplads giver denne skærm naturtro gengivelse af farver med minimal indsats. Perfekt til fotos, videoer – og alle dine kreative projekter.

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på.[6]

16:9-billedformat
16:9-billedformat

Et billedformat på 16:9 giver dig mulighed for at se hele spillet.

Incorporating ocean-bound plastics
Incorporating ocean-bound plastics

HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Built with the environment in mind, this product includes a percentage of ocean-bound plastic in the design.[7]

Gennemtænkt design
Gennemtænkt design

HP inkorporerer stadig større mængder genanvendte, vedvarende og ikke-nye råmaterialer. Dette produkt er designet med omtanke for miljøet og indeholder en procentdel af ocean-bound plastik i designet.[8]

EPEAT Gold-registreret
EPEAT Gold-registreret

EPEAT Gold-registrerede produkter er de højest vurderede produkter, der overholder alle EPEAT-kriterier. EPEAT er verdens førende miljømærke for elektronik.[8]

EPEAT Gold-registreret
EPEAT Gold-registreret

EPEAT Gold-registrerede produkter er de højest vurderede produkter, der overholder alle EPEAT-kriterier. EPEAT er verdens førende miljømærke for elektronik.[9]

ENERGY STAR
ENERGY STAR

Dette produkt opfylder de kriterier, der kræver, at computere fungerer effektivt for at få ENERGY STAR-certificering.[10]

HP Fast Charge
HP Fast Charge

Når din laptop er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 30 minutter.[11]

Wi-Fi 6E (2 x 2) og Bluetooth 5.3 trådløst kort
Wi-Fi 6E (2 x 2) og Bluetooth 5.3 trådløst kort

Oplev hurtigere hastigheder, forbedret ydeevne, større kapacitet og kortere ventetid end tidligere iterationer med Wi-Fi 6E og Bluetooth 5.3 trådløst kort.[12]

HP True Vision FHD
HP True Vision FHD

Du kan videochatte i levende kvalitet med Full HD-opløsning, selv når lyset er svagt, og hver eneste samtale føles som en samtale ansigt til ansigt, så du kan bevare forbindelsen på en bedre måde.[13]

ExpressVPN
ExpressVPN

Hide your IP address and encrypt your network data so no one can see what you’re doing. Reduce the threat of hacking even when browsing on public Wi-Fi.[14]

McAfee LiveSafe™
McAfee LiveSafe™

Protect your operating system with a free 30-day McAfee LiveSafe™ subscription.[15]

McAfee LiveSafe™
McAfee LiveSafe™

Gratis 12-måneders abonnement på McAfee LiveSafe™-tjeneste medfølger. McAfee LiveSafe™-tjenesten beriger dit digitale liv ved at beskytte dine data, din identitet og alle dine enheder, så du trygt kan oprette forbindelse.

Lige så kraftig som en desktop
Lige så kraftig som en desktop

Processor, grafikkort og hukommelse til at håndtere selv de mest krævende spil, uanset hvor du er.

Fremragende afkøling
Fremragende afkøling

Ydeevne betyder intet, hvis din laptop lyder som en jetmotor, så vælg OMENs forbedrede termiske design.

16,1"-skærm med silkeblød grafik
16,1"-skærm med silkeblød grafik

Bliv omsluttet med stor 16,1"-skærm med 3-sidet ramme og med høj opløsning uden genskær.

Design
Farvenavn
Sort
Produkttype *
Laptop
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Spil
Introduktionsår
2024
Produktdesign
Malet finish
Oprindelsesland
Kina
Originalt mærkenavn
HP
Display
Skærm diagonal *
40,9 cm (16.1")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
40,9 cm
RGB-farverum
NTSC
Farveområde
45%
Maksimal opdateringshastighed
144 Hz
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
13th gen Intel® Core™ i7
Processormodel *
i7-13620H
Processorkerner
10
Processortråde
16
Processor boost frekvens
4,9 GHz
Performance-kerner
6
Effektive kerner
4
Ydelseskerne maksimal turbofrekvens
4,9 GHz
Effektiv kerne maksimal turbofrekvens
3,6 GHz
Processor-cache
24 MB
Processor cache type
L3
Processor base power
45 W
Maksimal turbokraft
115 W
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelsesur hastighed
5200 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Memory slots (available)
2
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express 4.0
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 4050
Diskret grafikadapterhukommelse
6 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
Yes
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Lyd
Lydsystem
B&O PLAY
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Højttalerproducent
Bang & Olufsen
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Front kamera HD type
Fuld HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6E AX211
Producent af WLAN-controller
Intel
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-version
5.3
Kabelteknologi
10/100/1000Base-T(X)
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
2.1
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
2
Præstation
Bundkort chipsæt
Intel® SoC
Temperaturføler
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Baggrundsbelyst farve på tastatur
RGB
Baggrundsbelyst zone på tastatur
4-zone RGB
Tastatur i ø-stil
Yes
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
Sort
Software
Forudinstalleret software
ExpressVPN (30 dages gratis prøveversion); LastPass Premium (30 dages gratis prøveversion), 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (1 års abonnement), Xbox Game Pass 1 måneds gratis prøveperiode
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP lydboost
Yes
HP højttalertype
HP Dual Speakers
HP tilslutningsoptimering
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP frontkamera
HP TrueVision FHD
HP sikkerhedsværktøjer
Kamera med privatlivsblænde; Understøtter Trusted Platform Module (firmware TPM)
HP Software medfølger
HP Support Assistant; HP Connection Optimizer; OMEN Gaming Hub; myHP
HP segment
Hjem
HP GTIN (EAN/UPC)
198415458223
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
4
Batterikapacitet *
70 Wh
Batterilevetid (maks.)
6,5 t
Vedvarende afspilningstid, video
8,25 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Strømstyring
Vekselstrømsadapter strøm
230 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Opladningsport til USB Type-C *
Yes
USB strømforsyning
Yes
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Gold
Bæredygtige teknologier og materialer
Havplast i højttalerkabinet(ter) og ramme; Tastaturmekanismen er fremstillet af landbrugsaffald; Tastaturtaster og sakse indeholder genbrugsplast
Vægt & størrelser
Bredde
369 mm
Dybde
259,4 mm
Højde
23,9 mm
Vægt *
2,35 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
552 mm
Pakkehøjde
345 mm
Pakkevægt
4,28 kg
CO2-aftryk
Samlet CO2-fodaftryk (kg of CO2e)
200
Kulstofudledning, produktion (kg CO2e)
156
Kulstofudledning, logistik (kg CO2e)
6
Udledning af kulstof i slutningen af levetiden (kg CO2e)
1
Samlet kulstofudledning, uden brugsfase (kg CO2e)
39
Tekniske detaljer
Generel produktsikkerhedsforordning (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Andre funktioner
Antal højttalere
2
Fabriksgaranti
1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet.