location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 16-wf1004no Intel® Core™ i7 i7-14700HX Laptop 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 7 (802.11be) Windows 11 Home Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OMEN by HP
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-wf1004no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A5AV2EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198415458230 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 2712
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 14 May 2025 20:12:45
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 29 Dec 2024
Product end of life date
Bullet Points OMEN by HP 16-wf1004no Intel® Core™ i7 i7-14700HX Laptop 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 7 (802.11be) Windows 11 Home Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spil Laptop Muslingeskal Sort
  • - Intel® Core™ i7 i7-14700HX Processorkerner: 20
  • - 40,9 cm (16.1") Quad HD 2560 x 1440 pixel IPS 16:9
  • - 16 GB DDR5-SDRAM 5600 MHz 2 x 8 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4070 8 GB NVIDIA G-SYNC Intel® UHD Graphics
  • - Wi-Fi 7 (802.11be) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.4
  • - Lithium polymer (LiPo) 83 Wh 5 t 280 W
  • - Windows 11 Home
More>>>
Lige så kraftig som en desktop
Lige så kraftig som en desktop

Processor, grafikkort og hukommelse til at håndtere selv de mest krævende spil, uanset hvor du er.

Fremragende afkøling
Fremragende afkøling

Ydeevne betyder intet, hvis din laptop lyder som en jetmotor, så vælg OMENs forbedrede termiske design.

16,1"-skærm med silkeblød grafik
16,1"-skærm med silkeblød grafik

Bliv omsluttet med stor 16,1"-skærm med 3-sidet ramme og med høj opløsning uden genskær.

Bæredygtighed, der vil noget
Bæredygtighed, der vil noget

EPEAT® Gold[2]- og ENERGY STAR®-certificeret.

Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde. [3]

Gaming uden kompromis. Få mere end blot ydeevne med Intel Core- og Intel Core Ultra-processorer

Vær alt det, du ønsker at være, både i og uden for spillet med optimeret ydeevne og nye funktioner. Spil hårdere, og arbejd smartere med Intel Core-processorer. [4]

Hurtigere end hurtig

GPU'er i NVIDIA® GeForce RTX™ 40-serien er hurtigere end hurtig. De drives af NVIDIA Ada Lovelace-arkitektur, som giver et løft i både ydeevne og AI-drevet grafikkort. Oplev livagtige virtuelle verdner med ray tracing og ultrahurtig FPS-gaming. [5]

NVIDIA® G-SYNC™

Med NVIDIA® G-SYNC™-teknologien synkroniseres opdateringshastigheden for GPU'en og skærmen, så du får spil, der er skarpe, flydende og uden hakken og med minimal forsinkelse.

Refleksfri QHD IPS-skærm

Fordyb dig i den fantastiske QHD-opløsning med IPS-teknologi. Takket være en refleksfri skærm, der mindsker lysrefleksionen, får du en bemærkelsesværdig underholdningsoplevelse. [6]

Eyesafe®-certificeret skærm

Eyesafe®-certificerede skærme opfylder TÜV-krav til lavt blåt lys og Eyesafe®-standarder til beskyttelse af dine øjne mod skadeligt blåt lys uden at forvrænge farverne for at begrænse belastningen af øjnene, når du arbejder i længere tid.

SuperSpeed USB Type-C® 5 Gbps signaldatahastighed
SuperSpeed USB Type-C® 5 Gbps signaldatahastighed

Med mere end 100 % sRGB-farveplads giver denne skærm naturtro gengivelse af farver med minimal indsats. Perfekt til fotos, videoer – og alle dine kreative projekter.

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på. [7]

16:9-billedformat

Et billedformat på 16:9 giver dig mulighed for at se hele spillet.

100 % sRGB

Fremvis dine kreationer i alle deres farver på den 100 % sRGB-skærm, hvor du får maksimal farvespektrum og præcision.

Havplast

Vores laptops er bygget med omtanke for miljøet og indeholder bæredygtige materialer såsom ocean-bound plastik i højttalerkabinettet. [8]

Tastaturets taster indeholder genanvendt genbrugsplast

Vi giver dit tastatur et mere bæredygtigt design ved at bruge tastehætter, der er fremstillet af genanvendt genbrugsplast. [9]

HP Fast Charge
HP Fast Charge

Når din laptop er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 30 minutter. [10]

HP True Vision FHD

Du kan videochatte i levende kvalitet med Full HD-opløsning, selv når lyset er svagt, og hver eneste samtale føles som en samtale ansigt til ansigt, så du kan bevare forbindelsen på en bedre måde. [12]

HP audio boost

Få lydkvalitet på et helt nyt niveau med smart forstærkningsteknologi, der giver høj, klar og dynamisk lyd.

USB Type-A 5 Gbps signaldatahastighed

Tilslut dit eksterne lager med denne USB Type-A-port, der har 5 Gbps signaldatahastighed. [13]

McAfee® LiveSafe™

Gratis 12-måneders abonnement på McAfee® LiveSafe™-tjeneste medfølger. McAfee® LiveSafe™-tjenesten beriger dit digitale liv ved at beskytte dine data, din identitet og alle dine enheder, så du trygt kan oprette forbindelse. [14]

Design
Farvenavn
Sort aluminium
Produkttype *
Laptop
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Spil
Introduktionsår
2024
Berettigelse til Intel® vPro™ platform
No
Produktdesign
Cover og bund med lakeret finish, sandblæst anodiseret tastaturramme
Originalt mærkenavn
HP
Display
Skærm diagonal *
40,9 cm (16.1")
Skærmopløsning *
2560 x 1440 pixel
Berøringsskærm *
No
HD-type
Quad HD
Paneltype
IPS
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
300 cd/m²
Skærm diagonal (metrisk)
40,9 cm
RGB-farverum
sRGB
Farveområde
100%
Display respons stigning/fald
3 ms
Maksimal opdateringshastighed
240 Hz
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
Intel Core i7-14xxx
Processormodel *
i7-14700HX
Processorkerner
20
Processortråde
28
Processor boost frekvens
5,5 GHz
Performance-kerner
8
Effektive kerner
12
Ydelseskerne maksimal turbofrekvens
5,5 GHz
Effektiv kerne maksimal turbofrekvens
3,9 GHz
Basisfrekvens af performancekerne
2,1 GHz
Basisfrekvens af effektiv kerne
1,5 GHz
Processor-cache
33 MB
Processor cache type
L3
Processor base power
55 W
Maksimal turbokraft
157 W
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelsesur hastighed
5600 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Memory slots (available)
2
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 4070
Diskret grafikadapterhukommelse
8 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
Yes
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
NVIDIA G-SYNC
Yes
Lyd
Lydsystem
DTS:X Ultra
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
Fuld HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi-standarder
Wi-Fi 7 (802.11be)
Mobil netværksforbindelse *
No
Netværk
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 7 BE200
Producent af WLAN-controller
Intel
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-version
5.4
Kabelteknologi
10/100/1000Base-T(X)
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
2.1
Thunderbolt 4 porte antal
2
Intel® Thunderbolt 4
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
3
Præstation
Bundkort chipsæt
Intel HM770
Temperaturføler
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Baggrundsbelyst zone på tastatur
4-zone RGB
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
Varjonmusta
Software
Forudinstalleret software
Intel® Unison™, 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (1 års abonnement), 1 måneds gratis prøveperiode på Adobe; 1 måneds gratis prøve periode på Xbox Game Pass
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP lydboost
Yes
HP højttalertype
HP Dual Speakers
HP Imagepad
Yes
HP frontkamera
HP TrueVision FHD
HP sikkerhedsværktøjer
Kamera med privatlivsblænde; Understøtter Trusted Platform Module (firmware TPM)
HP Software medfølger
HP Support Assistant; HP Connection Optimizer; OMEN Gaming Hub; myHP
HP segment
Hjem
HP GTIN (EAN/UPC)
198415458230
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
6
Batterikapacitet *
83 Wh
Batterilevetid (maks.)
5 t
Vedvarende afspilningstid, video
7 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Strømstyring
Vekselstrømsadapter strøm
280 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Opladningsport til USB Type-C *
Yes
USB strømforsyning
Yes
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Bæredygtige teknologier og materialer
Havplast i højttalerkabinet(ter) og ramme; Tastaturmekanismen er fremstillet af landbrugsaffald; Genbrugsmetal i tastaturramme; Tastaturtaster og sakse indeholder genbrugsplast
Vægt & størrelser
Bredde
369 mm
Dybde
259,4 mm
Højde
23,5 mm
Vægt *
2,39 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
552 mm
Pakkehøjde
345 mm
Pakkevægt
4,28 kg
CO2-aftryk
Samlet CO2-fodaftryk (kg of CO2e)
200
Kulstofudledning, produktion (kg CO2e)
156
Kulstofudledning, logistik (kg CO2e)
6
Udledning af kulstof i slutningen af levetiden (kg CO2e)
1
Samlet kulstofudledning, uden brugsfase (kg CO2e)
39
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true