location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 17-cn0051no Intel® Celeron® N4120 Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-cn0051no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A5NU4EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198415547491 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1703
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 21 Jul 2025 11:18:10
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points HP 17-cn0051no Intel® Celeron® N4120 Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Muslingeskal Sort
  • - Intel® Celeron® N4120 1,1 GHz Processorkerner: 4
  • - 43,9 cm (17.3") HD+ 1600 x 900 pixel
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 128 GB SSD
  • - Intel® UHD Graphics 600
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 41 Wh 8,25 t 45 W
  • - Windows 11 Home in S mode
More>>>
Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde.[4]

Intel Celeron-processor
Intel Celeron-processor

Den perfekte kombination af ydelse, strømforbrug og værdi gør, at din enhed kører problemfrit og driftssikkert. Surf og download med op til fire processorkerner og Wi-Fi 6-ekstraudstyr – alt for at imødekomme dine multitasking-behov.[5]

Intel UHD-grafikkort
Intel UHD-grafikkort

Du kan nemt streame indhold i 4K og spille dine foretrukne spil i 720p uden brug af et dedikeret grafikkort. Med fremragende Intel UHD-grafikydelse kan du se forskellen i alt, hvad du laver.[6]

HD+-skærm
HD+-skærm

Nyd fotos, film og spil i skarp kvalitet. Med en opløsning på 1600 x 900 får du over 1,4 mio. pixels – mere end dobbelt så meget som med en normal HD-skærm.[7]

SuperSpeed USB Type-C 5 Gbps signaldatahastighed
SuperSpeed USB Type-C 5 Gbps signaldatahastighed

Med mere end 100 % sRGB-farveplads giver denne skærm naturtro gengivelse af farver med minimal indsats. Perfekt til fotos, videoer – og alle dine kreative projekter.

Bæredygtigt design
Bæredygtigt design

Fordi små ting kan gøre en stor forskel indeholder dette produkt bæredygtige materialer, som f.eks. ocean-bound plastik og genbrugsplastik.[8]

ENERGY STAR-certificeret
ENERGY STAR-certificeret

Spar energi og penge med ENERGY STAR, der er certificeret af EPA, så du bruger mindre energi og sparer penge, hvor det betyder mest.[9]

EPEAT Gold-registreret
EPEAT Gold-registreret

EPEAT Gold-registrerede produkter er de højest vurderede produkter, der overholder alle EPEAT-kriterier. EPEAT er verdens førende miljømærke for elektronik.[10]

Befriende lang batterilevetid
Befriende lang batterilevetid

Du kan fokusere på dagens opgaver uden at bekymre dig om opladning. Med en batteritid på op til 8 timer og 15 minutter kan du arbejde mere og se flere film og videoer, samtidig med at du har fuld bevægelsesfrihed.[11]

HP Fast Charge
HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter.[12]

PCIe SSD-lager
PCIe SSD-lager

Start på få sekunder med lynhurtig hastighed med op til 128 GB PCIe SSD-lagerplads.

Wi-Fi 5 (2x2) og Bluetooth 5.0 (802.11a/b/g/n/ac)
Wi-Fi 5 (2x2) og Bluetooth 5.0 (802.11a/b/g/n/ac)

Du får aldrig problemer med ustabilt internet og dårlige forbindelser. Du kan bevare en effektiv forbindelse til Wi-Fi og til Bluetooth-tilbehør med den nyeste Wi-Fi 5 (2x2) WLAN-adapter og Bluetooth 5.0.[13]

Understøtter MU-MIMO
Understøtter MU-MIMO

Hvis der er flere MU-MIMO-enheder i dit hjem, kan MU-MIMO-understøttelsen bruges sammen med en MU-MIMO-router til at optimere netværkstrafikken, så du får en mere jævn onlineoplevelse.

To højttalere
To højttalere

Skru op for lyden til dine foretrukne musiknumre, film eller spil med to stereohøjttalere,

SuperSpeed USB type-C 10 Gbps signalhastighed med strømforsyning, DisplayPort™ 1.4, HP Sleep og Charge
SuperSpeed USB type-C 10 Gbps signalhastighed med strømforsyning, DisplayPort™ 1.4, HP Sleep og Charge

DDR4 er designet til at køre mere effektivt og driftssikkert ved højere hastigheder og er fremtiden inden for RAM. Med den større båndbredde bliver alt fra multitasking til spil meget bedre.

USB Type-C 5 Gbps signaldatahastighed
USB Type-C 5 Gbps signaldatahastighed

Tilslut dit eksterne lager med denne USB Type-C-port, der har 5 Gbps signaldatahastighed. Og den er reversibel, så du ikke behøver at tænke over, om stikket vender forkert.[14]

Tilsluttet med moderne standby

Hold styr på dine e-mails, kalendernotifikationer og meget mere, selv når du ikke bruger din pc. Din pc forbliver tilsluttet, så du kan få øjeblikkelige opdateringer.

Fuld Størrelse tastatur med integreret numerisk tastatur
Fuld Størrelse tastatur med integreret numerisk tastatur

Det fuldstørrelse tastatur med integreret numerisk tastatur giver dig mulighed for at skrive komfortabelt og øge produktiviteten med 1,5 mm tastevandring.

Med løftehængsel
Med løftehængsel

Det nye design med løftehængsel løfter tastaturet, så du får en mere naturlig og behagelig skriveposition.

Pålidelig, kraftfuld processor
Pålidelig, kraftfuld processor

Multitasking føles som en leg med den ydeevne, du får i en Intel-processor[1].

En hurtigere måde at oplade på
En hurtigere måde at oplade på

Kom hurtigt tilbage til at arbejdet eller spillet uden at vente flere timer på opladning. Oplad dit batteri op til 50 % inden for 45 minutter [2] med HP Fast Charge.

Design
Farvenavn
Kulsort
Produkttype *
Laptop
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Introduktionsår
2024
Produktdesign
Struktureret netstrik-lakering
Oprindelsesland
Kina
Originalt mærkenavn
HP
Display
Skærm diagonal *
43,9 cm (17.3")
Skærmopløsning *
1600 x 900 pixel
Berøringsskærm *
No
HD-type
HD+
Antirefleksskærm
Yes
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
43,9 cm
RGB-farverum
NTSC
Farveområde
60%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Celeron®
Processormodel *
N4120
Processorkerner
4
Processortråde
4
Processor boost frekvens
2,6 GHz
Processorfrekvens *
1,1 GHz
Processor-cache
4 MB
Processor cache type
L2
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
2400 MHz
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
128 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
128 GB
Antal installerede SSD'er
1
SDD-kapacitet
128 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics 600
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Realtec RTL8822CE
Producent af WLAN-controller
Realtek
Bluetooth
Yes
Bluetooth-version
5.0
Miracast
Yes
MIMO
Yes
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Antal HDMI-porte *
1
HDMI-version
1.4b
Præstation
Bundkort chipsæt
Intel® SoC
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
Yes
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
Jet black
Software
Forudinstalleret software
LastPass Premium (30 dages gratis prøveversion), 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (30 dages prøve)
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home in S mode
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP frontkamera
HP TrueVision HD
HP sikkerhedsværktøjer
Understøttelse af Trusted Platform Module (firmware TPM)
HP segment
Hjem
HP GTIN (EAN/UPC)
198415547491
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
41 Wh
Batterilevetid (maks.)
8,25 t
Vedvarende afspilningstid, video
11,5 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Gold
Bæredygtige teknologier og materialer
Ocean-bound plastik i højtalerkabinet(ter) og kant; Tastaturtaster er fremstillet af genanvendt genbrugsplast
Vægt & størrelser
Bredde
400,7 mm
Dybde
257,8 mm
Højde
19,9 mm
Vægt *
2,05 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
552 mm
Pakkehøjde
343 mm
Pakkevægt
2,96 kg
CO2-aftryk
Samlet CO2-fodaftryk (kg of CO2e)
160
Kulstofudledning, produktion (kg CO2e)
133
Kulstofudledning, logistik (kg CO2e)
4
Samlet kulstofudledning, uden brugsfase (kg CO2e)
20
Tekniske detaljer
Generel produktsikkerhedsforordning (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Andre funktioner
Antal højttalere
2
Fabriksgaranti
1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet.
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)