location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook Ultra 14-fd0031no Copilot+ PC AMD Ryzen AI 9 365 Laptop 35,6 cm (14") Berøringsskærm 2.2K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OmniBook Ultra
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook Ultra 14-fd0031no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
B19JKEA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198828348944 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 2420
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 15 Jul 2025 08:20:11
Datoen af den seneste ændring af databladet i Icecats system
Brochure (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniBook Ultra 14-fd0031no Copilot+ PC AMD Ryzen AI 9 365 Laptop 35,6 cm (14") Berøringsskærm 2.2K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Muslingeskal Sølv
  • - AMD Ryzen AI 9 365 2 GHz Processorkerner: 10
  • - Berøringsskærm 35,6 cm (14") 2.2K 2240 x 1400 pixel IPS 16:10
  • - 32 GB LPDDR5x-SDRAM 7500 MHz
  • - 1 TB SSD
  • - AMD Radeon 880M
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium polymer (LiPo) 68 Wh 16,5 t 65 W
  • - Windows 11 Home
More>>>
Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde.[9]

AMD Ryzen™ AI 300 Series-processorer med AMD Radeon™-grafikkort
AMD Ryzen™ AI 300 Series-processorer med AMD Radeon™-grafikkort

Dyk ned i en verden af generative AI-værktøjer og digitale assistenter på avancerede AI-pc'er, der drives af AMD Ryzen™ AI 300-seriens processorer (på udvalgte modeller).[1]

2,2K IPS-touchskærm
2,2K IPS-touchskærm

Opløsningen på 2240 x 1400 giver imponerende detaljer og naturtro farver. Og med touchteknologi kan du styre pc'en direkte fra skærmen.[10]

14" Eyesafe-certificeret skærm med et billedformat på 16:10

14" Eyesafe-certificeret skærm med et billedformat på 16:10 til oprettelse og redigering af indhold og intuitiv touchskærmteknologi til direkte betjening af din pc.[11]

Copilot i Windows med Copilot-tast
Copilot i Windows med Copilot-tast

Copilot i Windows giver dig intelligente svar. Få adgang ved at trykke på Copilot-tasten.[12]

McAfee Online Protection (30 dages prøve)
McAfee Online Protection (30 dages prøve)

Beskyt din enhed med prisvindende antivirus og onlinebeskyttelse. Gratis prøveversion inkluderer sikker VPN til beskyttelse af personlige oplysninger og databeskyttelse, når du browser på offentligt wi-fi.[13]

Tastaturet indeholder PCR-plast
Tastaturet indeholder PCR-plast

Vi giver vores tastaturer et mere gennemtænkt design ved at bruge PCR-plast i designet.[14]

Gennemtænkt design
Gennemtænkt design

HP inkorporerer stadig større mængder genanvendte, vedvarende og ikke-nye råmaterialer. Små ting gør en stor forskel, og derfor indeholder dette produkt en procentdel af genanvendte metaller i designet.[15]

Gennemtænkt design
Gennemtænkt design

HP inkorporerer stadig større mængder genanvendte, vedvarende og ikke-nye råmaterialer. Dette produkt er designet med omtanke for miljøet og indeholder en procentdel af ocean-bound plastik i designet.[16]

EPEAT Gold med Climate+
EPEAT Gold med Climate+

Med EPEAT Gold med Climate+ vælger du ansvarlighed og klimahandling.[17]

ENERGY STAR-certificeret
ENERGY STAR-certificeret

Spar energi og penge med ENERGY STAR, der er certificeret af EPA, så du bruger mindre energi og sparer penge, hvor det betyder mest.[18]

HP Fast Charge
HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter.[19]

Trådløst Bluetooth 5.4-kort
Trådløst Bluetooth 5.4-kort

Bluetooth 5.4 leveres med to nye funktioner, der tilsammen giver problemfri forbindelse.[20]

Kameralukker
Kameralukker

Det er slut med grim tape og tyggegummi for at skjule din private øjeblikke. Beskyt dit privatliv og din sikkerhed med en synlig, fysisk lukker, der slår din pc's kamera fra, når du ikke bruger det.

Trådløst Bluetooth 5.4-kort
Trådløst Bluetooth 5.4-kort

Oplev fantastisk billedkvalitet og adaptiv belysning med vores avancerede 9 MP-kamera med AI ISP og HDR Auto Switch. Få lyse og klare billeder under alle lysforhold.[21]

1 TB PCIe Gen4 NVMe™ Performance M.2 SSD
1 TB PCIe Gen4 NVMe™ Performance M.2 SSD

Med højhastighedsdataoverførsel tilbyder 1 TB PCIe Gen4 NVMe Performance M.2 SSD lynhurtig hastighed og effektiv lagring.[22]

DTS: X Ultra teknologi
DTS: X Ultra teknologi

Denne teknologi tilbyder specielt indstillede lydtilstande til forskellige typer spil ved at producere ægte og rumligt nøjagtig 3D-lyd gennem ethvert headsæt for at give fordybelse og dermed skabe den bedst mulige underholdningsoplevelse.[23]

Thunderbolt™ 4 med USB4™ Type-C
Thunderbolt™ 4 med USB4™ Type-C

Den nyeste Thunderbolt™-løsning gør det muligt at levere strøm til din enhed eller tilslutte op til to 4K-skærme med ét enkelt kabel og lynhurtig 40 Gbps signalhastighed.

Kraft og ydeevne, der åbner din digitale verden
Kraft og ydeevne, der åbner din digitale verden

Sæt skub i din digitale verden med en AMD Ryzen™AI-processor i 300[1]-serien og op til 22 timers[2] batteritid.

Boost produktiviteten med intelligent og sikker AI
Boost produktiviteten med intelligent og sikker AI

Personligt tilpassede, private AI-funktioner til indholdsgenerering og automatisering af arbejdsgange, lokalt på din pc[3].

Godt udseende, godt billede, god følelse, hvor som helst
Godt udseende, godt billede, god følelse, hvor som helst

Oplev nemt samarbejde med et 9 MP kamera, Poly Camera Pro-app, Wi-Fi 7[4] og Windows Studio Effects.[5]

Udviklet til en bedre fremtid
Udviklet til en bedre fremtid

Indeholder genanvendt metal og plast[6]; EPEAT Gold med Climate+[7] og ENERGY STAR-certificeret.

Design
Farvenavn
Meteorsølv
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Premium
Introduktionsår
2024
Produktdesign
Sandblæst anodiseret finish
Oprindelsesland
Kina
Originalt mærkenavn
HP
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
2240 x 1400 pixel
Berøringsskærm *
Yes
HD-type
2.2K
Paneltype
IPS
Naturligt aspektforhold
16:10
Skærm glas type
Kant til kant glas
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
400 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
sRGB
Farveområde
100%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen AI 9
Processorgeneration
AMD Ryzen AI 300 Series
Processormodel *
365
Processorkerner
10
Processortråde
20
Processor boost frekvens
5 GHz
Processorfrekvens *
2 GHz
Processor-cache
24 MB
Processor cache type
L3
Neural processor-enhed (NPU)
Neural processor-enhed (NPU)
AMD Ryzen AI
NPU-ydeevne op til
50 TOPs
Hukommelse
Intern hukommelse *
32 GB
Intern hukommelsestype
LPDDR5x-SDRAM
Hukommelsesur hastighed
7500 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
32 GB
Overførselshastighed for hukommelsesdata
7500 MT/s
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-grænsefladetype
PCI Express 4.0
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
AMD
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
AMD Radeon Graphics
On-board grafikkort, model *
AMD Radeon 880M
Lyd
Lydsystem
DTS:X Ultra
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
4
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera opløsning (numerisk)
9 MP
Infrarødt kamera (IR)
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi-standarder
Wi-Fi 7 (802.11be)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
MediaTek MT7925
Producent af WLAN-controller
MediaTek
Bluetooth
Yes
Bluetooth-version
5.4
Porte & Grænseflader
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte
1
Thunderbolt 4 porte antal
2
Porte & Grænseflader
Intel® Thunderbolt 4
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
3
Præstation
Bundkort chipsæt
AMD SoC
Accelerometer
Yes
Temperaturføler
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
lysegrå
Software
Copilot+ PC
Yes
Forudinstalleret software
Windows Studio Effects; Copilot i Windows med Copilot-tast, 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (30 dages prøve)
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP lydboost
Yes
HP højttalertype
HP-quad højttalere
HP Imagepad
Yes
HP sikkerhedsværktøjer
Mikrofonafbryder; Kamera med privacy-lukker
HP Software medfølger
myHP; HP AI Companion
HP segment
Hjem
HP GTIN (EAN/UPC)
198828348944
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
4
Batterikapacitet *
68 Wh
Batterilevetid (maks.)
16,5 t
Vedvarende afspilningstid, video
22,25 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Opladningsport til USB Type-C *
Yes
USB strømforsyning
Yes
Sikkerhed
Fingeraftrykslæser
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Bæredygtige teknologier og materialer
Ocean-bound plast i højttalerkabinet(ter) og ramme; Tastaturtaster og sakse indeholder genanvendt genbrugsplastik; Genbrugsmetal i overflade, tastaturramme, base, hængseldæksel (-dæksler) og tastaturplade
Vægt & størrelser
Bredde
315,1 mm
Dybde
227,6 mm
Højde
16,4 mm
Vægt *
1,57 kg
Emballeringsdata
Pakkebredde
80 mm
Pakkedybde
380 mm
Pakkehøjde
280 mm
Pakkevægt
2,68 kg
CO2-aftryk
Samlet CO2-fodaftryk (kg of CO2e)
180
Kulstofudledning, produktion (kg CO2e)
154
Kulstofudledning, logistik (kg CO2e)
4
Samlet kulstofudledning, uden brugsfase (kg CO2e)
22
Emballage indhold
AC-adapter inkluderet *
Yes
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Andre funktioner
Manufacturer warranty
1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet.
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)