location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 245 14 inch G10 Notebook PC AMD Ryzen™ 3 7330U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax)

Tilføj for at sammenligne
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
245 14 inch G10 Notebook PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
B39TFAT
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199251150340 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: created by HP
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 266
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 29 Apr 2025 15:58:04
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points HP 245 14 inch G10 Notebook PC AMD Ryzen™ 3 7330U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop
  • - AMD Ryzen™ 3 7330U Processorkerner: 4
  • - 35,6 cm (14") Fuld HD 1920 x 1080 pixel IPS
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 41 Wh
More>>>
Lad intet stå i vejen for dig

Kom godt igennem din arbejdsdag med Windows 11 Home og de avancerede samarbejds- og netværksfunktioner fra HP.[1]

Hurtigt og effektivt trådløst LAN

Din pc's bærbarhed og pålideligheden ved en hurtig forbindelse afgør, hvor du kan arbejde. Få en hurtig og pålidelig forbindelse i tætte trådløse miljøer med Wi-Fi 6 med gigabithastighed.[3]

Flot og let

HP 245-laptoppen kan nemt klare de hybride arbejdsstile med et tynd og let design samt en screen-to-body-ratio på 84 %.[5]

Bygget til arbejde og klar til underholdning

Færdiggør projekter med en kraftig AMD Ryzen™-processor[2], hurtig hukommelse og lagring.

Bliv både set og hørt tydeligt

Samarbejd effektivt med et integreret kamera og AI-baseret støjreduktion med dual-array-mikrofoner.

Design
Farvenavn
Mørk askegrå
Produkttype *
Laptop
Markedspositionering
Everyday
Originalt mærkenavn
HP
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
35,6 cm
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 3
Processormodel *
7330U
Processorkerner
4
Processortråde
8
Processor boost frekvens
4,3 GHz
Processor-cache
8 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
3200 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
2x SO-DIMM
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
Grafik
On-board grafikkort *
Yes
Grafik
Indbygget grafikadapterfamilie
AMD Radeon Graphics
On-board grafikkort, model *
AMD Radeon Graphics
Lyd
Indbyggede højttaler(e)
Yes
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Antenne type
2x2
Producent af WLAN-controller
Realtek
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Antal HDMI-porte *
1
HDMI-version
1.4b
Tastatur
Tastatur i ø-stil
Yes
Tastatur i fuld størrelse
Yes
Specifikke funktioner for mærket
HP Smart AC Adapter
Yes
HP segment
Forretning
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
41 Wh
Sikkerhed
Beskyttelse af adgangskode
Yes
Bæredygtighed
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde
324 mm
Dybde
215 mm
Højde
17,9 mm
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
449 mm
Pakkehøjde
305 mm
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)