location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 240 14 inch G10 Notebook PC 512 GB SSD

Tilføj for at sammenligne
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
240 14 inch G10 Notebook PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
B39X5AT
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199251887765 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: created by HP
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 119
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 12 Jun 2025 21:14:06
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 May 2025
Product end of life date
HP anbefaler Windows 11 Pro til virksomheder

Arbejd hvor som helst uden at gå på kompromis med ydeevne med Windows 11 og HP's teknologi til samarbejde, sikkerhed og tilslutning. Opsummer og omskriv indhold, få relevante indholdsanbefalinger, og hold styr på tingene med Microsoft Copilot.[1]

13. generations Intel-processor med flere kerner

Få den bedste kombination af kraft, hurtig ydeevne og værdi med en 13. generations Intel Core™-processor, som nemmere og mere pålideligt klarer arbejdsopgaverne takket være flere behandlingskerner.[2]

Hurtigt og effektivt trådløst LAN

Din pc's bærbarhed og pålideligheden ved en hurtig forbindelse afgør, hvor du kan arbejde. Få en hurtig og pålidelig forbindelse i tætte trådløse miljøer med Wi-Fi 6 med gigabithastighed.[3]

Vær dit eget bedste virtuelle jeg

Det er ofte en fordel at kunne tale sammen ansigt til ansigt. Med HP’s webkamera med dynamisk rækkevidde (WDR) tager du dig altid bedst muligt ud til virtuelle møder, uanset lysforholdene.

Flot og let

HP 240-laptoppen kan nemt klare de hybride arbejdsstile med et tynd og let design samt en screen-to-body-ratio på 84 %.[5]

Bygget til arbejde og klar til underholdning

Færdiggør projekter med en kraftig Intel-processor[2], hurtig hukommelse og lagring.

Bliv både set og hørt tydeligt

Samarbejd effektivt med et integreret kamera og AI-baseret støjreduktion med dual-array-mikrofoner.

Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Lagring
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)