location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4 G1q 14 inch Notebook Next Gen AI PC Copilot+ PC Laptop 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4 G1q 14 inch Notebook Next Gen AI PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
B3AC3AT
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199485581767 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 182
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 21 Jul 2025 15:17:43
Datoen af den seneste ændring af databladet i Icecats system
Brochure (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 4 G1q 14 inch Notebook Next Gen AI PC Copilot+ PC Laptop 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Muslingeskal
  • - 256 GB SSD
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - Windows 11 Pro
More>>>
HP anbefaler Windows 11 Pro til virksomheder

Arbejd hvor som helst uden at gå på kompromis med ydeevne med Windows 11 og HP's teknologi til samarbejde, sikkerhed og tilslutning. Opsummer og omskriv indhold, få relevante indholdsanbefalinger, og hold styr på tingene med Microsoft Copilot.[1]

Lynhurtige hastigheder

En ultrastrømeffektiv Snapdragon™ X-platform (8 kerner) giver lynhurtig hastighed og optimal batteritid med en Hexagon™ NPU og Adreno™ GPU.[5]

Hurtigt og effektivt trådløst LAN

Din pc's bærbarhed og pålideligheden ved en hurtig forbindelse afgør, hvor du kan arbejde. Få en hurtig og pålidelig forbindelse i tætte trådløse miljøer med Wi-Fi 6 med gigabithastighed.[6]

Tryghed, når du surfer på nettet

Beskyt din pc mod websites, skrivebeskyttede Microsoft Office-filer og vedhæftede PDF-filer med malware, ransomware og vira takket være hardwareforstærket sikkerhed fra HP Sure Click.[9]

HP Sure Sense

Malware udvikler sig langt hurtigere, end antivirus kan følge med. Beskyt din pc mod nye angreb, der aldrig er set før, med HP Sure Sense, som kombinerer adfærdsanalyser med avancerede AI-teknikker for at give enestående beskyttelse.[10]

Du kan arbejde uden afbrydelser

Sørg for, at produktiviten forbliver høj, med et minimum af nedetid ved hjælp af de fuldt integrerede og automatiserede muligheder i HP BIOSphere Gen6-firmwarens økosystem. Dine pc’er har ekstra beskyttelse takket være automatiske opdateringer og sikkerhedskontroller.[8]

Gør den grundlæggende it-administration hurtigere

Reducer nedetid og de samlede ejerskabsomkostninger for dine HP-pc'er med HP Manageability Integration Kit. Denne løsning er med til at fremskynde oprettelsen af afbildning og forenkle rutinemæssig administration af hardware, BIOS, sikkerhed og softwareopdateringer.[12]

Kom hurtigt i gang med arbejdet!

Hurtig opstart med Connected Modern Standby ved hjælp af pc'ens fingeraftrykslæser.

HP anbefaler Windows 11 Pro

Opsummer og omskriv indhold, få relevante anbefalinger, og hold styr på tingene med Microsoft Copilot.[1,11]

Snapdragon™ X-platform

Få lynhurtige hastigheder til alle dine produktivitetsbehov med Snapdragon™ X-platformen.[2]

Batteri til hele arbejdsdagen

Få mere fra hånden med en batterilevetid[4], der holder længere end arbejdsdagen og styres effektivt af næste generations AI.

Arbejd uden bekymringer

Beskyt din pc mod en lang række cybertrusler med HP Sure Click[9] og HP Sure Sense. [10]

Design
Farvenavn
Pike silver
Produkttype *
Laptop
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Originalt mærkenavn
HP
Display
Berøringsskærm *
No
Neural processor-enhed (NPU)
Neural processor-enhed (NPU)
Qualcomm Hexagon
NPU-ydeevne op til
45 TOPs
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
Grafik
On-board grafikkort *
Yes
4
Qualcomm
Lyd
Indbyggede højttaler(e)
Yes
Kamera
Front kamera
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Præstation
Hall-sensor
Yes
Tastatur
Spildsikret tastatur
Yes
Software
Copilot+ PC
Yes
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP segment
Forretning
Strømstyring
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Fingeraftrykslæser
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Godkendelser
Compliance-certifikater
CE, RoHS, VCCI
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
TCO
Vægt & størrelser
Bredde
318,6 mm
Dybde
224,3 mm
Højde (front)
1,09 cm
Højde (bagside)
1,7 cm
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)