location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP 15L TG02-1457no Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Tower PC Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Victus by HP
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15L
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Victus by HP 15L TG02-1457no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
B4NL6EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198828926722 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 638
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 24 Jun 2025 02:57:02
Datoen af den seneste ændring af databladet i Icecats system
Brochure (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Victus by HP 15L TG02-1457no Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Tower PC Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spil PC Sølv 400 W
  • - Intel® Core™ i5 i5-13400F Processorkerner: 10
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 3060 12 GB
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Windows 11 Home
More>>>
Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde.[3]

NVIDIA GeForce RTX™ 3060
NVIDIA GeForce RTX™ 3060

Få imponerende ydeevne med forbedret Ray Tracing Cores og Tensor Cores, nye multiprocessorer til streaming og G6-hukommelse med høj hastighed.[4]

PCIe NVMe™ M.2 SSD-lagerplads
PCIe NVMe™ M.2 SSD-lagerplads

Opstart på få sekunder med lynhurtig hastighed med op til 512 GB PCIe NVMe™ M.2 SSD-lagerplads.

Try PC Game Pass for free with your new HP device
Try PC Game Pass for free with your new HP device

Play hundreds of high-quality PC games with your new HP device and 3 free months of PC Game Pass – including EA play. With new games added all the time, there’s always something new to play.[5]

Hukommelse med to kanaler
Hukommelse med to kanaler

Med dobbeltkanalsteknologi virker to kanaler samtidigt for at fordoble kommunikationshastigheden mellem hukommelsescontrolleren og RAM'en, hvilket øger systemets ydeevne.[6]

Nem tilslutning
Nem tilslutning

Få lynhurtig Gbit-data med en kombination af Wi-Fi 6 (2 x 2) og Bluetooth 5.3

Bæredygtigt design
Bæredygtigt design

Små ting gør en stor forskel, og derfor er dette produkt designet med bæredygtige materialer såsom vandbaseret maling.[7]

Få endnu mere ud af dit HP-køb
Få endnu mere ud af dit HP-køb

myHP giver enkel opsætning og registrering og hjælper dig med tilpasse, optimere og sikre din enhed med tips og tricks og lettilgængelige indstillinger.[8]

Kabinet helt i metal
Kabinet helt i metal

Den er designet til langvarig brug, og du kan både se og føle det fantastiske håndværk med et retvinklet metaldesign, polerede detaljer og materialer af høj kvalitet.

All-metal chassis
All-metal chassis

See and feel a heightened sense of craftsmanship with an all-metal angular chassis design, polished accents, and high-quality materials built to last.

Tag dit spil til nye højder med disse kraftfulde specifikationer
Tag dit spil til nye højder med disse kraftfulde specifikationer

Nu kan du spille for alvor med en Intel-processor[1], imponerende grafik, Bluetooth og wi-fi-tilslutning.

Én maskine til det hele
Én maskine til det hele

Få styr på både opgaver og underholdning med Windows 11, 9 USB-porte og masser af lagerplads i dette moderne kabinet.

Tag dit spil til et nyt niveau med OMEN Gaming Hub
Tag dit spil til et nyt niveau med OMEN Gaming Hub

OMEN Gaming Hub lader dig styre det hele lige fra de vigtige ting i systemet og hardware til RGB-belysning.

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
13th gen Intel® Core™ i5
Processormodel *
i5-13400F
Processorkerner
10
Processortråde
16
Processor boost frekvens
4,6 GHz
Performance-kerner
6
Effektive kerner
4
Ydelseskerne maksimal turbofrekvens
4,6 GHz
Effektiv kerne maksimal turbofrekvens
3,3 GHz
Basisfrekvens af performancekerne
2,5 GHz
Basisfrekvens af effektiv kerne
1,8 GHz
Processor-cache
20 MB
Processor cache type
L3
Antal installerede processorer
1
Processor base power
65 W
Maksimal turbokraft
148 W
Hukommelse
Intern hukommelse *
16 GB
Maksimal intern hukommelse *
32 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
2x DIMM
Hukommelsesur hastighed
3200 MHz
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Overførselshastighed for hukommelsesdata
3200 MT/s
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 3060
Diskret grafikadapterhukommelse
12 GB
Diskret grafikhukommelsestype
GDDR6
Antal diskrete grafikadaptere
1
On-board grafikkort, model *
Ikke tilgængelig
Antal grafikadapter HDMI-porte
1
Antal grafikadapter DisplayPorts
3
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Producent af WLAN-controller
Realtek
WLAN-controller model
Realtek RTL8852BE
Antenne type
2x2
Bluetooth
Yes
Netværk
Bluetooth-version
5.2
Porte & Grænseflader
Antal USB 2.0-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
2
Antal HDMI-porte *
1
HDMI-version
2.1
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Ekspres x1 slots
1
PCI Express x16 slots
1
Design
Kabinettype *
Tower
Farvenavn
Mica sølvmetal
Understøttet placering
Lodret
Antal 3.5" bays
1
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sølv
Introduktionsår
2024
Præstation
Markedspositionering
Spil
Bundkort chipsæt
Intel H670
Lyd-output kanaler
5.1 kanaler
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Produkttype *
PC
Software
Operativsystem installeret *
Windows 11 Home
Forudinstalleret software
ExpressVPN (30 dages gratis prøveversion); LastPass Premium (30 dages gratis prøveversion), 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (30 dages prøve); 1 måneds gratis prøveperiode på Xbox Game Pass
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP sikkerhedsværktøjer
Kensington-sikkerhedslåsstik
HP Software medfølger
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
198828926722
HP segment
Hjem
Strømstyring
Strømforsyning *
400 W
80 PLUS certificering
80 PLUS Gold
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Bæredygtige teknologier og materialer
Vandbaseret maling
Vægt & størrelser
Bredde *
155 mm
Dybde *
297,3 mm
Højde *
337 mm
Vægt *
6,31 kg
Pakkebredde
499 mm
Pakkedybde
400 mm
Pakkehøjde
287 mm
Pakkevægt
8,64 kg
Emballage indhold
Skruer inkluderet
Yes
Display
Skærm inkluderet *
No
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Andre funktioner
Manufacturer warranty
1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet.
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)