location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook Ultra G1i 14 inch Notebook Next Gen AI PC Copilot+ PC Laptop Wi-Fi 7 (802.11be) Windows 11 Pro Blå

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook Ultra G1i 14 inch Notebook Next Gen AI PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
B68STEA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199251511493 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1382
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 25 Jul 2025 12:58:03
Datoen af den seneste ændring af databladet i Icecats system
Brochure (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook Ultra G1i 14 inch Notebook Next Gen AI PC Copilot+ PC Laptop Wi-Fi 7 (802.11be) Windows 11 Pro Blå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Muslingeskal Blå
  • - LED-baggrundsbelysning Glans
  • - Wi-Fi 7 (802.11be) Bluetooth
  • - Windows 11 Pro
More>>>
HP anbefaler Windows 11 Pro til virksomheder

Arbejd hvor som helst uden at gå på kompromis med ydeevne med Windows 11 og HP's teknologi til samarbejde, sikkerhed og tilslutning. Opsummer og omskriv indhold, få relevante indholdsanbefalinger, og hold styr på tingene med Microsoft Copilot.[4]

Intel driver næste generations AI-pc'er

Få tid til at fokusere på det vigtigste med en Intel Core™ Ultra-processor, der er bygget med øje for den næste æra af AI-software. Tre beregningsmaskiner, der administrerer AI-arbejdsopgaver, er med til at forbedre videomøder og giver mulighed for avanceret oprettelse af indhold.[5]

Hurtigt og effektivt trådløst LAN

Hvor du kan arbejde afgøres af, hvor nem din pc er at tage med og pålideligheden af en hurtig forbindelse. Få en hurtig og pålidelig forbindelse i tætte trådløse miljøer med data i gigabithastighed med Wi-Fi 7.[7]

Tryghed, når du surfer på nettet

Beskyt din pc mod websites, skrivebeskyttede Microsoft Office-filer og vedhæftede PDF-filer med malware, ransomware og vira takket være hardwareforstærket sikkerhed fra HP Sure Click.[8]

HP Sure Sense

Malware udvikler sig langt hurtigere, end antivirus kan følge med. Beskyt din pc mod nye angreb, der aldrig er set før, med HP Sure Sense, som kombinerer adfærdsanalyser med avancerede AI-teknikker for at give enestående beskyttelse.[9]

Automatisk gendannelse efter firmwareangreb

Firmwareangreb kan ødelægge din pc fuldstændigt. Vær beskyttet med HP Sure Start, den selvreparerende BIOS, som automatisk gendanner sig selv efter angreb eller ødelæggelse.[11]

Udforsk nye ting, og find svar

Udforsk nemt nye ting, og find svar på alt, hvad du har brug for, ved at gøre brug af webindhold. Brug Discover til at finde oplysninger, få råd, kreative idéer eller blot til samtale.[12]

Samarbejde ved hjælp af NPU'en

Vis dig fra din bedste side under videoopkald, og spar samtidig på strømmen. Administrer dine videokontrolfunktioner til interne og eksterne kameraer med Poly Camera Pro. Nu sparer automatisk indramning, Spotlight, baggrundssløring og virtuelle baggrunde strøm ved at køre på NPU'en.[13]

HP anbefaler Windows 11 Pro

Opsummer og omskriv indhold, få relevante anbefalinger, og hold styr på tingene med Microsoft Copilot.[10]

Intel driver næste generations AI-pc'er

Få tid til at fokusere på det vigtigste med den nyeste Intel Core ™Ultra-processor med 48 TOPS.[2,3]

AI-drevet assistance

Få adgang til nye funktioner, og eliminer rutineopgaver med HP EliteBook Ultra G1i Next Gen AI PC.[6]

Elegant design

Tag styringen over lokalet med en pc, der udstråler elegance.

Design
Farvenavn
Atmospheric blue
Produkttype *
Laptop
Produktfarve *
Blå
Formfaktor *
Muslingeskal
Markedspositionering
Premium
Originalt mærkenavn
HP
Display
Berøringsskærm *
No
LED-baggrundsbelysning
Yes
Skærmoverflade
Glans
Grafik
On-board grafikkort *
Yes
4
Intel
Lyd
Indbyggede højttaler(e)
Yes
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 7 (802.11be)
Bluetooth
Yes
Præstation
Accelerometer
Yes
Gyroskop
Yes
Tastatur
Tastatur i fuld størrelse
Yes
Software
Copilot+ PC
Yes
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP segment
Forretning
Strømstyring
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Fingeraftrykslæser
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Godkendelser
Compliance-certifikater
CE, RoHS, VCCI
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, TCO
Vægt & størrelser
Bredde
313,7 mm
Dybde
217,2 mm
Højde (front)
9 mm
Højde (bagside)
1,21 cm
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)