location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Plus 14-ew1001no Intel Core Ultra 5 125H Laptop 35,6 cm (14") 3K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pavilion Plus
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ew1001no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
B6QR4EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198990253923 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 825
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 29 May 2025 21:52:40
Datoen af den seneste ændring af databladet i Icecats system
Brochure (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion Plus 14-ew1001no Intel Core Ultra 5 125H Laptop 35,6 cm (14") 3K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Muslingeskal Blå
  • - Intel Core Ultra 5 125H Processorkerner: 14
  • - 35,6 cm (14") 3K 2880 x 1800 pixel UWVA LED-baggrundsbelysning Glans 16:10
  • - 16 GB LPDDR5x-SDRAM 6400 MHz
  • - 512 GB SSD
  • - Intel Arc Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium polymer (LiPo) 68 Wh 13 t 100 W
  • - Windows 11 Home
More>>>
Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde.[6]

Gå ikke på kompromis. Få mere end blot ydeevne med Intel Core Ultra-processorer.
Gå ikke på kompromis. Få mere end blot ydeevne med Intel Core Ultra-processorer.

Vær alt det, du ønsker at være, både i og uden for spillet med optimeret ydeevne og nye funktioner. Spil hårdere, og arbejd smartere med Intel Core-processorer.[7]

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på.[8]

OLED-skærM

Med teknologi, der oplyser hver pixel separat, får du dybere sort og rigere kontrast, forbedret farvedybde og mere energieffektivitet end med traditionelle LED-skærme.

Eyesafe-certificeret skærm

Eyesafe-certificerede skærme opfylder TÜV-krav til lavt blåt lys og Eyesafe-standarder til beskyttelse af dine øjne mod skadeligt blåt lys uden at forvrænge farverne for at begrænse belastningen af øjnene, når du arbejder i længere tid.[9]

100 % sRGB
100 % sRGB

Fremvis dine kreationer i alle deres farver på den 100 % sRGB-skærm, hvor du får maksimal farvespektrum og præcision.

Billedformat i 16:10
Billedformat i 16:10

Et billedformat i 16:10 lader dig se mere indhold med mindre scrolling.

Tastaturets taster indeholder genanvendt genbrugsplast
Tastaturets taster indeholder genanvendt genbrugsplast

Vi giver dit tastatur et mere bæredygtigt design ved at bruge tastehætter, der er fremstillet af genanvendt genbrugsplast.[10]

Genbrugsaluminium
Genbrugsaluminium

Fordi de små ting gør en stor forskel, indeholder denne laptop bæredygtige materialer som f.eks. genanvendt aluminium.[11]

McAfee Online Protection (12 måneders prøveperiode)
McAfee Online Protection (12 måneders prøveperiode)

Beskyt din enhed med prisvindende antivirus og onlinebeskyttelse. Gratis prøveversion inkluderer sikker VPN til beskyttelse af personlige oplysninger og databeskyttelse, når du browser på offentligt wi-fi.[12]

Batteritid til lange dage
Batteritid til lange dage

Forlæng dagen til ud på aftenen med batteritid på op til 13 timer. Længere batteritid betyder, at du kan fortsætte, når mørket falder på, uden at skulle genoplade.[13]

HP Fast Charge
HP Fast Charge

Når din laptop er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 30 minutter.[14]

PCIe SSD-lager
PCIe SSD-lager

Start på få sekunder med lynhurtig hastighed med op til 512 GB PCIe SSD-lagerplads.

Wi-Fi 6E (2 x 2) og Bluetooth 5.3 trådløst kort
Wi-Fi 6E (2 x 2) og Bluetooth 5.3 trådløst kort

Oplev hurtigere hastigheder, forbedret ydeevne, større kapacitet og kortere ventetid end tidligere iterationer med Wi-Fi 6E og Bluetooth 5.3 trådløst kort.[15]

To højttalere
To højttalere

Skru op for lyden til dine foretrukne musiknumre, film eller spil med to stereohøjttalere,

HP Audio Boost
HP Audio Boost

Få lydkvalitet på et helt nyt niveau med smart forstærkningsteknologi, der giver høj, klar og dynamisk lyd.

LPDDR5X RAM
LPDDR5X RAM

Oplev hurtig og responsiv ydeevne med den strømeffektive LPDDR5X-hukommelse. Designet til at understøtte højere datahastigheder med kortere latenstid samt hurtigere filoverførsler og programindlæsning.

Mikrofon på lydløs
Mikrofon på lydløs

Få ro i sindet med en praktisk, dedikeret knap til at slå lyden fra mikrofonen, som er nem at aktivere. En LED-indikator fortæller dig, om den er tændt eller slukket.

Kraftig ydeevne med en Intel-processor
Kraftig ydeevne med en Intel-processor

Med en Intel Core™-processor[1] og forbedret software er denne HP Pavilion Plus klar til selv dine mest omfattende opgaver.

Oplev alle detaljer på en pixel-perfekt skærm
Oplev alle detaljer på en pixel-perfekt skærm

Få de mest tryllebindende og levende detalje frem, når du arbejder og spiller på en 14" skærm med Eyesafe-certificering[3].

Forbindelse og samarbejde
Forbindelse og samarbejde

Skil dig ud fra mængden med et 5 MP-kamera, dual-array-mikrofon og HP Precence, som giver problemfri tilslutning og samarbejde.

En pc, der er god for planeten, og som kan imponere de fleste
En pc, der er god for planeten, og som kan imponere de fleste

EPEAT Gold-[4] og ENERGY STAR-certificeret og omhyggeligt fremstillet med ocean-bound plastik og genbrugsplast[5].

Design
Farvenavn
Blåt
Produkttype *
Laptop
Produktfarve *
Blå
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Introduktionsår
2024
Produktdesign
Aluminiumsbelægning, stanping-design
Oprindelsesland
Kina
Originalt mærkenavn
HP
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
2880 x 1800 pixel
Berøringsskærm *
No
HD-type
3K
Paneltype
UWVA
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:10
Skærmoverflade
Glans
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
400 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
DCI-P3
Farveområde
100%
Display respons stigning/fald
0,2 ms
Maksimal opdateringshastighed
120 Hz
High Dynamic Range (HDR) understøttet
Yes
HDR-teknologi (High Dynamic Range)
High Dynamic Range (HDR) 500
Processor
Processorproducent *
Intel
Processorserie *
Intel Core Ultra 5
Processorgeneration
Intel Core Ultra (Series 1)
Processormodel *
125H
Processorkerner
14
Processortråde
18
Processor boost frekvens
4,5 GHz
Performance-kerner
4
Effektive kerner
8
Kerner med lav strømeffektivitet
2
Ydelseskerne maksimal turbofrekvens
4,5 GHz
Effektiv kerne maksimal turbofrekvens
3,6 GHz
Kerne med lav strømeffektivitet maksimal turbofrekvens
2,5 GHz
Basisfrekvens af performancekerne
1,2 GHz
Basisfrekvens af effektiv kerne
0,7 GHz
Kerner med lav strømeffektivitet Basisfrekvens
700 MHz
Processor-cache
18 MB
Processor cache type
L3
Processor base power
28 W
Maksimal turbokraft
115 W
Neural processor-enhed (NPU)
Neural processor-enhed (NPU)
Intel AI Boost
Maksimal frekvens NPU
1,4 GHz
Understøttelse af sparsomhed
Yes
Understøttelse af Windows Studio-effekter
Yes
AI-softwareframeworks understøttet af NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
LPDDR5x-SDRAM
Hukommelsesur hastighed
6400 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
16 GB
Overførselshastighed for hukommelsesdata
6400 MT/s
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel Arc Graphics
On-board grafikkort, model *
Intel Arc Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera opløsning (numerisk)
5 MP
Infrarødt kamera (IR)
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6E AX211
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
1
Antal HDMI-porte *
1
HDMI-version
2.1
Thunderbolt 4 porte antal
1
Intel® Thunderbolt 4
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
2
Præstation
Bundkort chipsæt
Intel® SoC
Tastatur
Baggrundsbelyst tastatur
Yes
Tastatur i fuld størrelse
Yes
Software
Forudinstalleret software
Intel® Unison™; Windows Studio-effekter, 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (30 dages prøve); 1-måneds gratis prøveperiode på Adobe; 1 måneds gratis prøveperiode på Xbox Game Pass
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP lydboost
Yes
HP højttalertype
HP Dual Speakers
HP Imagepad
Yes
HP frontkamera
HP Wide Vision 5MP
HP sikkerhedsværktøjer
Knap til afbrydelse af mikrofon; Privacy-lukker på kamera; Understøtter Trusted Platform-modul (TPM)
HP Software medfølger
HP Support Assistant; HP Connection Optimizer; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP segment
Hjem
HP GTIN (EAN/UPC)
198990253923
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
4
Batterikapacitet *
68 Wh
Batterilevetid (maks.)
13 t
Vedvarende afspilningstid, video
19,5 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Strømstyring
Vekselstrømsadapter strøm
100 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Opladningsport til USB Type-C *
Yes
USB strømforsyning
Yes
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Bæredygtige teknologier og materialer
Ocean-bound plastik i højttalerkabinet(ter) og ramme; Tastaturtaster og sakse indeholder genbrugsplast; Genbrugsmetal i overflade, tastaturramme, base, hængseldæksel (-er) og tastaturplade
Vægt & størrelser
Bredde
314 mm
Dybde
227 mm
Højde (front)
1,75 cm
Højde (bagside)
1,89 cm
Vægt *
1,44 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøjde
305 mm
Pakkevægt
2,28 kg
Emballage indhold
AC-adapter inkluderet *
Yes
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Andre funktioner
Manufacturer warranty
1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet.
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)