location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook X G1i 16 inch Mobile Workstation PC Mobil workstation Windows 11 Pro AI PC

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook X G1i 16 inch Mobile Workstation PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
B72V8ET
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199485084343 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 555
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Jul 2025 08:35:06
Datoen af den seneste ændring af databladet i Icecats system
Brochure (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook X G1i 16 inch Mobile Workstation PC Mobil workstation Windows 11 Pro AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Præstation Mobil workstation
  • - Bluetooth
  • - Windows 11 Pro
More>>>
HP anbefaler Windows 11 Pro til virksomheder

Arbejd hvor som helst uden at gå på kompromis med ydeevne med Windows 11 og HP's teknologi til samarbejde, sikkerhed og tilslutning. Opsummer og omskriv indhold, få relevante indholdsanbefalinger, og hold styr på tingene med Microsoft Copilot.[6]

Intel Core™ Ultra-processor

Slip strømeffektiv ydeevne løs med op til en Intel Core™ Ultra 9 CPU. Denne CPU giver ikke kun ydeevne til den næste æra af AI-forbedret software, den dedikerede NPU øger også effektiviteten for produktivitetsopgaver betydeligt.

HP Z Turbo Drive-højhastighedslager

Arbejd uden begrænsninger fra et vilkårligt sted med en lokal PCIe-harddisk, der er op til 6 gange hurtigere end SATA SSD og op til 21 gange hurtigere end almindelige HDD-harddiske.[7]

HP Fast Charge

Super hurtig genopladning, der tager dig fra nul til 50 % på kun 30 minutter.[8]

Tastatur, der kan tåle spild

Ulykker sker – derfor har vi designet et tastatur med et afløbshul, så mindre spildvæske kan løbe ud i bunden og derved gøre rengøringen nemmere.

Hurtigt og effektivt trådløst LAN

Hvor du kan arbejde afgøres af, hvor nem din pc er at tage med og pålideligheden af en hurtig forbindelse. Få en hurtig og pålidelig forbindelse i tætte trådløse miljøer med data i gigabithastighed med Wi-Fi 7.[9]

Brancheførende sikkerhedsfunktioner

Avancerede sikkerhedsfunktioner er standard. Systembeskyttelse som HP Sure Start – branchens første selvreparerende BIOS – betyder, at din enhed er beskyttet, ligesom dine data og din identitet.

Poly Camera Pro

Vis dig fra din bedste side under videoopkald, og spar også på strømmen. Administrer dine videokontrolfunktioner til interne og eksterne kameraer med Poly Camera Pro. Nu sparer automatisk indramning, Spotlight, baggrundssløring og virtuelle baggrunde strøm ved at køre på NPU'en.[10]

Kom hurtigt igennem professionelle arbejdsgange.

Håndter komplekse projekter, og drøn gennem 3D-modellering med en Intel CPU,[1] med en dedikeret NPU,[1] og integreret eller dedikeret grafikt.[2] Med op til 80 W maks. TDP får du mest mulig ydeevne til gengivelse og AI-accelererede arbejdsgange.

Avancerede arbejdsgange. Hvor som helst.

Med et aluminiumskabinet og holdbarhed i henhold til MIL-STD 810[3] er denne pc bygget til at holde. Udfør komplekse projekter på farten med en enhed, der kører stille og køligt. Den termiske løsning har fået nyt design og understøtter endnu mere kraft for at sikre, at enheden kører optimalt.

Sæt fart på AI-arbejdsgange

Gør AI-inferens hurtigere på HP ZBook X med grafik på professionelt niveau, der er designet til avancerede AI-arbejdsgange. Fokuser på det arbejde, der betyder noget, og opnå produktivitet uden at fjerne ressourcer fra dit mest krævende arbejde.

Medvirk til at beskytte vores fælles fremtid med pc'er, som bliver mere og mere bæredygtige.

Hos HP går vi op i den indvirkning, vores produkter har på mennesker, samfund og planeten. Det er derfor, denne enhed er EPEAT Gold-registreret[4], og den ydre emballage er 100 % bæredygtigt fremstillet.[5]

Design
Farvenavn
Meteor silver
Produkttype *
Mobil workstation
Markedspositionering
Præstation
Originalt mærkenavn
HP
Display
Berøringsskærm *
No
Neural processor-enhed (NPU)
Neural processor-enhed (NPU)
Intel AI Boost
Hukommelse
Hukommelsesstik
2x SO-DIMM
Grafik
On-board grafikkort *
Yes
Lyd
Indbyggede højttaler(e)
Yes
Kamera
Front kamera
Yes
Netværk
Bluetooth
Yes
Præstation
Bundkort chipsæt
Intel® SoC
Tastatur
Numerisk tastatur *
Yes
Spildsikret tastatur
Yes
Software
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP Smart AC Adapter
Yes
AI fra HP
AI PC
HP segment
Forretning
Batteri
Hurtig opladning
Yes
Sikkerhed
Fingeraftrykslæser
Yes
Beskyttelse af adgangskode
Yes
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
TCO
Vægt & størrelser
Bredde
359 mm
Dybde
251 mm
Højde
23 mm
Emballeringsdata
Pakkebredde
552 mm
Pakkedybde
69 mm
Pakkehøjde
345 mm
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)