location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 Tower G1i Desktop PC Windows 11 Pro Workstation AI PC, AI Workstation Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 Tower G1i Desktop PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
B76S3ET
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199485076423 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 371
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 22 Jun 2025 20:30:16
Datoen af den seneste ændring af databladet i Icecats system
Brochure (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z1 Tower G1i Desktop PC Windows 11 Pro Workstation AI PC, AI Workstation Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Præstation Workstation Sort
  • - Bluetooth
  • - Windows 11 Pro
More>>>
HP anbefaler Windows 11 Pro til virksomheder

Arbejd hvor som helst uden at gå på kompromis med ydeevne med Windows 11 og HP's teknologi til samarbejde, sikkerhed og tilslutning. Opsummer og omskriv indhold, få relevante indholdsanbefalinger, og hold styr på tingene med Microsoft Copilot.[8]

Certificeret af uafhængige softwareleverandører

Arbejd med ro i sindet, da din pc er certificeret af førende softwareleverandører, så den giver den bedste ydeevne selv i forbindelse med komplekse projekter.

Wi-Fi-tilslutning

Wi-Fi 7 kan give højere datahastigheder end Wi-Fi 6E.[9]

Workstation-ydeevne. Imponerende udvidelsesmuligheder.

Multitask nemt med op til en Intel Core™ Ultra 9 CPU[1] og 128 GB hukommelse[2]. Vælg mellem GPU'er fra NVIDIA RTX™, AMD Radeon RX™ eller Intel Arc[3]. Opgrader nemt hukommelse og lagerplads, når arbejdet kræver det, med værktøjsfri adgang.

Certificeret til din arbejdsproces

Arbejd trygt med HP Z1 Tower, som er testet og certificeret til udvalgte professionelle apps. Vi har arbejdet tæt sammen med softwareudbydere af programmer som f.eks. AutoCAD, SOLIDWORKS og Siemens NX, så du får problemfri workstation-ydeevne på tværs af dine arbejdsgange.[4]

Styrk AI-accelererede arbejdsgange

Gør AI-inferens og -udvikling hurtigere med HP Z1 Tower AI-workstation. Iterer og løs problemer hurtigere på din lokale enhed med en kraftig dedikeret GPU, der leverer AI TOPS, mens en indbygget NPU[5] håndterer produktivitetsopgaver.

Vær med til at beskytte vores fælles fremtid

Hos HP går vi op i, hvordan vores produkter påvirker mennesker, samfund og miljøet. Derfor er denne enhed EPEAT Gold[6] med Climate+, og yderemballagen er 100 % bæredygtigt fremstillet.[7]

Neural processor-enhed (NPU)
Neural processor-enhed (NPU)
Intel AI Boost
Hukommelse
Hukommelsesstik
4x DIMM
Lagring
Antal installerede lagerdiske
1
Grafik
On-board grafikkort *
Yes
Netværk
Wi-Fi *
Yes
Bluetooth
Yes
Design
Kabinettype *
Tower
Farvenavn
Black
Produktfarve *
Sort
Præstation
Markedspositionering
Præstation
Beskyttelse af adgangskode
Yes
Produkttype *
Workstation
Software
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
AI fra HP
AI PC, AI Workstation
HP segment
Forretning
Godkendelser
Lavt halogen
Yes
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, TCO
Vægt & størrelser
Bredde *
337 mm
Dybde *
308 mm
Højde *
155 mm
Pakkebredde
287 mm
Pakkedybde
400 mm
Pakkehøjde
499 mm
Emballage indhold
Tastatur inkluderet
Yes
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)