location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-fc0409no AMD Ryzen™ 3 7320U Laptop 39,6 cm (15.6") HD 8 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Grå

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-fc0409no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
B87PSEA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198990454528 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 507
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 03 Jun 2025 00:17:54
Datoen af den seneste ændring af databladet i Icecats system
Brochure (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15-fc0409no AMD Ryzen™ 3 7320U Laptop 39,6 cm (15.6") HD 8 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Grå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Muslingeskal Grå
  • - AMD Ryzen™ 3 7320U 2,4 GHz Processorkerner: 4
  • - 39,6 cm (15.6") HD 1366 x 768 pixel LED-baggrundsbelysning 16:9
  • - 8 GB LPDDR5-SDRAM 5500 MHz
  • - 128 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Lithium polymer (LiPo) 41 Wh 45 W
  • - Windows 11 Home in S mode
More>>>
Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde.[7]

AMD Ryzen™ 3-processor
AMD Ryzen™ 3-processor

Denne nydesignede og ultraeffektive arkitektur er en revolution inden for processorteknologi med fire kerner og tråde, der kan klare selv de mest processorkrævende opgaver.[1]

AMD Radeon™-grafikkort
AMD Radeon™-grafikkort

Uanset om det er spil eller film, får du den bedste ydeevne til al din underholdning.

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på.[8]

Skærm med smal kant
Skærm med smal kant

Med en større skærm i en mindre ramme revolutionerer den ultratynde, næsten usynlige kant skærmens udseende med et smukt og effektivt design.

SuperSpeed USB Type-C 5 Gbps signaldatahastighed
SuperSpeed USB Type-C 5 Gbps signaldatahastighed

Med mere end 100 % sRGB-farveplads giver denne skærm naturtro gengivelse af farver med minimal indsats. Perfekt til fotos, videoer – og alle dine kreative projekter.

16:9-billedformat
16:9-billedformat

Et billedformat på 16:9 giver dig mulighed for at se hele spillet.

Bæredygtigt design
Bæredygtigt design

Fordi små ting kan gøre en stor forskel indeholder dette produkt bæredygtige materialer, som f.eks. ocean-bound plastik og genbrugsplastik.[9]

Tastaturets taster indeholder genanvendt genbrugsplast
Tastaturets taster indeholder genanvendt genbrugsplast

Vi giver dit tastatur et mere bæredygtigt design ved at bruge tastehætter, der er fremstillet af genanvendt genbrugsplast.[10]

ENERGY STAR-certificeret
ENERGY STAR-certificeret

Spar energi og penge med ENERGY STAR, der er certificeret af EPA, så du bruger mindre energi og sparer penge, hvor det betyder mest.[11]

EPEAT Gold-registreret
EPEAT Gold-registreret

EPEAT Gold-registrerede produkter er de højest vurderede produkter, der overholder alle EPEAT-kriterier. EPEAT er verdens førende miljømærke for elektronik.[12]

HP Fast Charge
HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter.[13]

PCIe SSD-lager
PCIe SSD-lager

Start på få sekunder med lynhurtig hastighed med op til 128 GB PCIe SSD-lagerplads.

To højttalere
To højttalere

Skru op for lyden til dine foretrukne musiknumre, film eller spil med to stereohøjttalere,

USB Type-C 5 Gbps signaldatahastighed
USB Type-C 5 Gbps signaldatahastighed

Tilslut dit eksterne lager med denne USB Type-C-port, der har 5 Gbps signaldatahastighed. Og den er reversibel, så du ikke behøver at tænke over, om stikket vender forkert.[14]

Tilsluttet med moderne standby

Hold styr på dine e-mails, kalendernotifikationer og meget mere, selv når du ikke bruger din pc. Din pc forbliver tilsluttet, så du kan få øjeblikkelige opdateringer.

Fuld Størrelse tastatur med integreret numerisk tastatur
Fuld Størrelse tastatur med integreret numerisk tastatur

Det fuldstørrelse tastatur med integreret numerisk tastatur giver dig mulighed for at skrive komfortabelt og øge produktiviteten med 1,5 mm tastevandring.

Mikrofon på lydløs
Mikrofon på lydløs

Få ro i sindet med en praktisk, dedikeret knap til at slå lyden fra mikrofonen, som er nem at aktivere. En LED-indikator fortæller dig, om den er tændt eller slukket.

Forbliv tilsluttet på dine betingelser
Forbliv tilsluttet på dine betingelser

Bliv set og hørt tydeligt og sikkert med et HP True Vision-kamera[3] og baggrundsstøjreducerende mikrofoner[4].

Din kraftstation til produktivitet hele dagen – hver dag
Din kraftstation til produktivitet hele dagen – hver dag

Gå trygt dagen i møde med en AMD-processor[1], lang batteritid, rigelig lagringsplads og hurtige trådløse forbindelser.

Bæredygtigt design, som er på forkant
Bæredygtigt design, som er på forkant

Omhyggeligt udviklet og indeholder genbrugsplast[5] og er EPEAT Gold-registreret og ENERGY STAR-certificeret[6].

Design
Farvenavn
Tavlegrå
Produkttype *
Laptop
Produktfarve *
Grå
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Introduktionsår
2025
Produktdesign
Mat omslag med mønstret overflade og tastaturramme, tekstureret bund
Originalt mærkenavn
HP
Display
Skærm diagonal *
39,6 cm (15.6")
Skærmopløsning *
1366 x 768 pixel
Berøringsskærm *
No
HD-type
HD
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
39,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 3
Processorgeneration
AMD Ryzen 7000 Series
Processormodel *
7320U
Processorkerner
4
Processortråde
8
Processor boost frekvens
4,1 GHz
Processorfrekvens *
2,4 GHz
Processor-cache
4 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
LPDDR5-SDRAM
Hukommelsesur hastighed
5500 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
8 GB
Lagring
Samlet lagringskapacitet *
128 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
128 GB
Antal installerede SSD'er
1
SDD-kapacitet
128 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
AMD
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
AMD Radeon Graphics
On-board grafikkort, model *
AMD Radeon Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
1x1
Producent af WLAN-controller
Realtek
Bluetooth
Yes
Netværk
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Antal HDMI-porte *
1
HDMI-version
1.4b
Kombineret hovedtelefon/mikrofon-port
Yes
Præstation
Bundkort chipsæt
AMD SoC
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
Yes
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
Kulsort
Software
Forudinstalleret software
LastPass Premium (30 dages gratis prøveversion), 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (30 dages prøve)
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home in S mode
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP Imagepad
Yes
HP frontkamera
HP TrueVision HD
HP sikkerhedsværktøjer
Knap til afbrydelse af mikrofon; Privacy-lukker på kamera; Understøtter Trusted Platform-modul (TPM)
HP Software medfølger
HP Support Assistant; myHP
HP segment
Hjem
HP GTIN (EAN/UPC)
198990454528
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
3
Batterikapacitet *
41 Wh
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Bæredygtige teknologier og materialer
Ocean-bound plastic in speaker enclosure(s);Keyboard keycaps and scissors contain post-consumer recycled plastic
Vægt & størrelser
Bredde
359,8 mm
Dybde
236 mm
Højde
18,6 mm
Vægt *
1,59 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
520 mm
Pakkehøjde
305 mm
Pakkevægt
2,29 kg
Emballage indhold
AC-adapter inkluderet *
Yes
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Andre funktioner
Antal højttalere
2
Manufacturer warranty
1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet.
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)