location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 3500 MT + ProDisplay P221 Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pro
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3500
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3500 MT + ProDisplay P221
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
BD5R79EA8
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 3955
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Mar 2024 14:28:18
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 May 2014
Product end of life date
Bullet Points HP Pro 3500 MT + ProDisplay P221 Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Sort 300 W
  • - Intel® Core™ i3 i3-3240 3,4 GHz Processorkerner: 2
  • - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 2500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
More>>>
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i3
Processorgeneration
3rd gen Intel® Core™ i3
Processormodel *
i3-3240
Processorkerner
2
Processortråde
4
Processorfrekvens *
3,4 GHz
Processor sokkel
LGA 1155 (Socket H2)
Processor-cache
3 MB
Processor cache type
Smart cache
Systembus-hastighed
5 GT/s
Bus type
DMI
FSB Paritet
No
Processor litografi
22 nm
Processor driftstilstande
64-bit
Processorserie
Intel Core i3-3200 Desktop Series
Processor kodenavn
Ivy Bridge
Thermal Design Power (TDP)
55 W
Tcase
65,3 °C
PCI Express slots version
2.0
PCI Express-konfigurationer
1x16, 2x8
Antal installerede processorer
1
CPU-multiplikator (bus/kerneforhold)
34
Maksimal intern hukommelse understøttet af processor
32 GB
Hukommelsestyper understøttet af processor
DDR3-SDRAM
Hukommelsesurhastigheder understøttet af processor
1333, 1600 MHz
Hukommelsesbåndbredde understøttet af processor (maks.)
25,6 GB/sek.
Fejlkorrigerende kode understøttet af processor
Yes
Hukommelse
Intern hukommelse *
4 GB
Maksimal intern hukommelse *
8 GB
Intern hukommelsestype
DDR3-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 4 GB
Hukommelsesstik
2x DIMM
Hukommelsesur hastighed
1333 MHz
Hukommelseskanaler
To-kanals
Lagring
Samlet lagringskapacitet *
500 GB
Lagermedie *
HDD
Optisk drevtype *
DVD Super Multi
Samlet kapacitet for HDD'er
500 GB
Antal installerede HDD'er
1
HDD kapacitet
500 GB
HDD-grænseflade
SATA
HDD hastighed
7200 rpm
Grafik
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
Indbygget grafikadapterfamilie
Intel® HD Graphics
On-board grafikkort, model *
Intel® HD Graphics 2500
Indbygget grafikadapter basefrekvens
650 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1050 MHz
Antal understøttede skærme (indbygget grafik)
3
Indbygget grafikadapter-ID
0x152
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
No
Porte & Grænseflader
Antal USB 2.0-porte *
10
Antal VGA-porte (D-sub)
1
DVI-port
Yes
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Udgange til hovedtelefoner
1
Udvidelsessokler
PCI Ekspres x1 slots
3
PCI Express x16 slots
1
Mini PCI ekspres slots
1
Design
Kabinettype *
Micro Tower
Antal 3.5" bays
1
Antal 5.25" bays
1
Produktfarve *
Sort
Oprindelsesland
Kina
Præstation
Bundkort chipsæt
Intel® H61 Express
Lydsystem
HD
Produkttype *
PC
Software
Operativsystemets arkitektur
64-bit
Gendannelse af operativsystem
Windows 8 Pro
Operativsystem installeret *
Windows 7 Professional
Processor særlige funktioner
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® InTru™ 3D Teknologi
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
No
Intel® Sikker Nøgle
No
Intel® Trusted Execution Teknologi
No
Udfør deaktivering af bit
Yes
Intel® FDI Teknologi
Yes
Intel® Flex Memory Access
Yes
Intel® Fast Memory Access
Yes
Intel® Enhanced Halt State
Yes
Intel® Demand Based Switching
No
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
No
Processor-pakke størrelse
37.5 x 37.5 mm
Understøttede instruktionssæt
AVX, SSE4.1, SSE4.2
CPU-konfiguration (maks.)
1
Specifikation for termisk opløsning
PCG 2011C
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Identity Protection Technology version
1,00
Intel® Secure Key Technology version
0,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Teknologi
No
Intel® Rapid Storage Teknologi
No
Processor ARK ID
65690
Intel® Turbo Boost Teknologi
No
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Intel® Quick Sync Video Teknologi
Yes
Intel® My WiFi Teknologi (Intel® MWT)
Yes
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Intel® Anti-Theft Teknologi (Intel® AT)
Yes
Konfliktfri processor
Yes
Strømstyring
Strømforsyning *
300 W
Bæredygtighed
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde *
165 mm
Dybde *
389 mm
Højde *
368 mm
Vægt *
6,93 kg
Emballage indhold
Mus inkluderet
No
Tastatur inkluderet
No
Display
Skærm inkluderet *
Yes
Skærm diagonal
54,6 cm (21.5")
Skærmopløsning
1920 x 1080 pixel
Naturligt aspektforhold
16:9
Kontrastforhold (typisk)
1000:1
Skærmens lysstyrke
250 cd/m²
Synsvinkel, horisontal
170°
Synsvinkel, vertikal
160°
Andre funktioner
Antal optiske drev
1
BD-grænsefladetype
SATA