location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 35L GT16-0073no Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Pro Tower PC AI PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OMEN
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
35L
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT16-0073no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
BE0C3EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198990942438 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 919
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 31 Jul 2025 07:01:21
Datoen af den seneste ændring af databladet i Icecats system
Brochure (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 35L GT16-0073no Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Pro Tower PC AI PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spil PC Sort 850 W
  • - Intel® Core™ i7 i7-14700F Processorkerner: 20
  • - 32 GB DDR5-SDRAM 5200 MHz 2 x 16 GB
  • - 2 TB SSD
  • - NVIDIA GeForce RTX 4070 Ti Super 16 GB
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Windows 11 Pro
More>>>
Designet til en verden af hybridarbejde.
Designet til en verden af hybridarbejde.

Windows 11 Pro er designet til en verden af hybridarbejde og kan hjælpe dig med at arbejde mere enkelt og problemfrit, uanset hvor du er.[6]

Gaming uden kompromis. Få mere end blot ydeevne med Intel Core- og Intel Core Ultra-processorer
Gaming uden kompromis. Få mere end blot ydeevne med Intel Core- og Intel Core Ultra-processorer

Vær alt det, du ønsker at være, både i og uden for spillet med optimeret ydeevne og nye funktioner. Spil hårdere, og arbejd smartere med Intel Core-processorer.[7]

Hurtigere end hurtig
Hurtigere end hurtig

GPU'er i NVIDIA GeForce RTX™ 40-serien er hurtigere end hurtig. De drives af NVIDIA Ada Lovelace-arkitektur, som giver et løft i både ydeevne og AI-drevet grafikkort. Oplev livagtige virtuelle verdner med ray tracing og ultrahurtig FPS-gaming.[8]

PCIe NVMe™ M.2 SSD-lagerplads
PCIe NVMe™ M.2 SSD-lagerplads

Opstart på få sekunder med lynhurtig hastighed med op til 2 TB PCIe NVMe™ M.2 SSD-lagerplads.

DTS-høretelefoner: X-teknologi
DTS-høretelefoner: X-teknologi

Denne teknologi skaber autentisk og rumligt præcis 3D-lyd via hovedtelefoner eller øretelefoner og giver spil, film og musik et niveau af dybde og fordybelse, så du får den bedst mulige underholdningsoplevelse.[9]

USB Type-C 5 Gbps signaldatahastighed
USB Type-C 5 Gbps signaldatahastighed

Tilslut dit eksterne lager med denne USB Type-C-port, der har 5 Gbps signaldatahastighed. Og den er reversibel, så du ikke behøver at tænke over, om stikket vender forkert.[10]

Ethernet-port
Ethernet-port

Hvis du har en ustabil trådløs forbindelse, kan du hurtigt tilslutte et Ethernet-kabel og få en driftssikker internetforbindelse, der gå uden om eventuelle problemer med den trådløse forbindelse.

Hukommelse med to kanaler
Hukommelse med to kanaler

Med dobbeltkanalsteknologi virker to kanaler samtidigt for at fordoble kommunikationshastigheden mellem hukommelsescontrolleren og RAM'en, hvilket øger systemets ydeevne.

Nem tilslutning
Nem tilslutning

Få en problemfri trådløs oplevelse med en kombination af Wi-Fi 7 og Bluetooth 5.4.[11]

120 mm 4-varmerørs RGB-luftkøler
120 mm 4-varmerørs RGB-luftkøler

Hold dit system afkølet og levende med 120 mm RGB-blæseren og designet med 4 varmerør, som giver effektiv varmeoverførsel og tilpasningsbare RGB-lyseffekter.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub er stedet, som giver dig en endnu bedre gaming-oplevelse. OMEN Gaming Hub tager nemt og enkelt spil til nye højder med alt fra softwareforbedringer til hardwarekontrol og liveservices.

Prøv PC Game Pass gratis med din nye HP-enhed
Prøv PC Game Pass gratis med din nye HP-enhed

Spil hundredvis af pc-spil i høj kvalitet med din nye HP-enhed og 3 måneders gratis PC Game Pass – inklusive EA Play. Der bliver hele tiden tilføjet nye spil, så der er altid noget nyt at spille.[12]

Optimeret til at præstere
Optimeret til at præstere

Spil op til dit højeste potentiale med et design, der er optimeret til at præstere.

Fremtidssikret, værktøjsfrit design
Fremtidssikret, værktøjsfrit design

Designet til at kunne opgraderes med OMEN-komponenter og kan udvides og tilpasses inden for en formfaktor, der er branchestandard.

Gør den til din egen
Gør den til din egen

Tilpas din ydeevne og aRGB-indstillinger med OMEN Gaming Hub.

Vi er i dette sammen
Vi er i dette sammen

Det betyder noget. Med 100 % genanvendelige emballageløsninger[2], mindst 20 % genanvendt plastindhold og 10 % genanvendt metal[3][4] er vi sammen om dette[5].

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
Intel Core i7-14xxx
Processormodel *
i7-14700F
Processorkerner
20
Processortråde
28
Processor boost frekvens
5,4 GHz
Performance-kerner
8
Effektive kerner
12
Ydelseskerne maksimal turbofrekvens
5,3 GHz
Effektiv kerne maksimal turbofrekvens
4,2 GHz
Basisfrekvens af performancekerne
2,1 GHz
Basisfrekvens af effektiv kerne
1,5 GHz
Processor sokkel
LGA 1700
Processor-cache
33 MB
Processor cache type
L3
Processor base power
65 W
Maksimal turbokraft
219 W
Hukommelse
Intern hukommelse *
32 GB
Maksimal intern hukommelse *
128 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 16 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
5200 MHz
Intern hukommelse producent
Kingston
Lagring
Samlet lagringskapacitet *
2 TB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
2 TB
Antal installerede SSD'er
1
SDD-kapacitet
2 TB
SSD-grænsefladetype
PCI Express 4.0
NVMe
Yes
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 4070 Ti Super
Diskret grafikadapterhukommelse
16 GB
Diskret grafikhukommelsestype
GDDR6X
Antal diskrete grafikadaptere
1
On-board grafikkort, model *
Ikke tilgængelig
Antal grafikadapter HDMI-porte
1
Antal grafikadapter DisplayPorts
3
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 7 (802.11be)
Wi-Fi-standarder
Wi-Fi 7 (802.11be)
Producent af WLAN-controller
Intel
WLAN-controller model
Intel Wi-Fi 7 BE200
Antenne type
2x2
Bluetooth
Yes
Netværk
Bluetooth-version
5.4
Porte & Grænseflader
Antal USB 2.0-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
4
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
2
Ethernet LAN-porte (RJ-45)
1
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Ekspres x4 slots
1
PCI Express x16 slots
1
Design
Kabinettype *
Tower
Farvenavn
Sort
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sort
RGB-hukommelsesbelysning
Yes
Præstation
Markedspositionering
Spil
Motherboard form faktor
micro ATX
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Produkttype *
PC
Software
Operativsystem installeret *
Windows 11 Pro
Forudinstalleret software
Intel® Unison™, 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (1 års abonnement), 1-month Adobe free trial offer; Xbox Game Pass 1-month free trial; PC Game Pass 3-month trial
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Processor særlige funktioner
Intel® ekstrem hukommelse profil (XMP)
Yes
Specifikke funktioner for mærket
HP sikkerhedsværktøjer
Kensington-sikkerhedslåsstik
HP Software medfølger
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
AI fra HP
AI PC
HP GTIN (EAN/UPC)
198990942438
HP segment
Hjem
Strømstyring
Strømforsyning *
850 W
Strømforsyning indgangsspænding
100 - 240 V
Strømforsyningens indgangsfrekvens
50 - 60 Hz
80 PLUS certificering
80 PLUS Gold
Bæredygtighed
Bæredygtige teknologier og materialer
Formstøbt beskyttelsesmateriale i kassen er 100 % bæredygtigt produceret og genanvendeligt; 20 % PCR-plast; Vandbaseret maling; 10 % genanvendt metal; LDPE-pose indeholder 30% genanvendt plast
Vægt & størrelser
Bredde *
210 mm
Dybde *
408 mm
Højde *
410 mm
Vægt *
14,5 kg
Pakkebredde
590 mm
Pakkedybde
332 mm
Pakkehøjde
583 mm
Pakkevægt
18,5 kg
Display
Skærm inkluderet *
No
Tekniske detaljer
Generel produktsikkerhedsforordning (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true ; HP REG 23010, 08028 Barcelona, Spain ; reg@hp.com
Andre funktioner
Fabriksgaranti
1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet.
Supporttjeneste inkluderet
3 års HP-service med afhentning og returnering. Læs mere om vilkår og betingelser på https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA3-8281DAE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123DAE.pdf
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)