location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook Ultra Flip 14-fh0001no Copilot+ PC Intel Core Ultra 7 258V Hybrid (2-i-1) 35,6 cm (14") Berøringsskærm 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Blå

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OmniBook Ultra Flip
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook Ultra Flip 14-fh0001no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
BJ0S6EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199251131400 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 624
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 13 Jul 2025 04:16:27
Datoen af den seneste ændring af databladet i Icecats system
Brochure (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniBook Ultra Flip 14-fh0001no Copilot+ PC Intel Core Ultra 7 258V Hybrid (2-i-1) 35,6 cm (14") Berøringsskærm 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Blå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hybrid (2-i-1) Konvertibel (mappe) Blå
  • - Intel Core Ultra 7 258V Processorkerner: 8
  • - Berøringsskærm 35,6 cm (14") 3K 2880 x 1800 pixel IPS LED-baggrundsbelysning 16:10
  • - 32 GB LPDDR5x-SDRAM 8533 MHz
  • - 1 TB SSD
  • - Intel Arc Graphics 140V
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium polymer (LiPo) 64 Wh 16,25 t 65 W
  • - Windows 11 Home
More>>>
Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde.[8]

Intel Core™ Ultra-processorer
Intel Core™ Ultra-processorer

Gør det svære nemt med Intel Core™ Ultra-processorer. Sæt fart på AI-oplevelserne på hundredvis af apps.[9]

Intel Arc™
Intel Arc™

Slip fantasien løs med nye Intel Arc™-grafikløsninger, hardware, software og tjenester. Alt sammen bygget til at hjælpe dig med at spille, skabe og streame – uden grænser.

2.8K OLED-skærm
2.8K OLED-skærm

Opløsningen på 2880 x 1800 giver imponerende detaljer og naturtro farver.[10]

Corning Gorilla glas 5
Corning Gorilla glas 5

Styrk din enheds skærmbeskyttelse med Corning Gorilla Glass 5. Oplev forbedret holdbarhed, særlige forstærkningsmetoder og lettere systemer, der giver dig en suveræn brugeroplevelse.

Intel Evo™
Intel Evo™

Intel Evo™-platformen er en perfekt kombination af ydeevne, reaktionsevne, batteritid og fantastiske billeder i en helt ny klasse af laptops. Disse designs er verificeret af Intel til at give en helt særlig laptop-oplevelse hvor som helst.[11]

McAfee Online Protection (30 dages prøve)
McAfee Online Protection (30 dages prøve)

Beskyt din enhed med prisvindende antivirus og onlinebeskyttelse. Gratis prøveversion inkluderer sikker VPN til beskyttelse af personlige oplysninger og databeskyttelse, når du browser på offentligt wi-fi.[12]

Anvender genanvendte metaller
Anvender genanvendte metaller

HP inkorporerer stadig større mængder genanvendte, vedvarende og ikke-nye råmaterialer. Små ting gør en stor forskel, og derfor indeholder dette produkt en procentdel af genanvendte metaller i designet.[13]

Indeholder ocean-bound plast
Indeholder ocean-bound plast

HP inkorporerer stadig større mængder genanvendte, vedvarende og ikke-nye råmaterialer. Dette produkt er designet med omtanke for miljøet og indeholder en procentdel af ocean-bound plastik i designet.[14]

EPEAT Gold med Climate+
EPEAT Gold med Climate+

Med EPEAT Gold med Climate+ vælger du ansvarlighed og klimahandling.[15]

ENERGY STAR-certificeret
ENERGY STAR-certificeret

Spar energi og penge med ENERGY STAR, der er certificeret af EPA, så du bruger mindre energi og sparer penge, hvor det betyder mest.[16]

HP Fast Charge
HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter.[17]

Trådløst Bluetooth 5.4-kort
Trådløst Bluetooth 5.4-kort

Bluetooth 5.4 leveres med to nye funktioner, der tilsammen giver problemfri forbindelse.[18]

Kameralukker
Kameralukker

Det er slut med grim tape og tyggegummi for at skjule din private øjeblikke. Beskyt dit privatliv og din sikkerhed med en synlig, fysisk lukker, der slår din pc's kamera fra, når du ikke bruger det.

Kameralukker
Kameralukker

Oplev fantastisk billedkvalitet og adaptiv belysning med vores avancerede 9 MP-kamera med AI ISP og HDR Auto Switch. Få lyse og klare billeder under alle lysforhold.[19]

1 TB PCIe Gen4 NVMe™ Performance M.2 SSD
1 TB PCIe Gen4 NVMe™ Performance M.2 SSD

Med højhastighedsdataoverførsel tilbyder 1 TB PCIe Gen4 NVMe Performance M.2 SSD lynhurtig hastighed og effektiv lagring.[20]

DTS: X Ultra teknologi
DTS: X Ultra teknologi

Denne teknologi tilbyder specielt indstillede lydtilstande til forskellige typer spil ved at producere ægte og rumligt nøjagtig 3D-lyd gennem ethvert headsæt for at give fordybelse og dermed skabe den bedst mulige underholdningsoplevelse.[21]

Thunderbolt™ 4 med USB4™ Type-C
Thunderbolt™ 4 med USB4™ Type-C

Den nyeste Thunderbolt™-løsning gør det muligt at levere strøm til din enhed eller tilslutte op til to 4K-skærme med ét enkelt kabel og lynhurtig 40 Gbps signalhastighed.

Sæt fart på kreativiteten med AI-drevet ydeevne
Sæt fart på kreativiteten med AI-drevet ydeevne

Bliv endnu mere kreativ med den AI-drevne Intel Core Ultra-processor™[1] og batteritid til hele dagen[2].

Få mere fra hånden på kortere tid med personligt tilpasset AI
Få mere fra hånden på kortere tid med personligt tilpasset AI

Optimer arbejdsgange og arbejdsopgaver med en dedikeret AI-engine med op til 48 TOPs[3] og personligt tilpassede AI-funktioner.

Få fordel af problemfri og sikre forbindelser
Få fordel af problemfri og sikre forbindelser

Skab bedre forbindelser med det AI-aktiverede 9 MP-kamera, Windows Studio Effects[4], Wi-Fi 7[5] og Poly Camera Pro.

Produceret med omtanke for vores planet
Produceret med omtanke for vores planet

Designet med genbrugsmetal og -plast[6] og er EPEAT Gold med Climate+[7]-registreret.

Design
Farvenavn
Atmosfæreblå
Produkttype *
Hybrid (2-i-1)
Produktfarve *
Blå
Formfaktor *
Konvertibel (mappe)
Markedspositionering
Premium
Introduktionsår
2025
Originalt mærkenavn
HP
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
2880 x 1800 pixel
Berøringsskærm *
Yes
HD-type
3K
Paneltype
IPS
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:10
Skærm glas type
Kant til kant glas
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
400 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
DCI-P3
Farveområde
100%
Display respons stigning/fald
0,2 ms
Maksimal opdateringshastighed
120 Hz
High Dynamic Range (HDR) understøttet
Yes
HDR-teknologi (High Dynamic Range)
High Dynamic Range (HDR) 500
Processor
Processorproducent *
Intel
Processorserie *
Intel Core Ultra 7
Processorgeneration
Intel Core Ultra (Series 2)
Processormodel *
258V
Processorkerner
8
Processortråde
8
Processor boost frekvens
4,8 GHz
Performance-kerner
4
Kerner med lav strømeffektivitet
4
Ydelseskerne maksimal turbofrekvens
4,8 GHz
Kerne med lav strømeffektivitet maksimal turbofrekvens
3,7 GHz
Basisfrekvens af performancekerne
2,2 GHz
Kerner med lav strømeffektivitet Basisfrekvens
2200 MHz
Processor-cache
12 MB
Processor cache type
Smart cache
Processor base power
17 W
Maksimal turbokraft
37 W
Neural processor-enhed (NPU)
Neural processor-enhed (NPU)
Intel AI Boost
Understøttelse af sparsomhed
Yes
Understøttelse af Windows Studio-effekter
Yes
AI-softwareframeworks understøttet af NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Samlet processorydelse op til
115 TOPs
NPU-ydeevne op til
47 TOPs
GPU-ydeevne op til
64 TOPs
Hukommelse
Intern hukommelse *
32 GB
Intern hukommelsestype
LPDDR5x-SDRAM
Hukommelsesur hastighed
8533 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
32 GB
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-grænsefladetype
PCI Express 4.0
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel Arc Graphics
On-board grafikkort, model *
Intel Arc Graphics 140V
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
4
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera opløsning (numerisk)
9 MP
Infrarødt kamera (IR)
Yes
Privatlivskamera
Yes
Privatlivets fred type
Privatlivsnedlukning
Netværk
Bedste Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi-standarder
Wi-Fi 7 (802.11be)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 7 BE201
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.4
Porte & Grænseflader
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
1
Thunderbolt 4 porte antal
2
Intel® Thunderbolt 4
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
3
Præstation
Bundkort chipsæt
Intel® SoC
Accelerometer
Yes
Gyroskop
Yes
Temperaturføler
Yes
Tastatur
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
darker atmospheric blue opaque
Software
Microsoft Copilot
Yes
Copilot+ PC
Yes
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP lydboost
Yes
HP højttalertype
HP-quad højttalere
HP frontkamera
HP Webcam
HP segment
Hjem
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
6
Batterikapacitet *
64 Wh
Batterilevetid (maks.)
16,25 t
Vedvarende afspilningstid, video
20,5 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
USB strømforsyning
Yes
Sikkerhed
Fingeraftrykslæser
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde
313,7 mm
Dybde
216,2 mm
Højde
14,9 mm
Vægt *
1,34 kg
Emballeringsdata
Pakkebredde
80 mm
Pakkedybde
380 mm
Pakkehøjde
280 mm
Pakkevægt
2,5 kg
Emballage indhold
Lyspen
Yes
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)