location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Gaming Laptop 17-db1015no Copilot+ PC 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM Wi-Fi 6 (802.11ax) Windows 11 Home Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Gaming Laptop 17-db1015no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
BM9Y0EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199251297021 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 600
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 16 Jul 2025 06:51:39
Datoen af den seneste ændring af databladet i Icecats system
Brochure (15.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN Gaming Laptop 17-db1015no Copilot+ PC 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM Wi-Fi 6 (802.11ax) Windows 11 Home Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spil Muslingeskal Sort
  • - Processorkerner: 10
  • - 43,9 cm (17.3") Quad HD 2560 x 1440 pixel IPS 16:9
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium polymer (LiPo) 83 Wh 230 W
  • - Windows 11 Home
More>>>
Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde.[6]

AMD Ryzen™ AI 300 Series-processorer med AMD Radeon™-grafikkort
AMD Ryzen™ AI 300 Series-processorer med AMD Radeon™-grafikkort

Dyk ned i en verden af generative AI-værktøjer og digitale assistenter på avancerede AI-pc'er, der drives af AMD Ryzen™ AI 300-seriens processorer (på udvalgte modeller).[7]

AMD FreeSync™ Premium Technology
AMD FreeSync™ Premium Technology

Alle gamere fortjener perfekt gameplay og maksimal ydeevne. Spil trygt og med tillid til en høj opdateringshastighed, lav FPS og kort ventetid. AMD FreeSync™ Premium-certificerede skærme er nu tilgængelige.[8]

Variabel opdateringshastighed
Variabel opdateringshastighed

Opnå den bedste ydeevne til dit kreative arbejde uden at gå på kompromis med batteritiden. VRR-teknologi giver mulighed for, at din pc dynamisk tilpasser opdateringshastigheden ud fra billedhastigheden på det indhold, du viser.

Eyesafe-certificeret skærm

Eyesafe-certificerede skærme opfylder TÜV-krav til lavt blåt lys og Eyesafe-standarder til beskyttelse af dine øjne mod skadeligt blåt lys uden at forvrænge farverne for at begrænse belastningen af øjnene, når du arbejder i længere tid.[9]

Responstid på 3 ms

Hvor hurtigt skærmens pixels reagerer er afgørende for en helt perfekt billedgengivelse. Med en responstid på 3 ms gengiver skærmen alt indhold skarpt og flydende uden slørede bevægelser.[10]

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på.[11]

16:9-billedformat
16:9-billedformat

Et billedformat på 16:9 giver dig mulighed for at se hele spillet.

100 % sRGB
100 % sRGB

Fremvis dine kreationer i alle deres farver på den 100 % sRGB-skærm, hvor du får maksimal farvespektrum og præcision.

Prøv PC Game Pass gratis med din nye HP-enhed
Prøv PC Game Pass gratis med din nye HP-enhed

Spil hundredvis af pc-spil i høj kvalitet med din nye HP-enhed og 3 måneders gratis PC Game Pass – inklusive EA Play. Der bliver hele tiden tilføjet nye spil, så der er altid noget nyt at spille.[12]

Indeholder ocean-bound plast
Indeholder ocean-bound plast

HP inkorporerer stadig større mængder genanvendte, vedvarende og ikke-nye råmaterialer. Dette produkt er designet med omtanke for miljøet og indeholder en procentdel af ocean-bound plastik i designet.[13]

Tastaturet indeholder PCR-plast
Tastaturet indeholder PCR-plast

Vi giver vores tastaturer et mere gennemtænkt design ved at bruge PCR-plast i designet.[14]

ENERGY STAR
ENERGY STAR

Dette produkt opfylder de kriterier, der kræver, at computere fungerer effektivt for at få ENERGY STAR-certificering.[15]

HP Fast Charge
HP Fast Charge

Når din laptop er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 30 minutter.[16]

Nem tilslutning
Nem tilslutning

Oplev hurtigere hastigheder, forbedret ydeevne og større kapacitet med Wi-Fi 6 og Bluetooth 5.4 trådløst kort.[17]

HP TrueVision FHD IR-kamera
HP TrueVision FHD IR-kamera

Log på sikkert vha. Windows Hello med den infrarøde sensor. Med en bred synsvinkel på 88 grader kan du videochatte med hele familien eller en gruppe venner med imponerende detaljerigdom.[18]

USB Type-A 5 Gbps signaldatahastighed
USB Type-A 5 Gbps signaldatahastighed

Tilslut dit eksterne lager med denne USB Type-A-port, der har 5 Gbps signaldatahastighed.[19]

McAfee LiveSafe™
McAfee LiveSafe™

Beskyt dit operativsystem med et gratis abonnement på McAfee LiveSafe™ i 30 dage.[20]

En skærm, som er klar til fordybelse
En skærm, som er klar til fordybelse

Med en imponerende 17" IPS-skærm med VRR og 100 % sRGB har du kun brug for denne skærm.[1]

Næste generations AI-ydeevne
Næste generations AI-ydeevne

Fremtiden for gaming er her med nye AI-forbedrede CPU’er i AMD Ryzen™ 300-serien[1] og GPU’er i NVIDIA RTX™ 50-serien.[2,3]

Bygget til gaming, klar til alt
Bygget til gaming, klar til alt

Med et numerisk RGB-tastatur med 1 zone og FHD-kamera er den nye OMEN 17 klar til hvad som helst.[5]

Vi er sammen om dette
Vi er sammen om dette

Vi gør vores del med genanvendte materialer og EPEAT Gold med Climate+ og ENERGY STAR-certificering.[4]

Design
Farvenavn
Sort
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Spil
Originalt mærkenavn
HP
Display
Skærm diagonal *
43,9 cm (17.3")
Skærmopløsning *
2560 x 1440 pixel
Berøringsskærm *
No
HD-type
Quad HD
Paneltype
IPS
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
300 cd/m²
Skærm diagonal (metrisk)
43,9 cm
Display respons stigning/fald
3 ms
Maksimal opdateringshastighed
240 Hz
Processor
Processorproducent *
AMD
Processorkerner
10
Processortråde
20
Processor boost frekvens
5 GHz
Processor-cache
24 MB
Processor cache type
L3
Neural processor-enhed (NPU)
Neural processor-enhed (NPU)
AMD Ryzen AI
NPU-ydeevne op til
50 TOPs
Hukommelse
Intern hukommelse *
32 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelsesur hastighed
5600 MHz
Hukommelseslayout (slots x størrelse)
2 x 16 GB
Memory slots (available)
2
Grafik
On-board grafikkort *
Yes
Diskret grafikadapter *
Yes
Lyd
Indbyggede højttaler(e)
Yes
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Front kamera HD type
Fuld HD
Infrarødt kamera (IR)
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Antenne type
2x2
Producent af WLAN-controller
Realtek
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Netværk
Bluetooth
Yes
Kabelteknologi
10/100/1000Base-T(X)
Porte & Grænseflader
Ethernet LAN-porte (RJ-45)
1
Kombineret hovedtelefon/mikrofon-port
Yes
Præstation
Bundkort chipsæt
AMD SoC
Temperaturføler
Yes
Tastatur
Numerisk tastatur *
Yes
Baggrundsbelyst tastatur
Yes
Baggrundsbelyst zone på tastatur
1-zone RGB
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
Shadow black
Software
Copilot+ PC
Yes
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP lydboost
Yes
HP Imagepad
Yes
HP segment
Hjem
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
6
Batterikapacitet *
83 Wh
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Strømstyring
Vekselstrømsadapter strøm
230 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde
397,5 mm
Dybde
277,9 mm
Højde (front)
2,75 cm
Højde (bagside)
3 cm
Vægt *
2,95 kg
Emballeringsdata
Pakkebredde
94 mm
Pakkedybde
461 mm
Pakkehøjde
332 mm
Pakkevægt
4,64 kg
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)