location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop 17-cp3845no 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sort

Tilføj for at sammenligne
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 17-cp3845no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
BP0Y4EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199251370816 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: created by HP
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 235
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 25 Jun 2025 16:06:07
Datoen af den seneste ændring af databladet i Icecats system
Brochure (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Laptop 17-cp3845no 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Laptop Muslingeskal Sort
  • - 16:9
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - 9,75 t 45 W
  • - Windows 11 Home
More>>>
Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde.[5]

AMD Ryzen™ 7-processor
AMD Ryzen™ 7-processor

Udnyt notebookens imponerende ydeevne. Ny og revolutionerende arkitektur med utrolig batteritid, der giver multitrådet processorkraft og Vega-grafikkort til krævende multimedieopgaver.[6]

AMD Radeon™-grafikkort
AMD Radeon™-grafikkort

Uanset om det er spil eller film, får du den bedste ydeevne til al din underholdning.

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på.[3]

Full HD-skærm
Full HD-skærm

Læn dig tilbage, og nyd de krystalklare billeder, som bliver bragt til live af 2 mio. pixels Dit digitale indhold bliver bragt til live med en opløsning på 1920 x 1080.[7]

SuperSpeed USB Type-C 5 Gbps signaldatahastighed
SuperSpeed USB Type-C 5 Gbps signaldatahastighed

Med mere end 100 % sRGB-farveplads giver denne skærm naturtro gengivelse af farver med minimal indsats. Perfekt til fotos, videoer – og alle dine kreative projekter.

16:9-billedformat
16:9-billedformat

Et billedformat på 16:9 giver dig mulighed for at se hele spillet.

Bæredygtigt design
Bæredygtigt design

Fordi små ting kan gøre en stor forskel indeholder dette produkt bæredygtige materialer, som f.eks. ocean-bound plastik og genbrugsplastik.[8]

Tastaturets taster indeholder genanvendt genbrugsplast
Tastaturets taster indeholder genanvendt genbrugsplast

Vi giver dit tastatur et mere bæredygtigt design ved at bruge tastehætter, der er fremstillet af genanvendt genbrugsplast.[9]

ENERGY STAR-certificeret
ENERGY STAR-certificeret

Spar energi og penge med ENERGY STAR, der er certificeret af EPA, så du bruger mindre energi og sparer penge, hvor det betyder mest.[10]

EPEAT Gold-registreret
EPEAT Gold-registreret

EPEAT Gold-registrerede produkter er de højest vurderede produkter, der overholder alle EPEAT-kriterier. EPEAT er verdens førende miljømærke for elektronik.[11]

Prøv PC Game Pass gratis med din nye HP-enhed
Prøv PC Game Pass gratis med din nye HP-enhed

Spil hundredvis af pc-spil i høj kvalitet med din nye HP-gamingenhed og 3 måneders PC Game Pass – inklusive EA Play. Der bliver hele tiden tilføjet nye spil, så der er altid noget nyt at spille.[12]

HP Fast Charge
HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter.[13]

PCIe SSD-lager
PCIe SSD-lager

Start på få sekunder med lynhurtig hastighed med op til 512 GB PCIe SSD-lagerplads.

Nem tilslutning
Nem tilslutning

Oplev hurtigere hastigheder, forbedret ydeevne og større kapacitet med Wi-Fi 6 og Bluetooth 5.4 trådløst kort.[14]

To højttalere
To højttalere

Skru op for lyden til dine foretrukne musiknumre, film eller spil med to stereohøjttalere,

Hukommelse med to kanaler
Hukommelse med to kanaler

Med dobbeltkanalsteknologi virker to kanaler samtidigt for at fordoble kommunikationshastigheden mellem hukommelsescontrolleren og RAM'en, hvilket øger systemets ydeevne.

USB Type-C 5 Gbps signaldatahastighed
USB Type-C 5 Gbps signaldatahastighed

Tilslut dit eksterne lager med denne USB Type-C-port, der har 5 Gbps signaldatahastighed. Og den er reversibel, så du ikke behøver at tænke over, om stikket vender forkert.[15]

Løftehængslet er designet til at gøre det mere behageligt for dig
Løftehængslet er designet til at gøre det mere behageligt for dig

Oplev glæde ved flimmerfri billeder[3] på en 17,3" skærm samt et løftehængsel, som løfter tastaturet, så det føles mere naturligt at skrive på.

Ydeevne, som du kan stole på, med en AMD-processor
Ydeevne, som du kan stole på, med en AMD-processor

Du kan nemt multitaske takket være den kraftige AMD-processor[2], hurtig Wi-Fi-teknologi og masser af lagerplads.

Hold pc'en kørende med HP Fast Charge
Hold pc'en kørende med HP Fast Charge

Med denne laptop får du funktioner, som gør hverdagen lidt nemmere, som f.eks. et større klikkefelt og HP Fast Charge[4].

Design
Farvenavn
Jet black
Produkttype *
Laptop
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Originalt mærkenavn
HP
Display
Berøringsskærm *
No
Naturligt aspektforhold
16:9
Hukommelse
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafik
On-board grafikkort *
Yes
4
AMD
Indbygget grafikadapterfamilie
AMD Radeon Graphics
On-board grafikkort, model *
AMD Radeon Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Antal HDMI-porte *
1
HDMI-version
1.4b
Præstation
Bundkort chipsæt
AMD SoC
Tastatur
Numerisk tastatur *
Yes
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
Jet black
Software
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP Imagepad
Yes
HP segment
Hjem
Batteri
Batterilevetid (maks.)
9,75 t
Vedvarende afspilningstid, video
9 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde
400,7 mm
Dybde
257,8 mm
Højde
19,9 mm
Vægt *
2,07 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
598 mm
Pakkehøjde
345 mm
Pakkevægt
2,96 kg
Andre funktioner
Antal højttalere
2
Land Distributør
Suomi 1 distributor(s)
Danmark 1 distributor(s)