location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 14b-cd0847no Berøringsskærm Wi-Fi 6 (802.11ax) Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chromebook x360 14b-cd0847no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
BP1P1EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199251373589 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 315
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 21 Jul 2025 13:16:40
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points HP Chromebook x360 14b-cd0847no Berøringsskærm Wi-Fi 6 (802.11ax) Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday Chromebook Sølv
  • - Berøringsskærm 16:9
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - 45 W
More>>>
Intel Core™-processor
Intel Core™-processor

Få ydeevne og grafik til dit behov med en Intel-processor til en overkommelig pris, så du kan tilslutte, lære og spille alle steder fra.[2]

Intel UHD-grafikkort
Intel UHD-grafikkort

Du kan nemt streame indhold i 4K og spille dine foretrukne spil i 720p uden brug af et dedikeret grafikkort. Med fremragende Intel UHD-grafikydelse kan du se forskellen i alt, hvad du laver.[10]

FHD IPS-touchskærm
FHD IPS-touchskærm

Du kan altid se dit indhold i den bedst mulige kvalitet takket være den brede synsvinkel på 178 grader og den levende billedkvalitet. Og med berøringsteknologi kan du betjene pc'en direkte fra skærmen.[11]

16:9-billedformat
16:9-billedformat

Et billedformat i 16:9 lader dig se mere indhold med mindre scrolling.[12]

ENERGY STAR-certificeret
ENERGY STAR-certificeret

Spar energi og penge med ENERGY STAR, der er certificeret af EPA, så du bruger mindre energi og sparer penge, hvor det betyder mest.[13]

HP Fast Charge
HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter.[14]

128 GB UFS

Med Universal Flash Storage får du lagring med høj ydeevne og hastighed samt lavere strømforbrug, når du er på farten.

Kameralukker
Kameralukker

Det er slut med grim tape og tyggegummi for at skjule din private øjeblikke. Beskyt dit privatliv og din sikkerhed med en synlig, fysisk lukker, der slår din pc's kamera fra, når du ikke bruger det.

To højttalere
To højttalere

Skru op for lyden til dine foretrukne musiknumre, film eller spil med to stereohøjttalere,

USB Type-C Power + Display + 5 Gbps signalhastighed
USB Type-C Power + Display + 5 Gbps signalhastighed

Forsyn din enhed med strøm, eller slut den til en ekstern skærm ved hjælp af én USB-C-port med en signalhastighed på 5 Gb/s. Og den kan vendes om, så du behøver ikke tænke på, hvordan du vender stikket.[15]

Bagbelyst tastatur
Bagbelyst tastatur

Fortsæt selv i rum med svag belysning eller på flyrejser om natten. Med det oplyste tastatur kan du skrive komfortabelt i mange forskellige omgivelser.

HP Imagepad

Få større præcision med understøttelse af fingerbevægelser, så du let kan filtrere og sortere data på din HP-computer.

HP True Vision HD-kamera
HP True Vision HD-kamera

Du kan videochatte i levende kvalitet, selv når lyset er svagt, og hver eneste samtale føles som en samtale ansigt til ansigt, så du kan bevare forbindelsen på en bedre måde.[16]

Ubesværet produktivitet overalt
Ubesværet produktivitet overalt

Kom i mål med opgaverne med op til en Intel-processor[3], indbyggede Google-apps, lang batteritid[1] og masser af lagerplads.

Skru op for underholdningen, chat eller samarbejde
Skru op for underholdningen, chat eller samarbejde

Skru ned for støjen og op for dine underholdningsbehov med kameraet i høj kvalitet[9] og den store 14"-skærm[5].

Praktisk design
Praktisk design

Med fleksibelt x360-design, indbygget beskyttelse og smarte sikkerhedsfunktioner er den designlet med dig i tankerne.

Udviklet til en bedre fremtid
Udviklet til en bedre fremtid

HP Chromebook x360 er fremstillet med ocean-bound plast og genanvendt genbrugsplast[7].

Design
Farvenavn
Mineral silver
Produkttype *
Chromebook
Produktfarve *
Sølv
Markedspositionering
Everyday
Originalt mærkenavn
HP
Display
Berøringsskærm *
Yes
Naturligt aspektforhold
16:9
Grafik
On-board grafikkort *
Yes
4
Intel
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
1
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
2
USB type-C DisplayPort alternativ tilstand
Yes
Præstation
Bundkort chipsæt
Intel® SoC
Accelerometer
Yes
Gyroskop
Yes
Tastatur
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
soft grey
Specifikke funktioner for mærket
HP Imagepad
Yes
HP segment
Hjem
Batteri
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
USB strømforsyning
Yes
Sikkerhed
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde
323 mm
Dybde
210,3 mm
Højde
20,4 mm
Vægt *
1,37 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøjde
305 mm
Pakkevægt
2,02 kg
Andre funktioner
Antal højttalere
2
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)