location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook X FlipNGAI 14-fm0852no Copilot+ PC Intel Core Ultra 5 226V Hybrid (2-i-1) 35,6 cm (14") Berøringsskærm 3K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Home Blå

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OmniBook X FlipNGAI
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook X FlipNGAI 14-fm0852no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
BP6A7EA#UUW
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199251398940 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 60
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 19 Jun 2025 11:53:07
Datoen af den seneste ændring af databladet i Icecats system
Brochure (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniBook X FlipNGAI 14-fm0852no Copilot+ PC Intel Core Ultra 5 226V Hybrid (2-i-1) 35,6 cm (14") Berøringsskærm 3K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Home Blå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hybrid (2-i-1) Konvertibel (mappe) Blå
  • - Intel Core Ultra 5 226V Processorkerner: 8
  • - Berøringsskærm 35,6 cm (14") 3K 2880 x 1800 pixel LED-baggrundsbelysning 16:10
  • - 16 GB LPDDR5x-SDRAM 8533 MHz
  • - 512 GB SSD
  • - Intel Arc Graphics 130V
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium polymer (LiPo) 59 Wh 14,45 t 65 W
  • - Windows 11 Home
More>>>
Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde.[5]

Intel Core™ Ultra-processorer
Intel Core™ Ultra-processorer

Gør det svære nemt med Intel Core™ Ultra-processorer. Sæt fart på AI-oplevelserne på hundredvis af apps.[6]

OLED-skærM

Med teknologi, der oplyser hver pixel separat, får du dybere sort og rigere kontrast, forbedret farvedybde og mere energieffektivitet end med traditionelle LED-skærme.

14" Eyesafe-certificeret skærm med et billedformat på 16:10

14" Eyesafe-certificeret skærm med et billedformat på 16:10 til oprettelse og redigering af indhold og intuitiv touchskærmteknologi til direkte betjening af din pc.[7]

Corning Gorilla glas 3
Corning Gorilla glas 3

Gør din enhed mere robust med Corning Gorilla Glass 3, der er udviklet til uovertruffen modstandsdygtighed over for ridser. Reducer risikoen for hændelige uheld med en stærk og mere holdbar beskyttelse end de fleste skærme.

Variabel opdateringshastighed
Variabel opdateringshastighed

Opnå den bedste ydeevne til dit kreative arbejde uden at gå på kompromis med batteritiden. VRR-teknologi giver mulighed for, at din pc dynamisk tilpasser opdateringshastigheden ud fra billedhastigheden på det indhold, du viser.

Billedformat i 16:10
Billedformat i 16:10

Et billedformat i 16:10 lader dig se mere indhold med mindre scrolling.

DCI-P3 farverum
DCI-P3 farverum

Få dybere nuancer og mere nøjagtige farver med en bredere farveskala end sRGB. DCI-P3 100 % gengiver farverne på skærmen, som de er i den virkelige verden.[8]

Poly Camera Pro

Poly Camera Pro forbedrer dine videoopkald med AI, så du får krystalklar video, brugerdefinerbare indstillinger og professionelle funktioner, der giver en virkelig omsluttende oplevelse under videomøder og samarbejde.

HP AI Companion
HP AI Companion

Få mest muligt ud af din AI-pc med den nye HP AI Companion-app. Gør det nemmere at udføre dine daglige opgaver med en samling af AI-værktøjer og -løsninger, der kan øge din produktivitet og holde dig kørende, så du kan yde dit bedste.[9]

McAfee Online Protection (30 dages prøve)
McAfee Online Protection (30 dages prøve)

Beskyt din enhed med prisvindende antivirus og onlinebeskyttelse. Gratis prøveversion inkluderer sikker VPN til beskyttelse af personlige oplysninger og databeskyttelse, når du browser på offentligt wi-fi.[10]

Tastaturet indeholder PCR-plast
Tastaturet indeholder PCR-plast

Vi giver vores tastaturer et mere gennemtænkt design ved at bruge PCR-plast i designet.[11]

Anvender genanvendte metaller
Anvender genanvendte metaller

HP inkorporerer stadig større mængder genanvendte, vedvarende og ikke-nye råmaterialer. Små ting gør en stor forskel, og derfor indeholder dette produkt en procentdel af genanvendte metaller i designet.[12]

Indeholder ocean-bound plast
Indeholder ocean-bound plast

HP inkorporerer stadig større mængder genanvendte, vedvarende og ikke-nye råmaterialer. Dette produkt er designet med omtanke for miljøet og indeholder en procentdel af ocean-bound plastik i designet.[13]

EPEAT Gold med Climate+
EPEAT Gold med Climate+

Med EPEAT Gold med Climate+ vælger du ansvarlighed og klimahandling.[14]

ENERGY STAR-certificeret
ENERGY STAR-certificeret

Spar energi og penge med ENERGY STAR, der er certificeret af EPA, så du bruger mindre energi og sparer penge, hvor det betyder mest.[15]

HP Fast Charge
HP Fast Charge

Når din laptop er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 30 minutter.[16]

Trådløst Bluetooth 5.4-kort
Trådløst Bluetooth 5.4-kort

Bluetooth 5.4 leveres med to nye funktioner, der tilsammen giver problemfri forbindelse.[17]

Holdbar AI-kraft til hele dagen
Holdbar AI-kraft til hele dagen

Få kraft på farten med en AI-forbedret Intel Core™ Ultra-processor[1] og hurtigopladende batteri, der holder hele dagen.

Flere tilstande til arbejde og underholdning på farten
Flere tilstande til arbejde og underholdning på farten

Find den perfekte vinkel til kreativt arbejde og underholdning på farten i åben, telt, tablet eller omvendt tilstand.

Tag tydelige forbindelser med dig på farten
Tag tydelige forbindelser med dig på farten

Nem tilslutning med wi-fi og krystalklar video drevet af Poly Camera Pro.

Udviklet til en bedre fremtid
Udviklet til en bedre fremtid

Gennemtænkt design med genanvendte materialer[2,3] og er EPEAT Gold med Climate+[4]-certificeret.

Design
Farvenavn
Atmospheric blue
Produkttype *
Hybrid (2-i-1)
Produktfarve *
Blå
Formfaktor *
Konvertibel (mappe)
Markedspositionering
Premium
Introduktionsår
2025
Originalt mærkenavn
HP
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
2880 x 1800 pixel
Berøringsskærm *
Yes
HD-type
3K
Vis navn til markedsføring af teknologi
UWVA
Vis antal farver
1,07 milliarder farver
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:10
Skærmens lysstyrke
400 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
DCI-P3
Farveområde
100%
Maksimal opdateringshastighed
120 Hz
High Dynamic Range (HDR) understøttet
Yes
Processor
Processorproducent *
Intel
Processorserie *
Intel Core Ultra 5
Processorgeneration
Intel Core Ultra (Series 2)
Processormodel *
226V
Processorkerner
8
Processortråde
8
Processor boost frekvens
4,5 GHz
Performance-kerner
4
Kerner med lav strømeffektivitet
4
Ydelseskerne maksimal turbofrekvens
4,5 GHz
Kerne med lav strømeffektivitet maksimal turbofrekvens
3,5 GHz
Basisfrekvens af performancekerne
2,1 GHz
Kerner med lav strømeffektivitet Basisfrekvens
2100 MHz
Processor-cache
8 MB
Processor cache type
Smart cache
Processor base power
17 W
Maksimal turbokraft
37 W
Neural processor-enhed (NPU)
Neural processor-enhed (NPU)
Intel AI Boost
Understøttelse af sparsomhed
Yes
Understøttelse af Windows Studio-effekter
Yes
AI-softwareframeworks understøttet af NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Samlet processorydelse op til
97 TOPs
NPU-ydeevne op til
40 TOPs
GPU-ydeevne op til
53 TOPs
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
LPDDR5x-SDRAM
Hukommelsesur hastighed
8533 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
16 GB
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express 4.0
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel Arc Graphics
On-board grafikkort, model *
Intel Arc Graphics 130V
Lyd
Lydsystem
DTS:X Ultra
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera opløsning (numerisk)
5 MP
Infrarødt kamera (IR)
Yes
Privatlivskamera
Yes
Privatlivets fred type
Privatlivsnedlukning
Netværk
Bedste Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi-standarder
Wi-Fi 7 (802.11be)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 7 BE201
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.4
Porte & Grænseflader
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
1
Antal HDMI-porte *
1
HDMI-version
2.1
Thunderbolt 4 porte antal
1
Intel® Thunderbolt 4
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
2
Præstation
Bundkort chipsæt
Intel® SoC
Accelerometer
Yes
Gyroskop
Yes
Temperaturføler
Yes
Hall-sensor
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
darker atmospheric blue opaque
Tast til andenpilot
Yes
Software
Microsoft Copilot
Yes
Copilot+ PC
Yes
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP lydboost
Yes
HP højttalertype
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP frontkamera
HP Webcam 5MP
HP segment
Hjem
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
3
Batterikapacitet *
59 Wh
Batterilevetid (maks.)
14,45 t
Vedvarende afspilningstid, video
17,75 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
USB strømforsyning
Yes
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde
313 mm
Dybde
218,5 mm
Højde
14,6 mm
Vægt *
1,38 kg
Emballeringsdata
Pakkebredde
80 mm
Pakkedybde
380 mm
Pakkehøjde
280 mm
Pakkevægt
2,44 kg